- Applications
- Capacitance
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Samsung Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Material | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Voltage | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL02C150JO2ANNC Samsung Electro-Mechanics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, MLCC | 01005 (0402 Metric) | - | WRAPAROUND | - | - | 16V | -55°C~125°C | Tape & Reel (TR) | 2008 | CL | 0.016Lx0.008W 0.40mmx0.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | C0G NP0 | Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 15pF | - | TR, CARDBOARD, 7 INCH | 200μm | 0402 | 1005 | CERAMIC CAPACITOR | C0G | C0G | Yes | 16V | - | - | 200μm | 0.4mm | 0.2mm | 0.009 0.22mm | 228.6μm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL10C100JB8NNND Samsung Electro-Mechanics | 718018 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 10pF | 50V | TR, CARDBOARD, 13 INCH | 800μm | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | - | 50V | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL31C100JIFNNNE Samsung Electro-Mechanics | 14 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CL | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 10pF | 1kV | TR, EMBOSSED, 7 INCH | 1.6mm | 3216 | 1206 | CERAMIC CAPACITOR | C0G | C0G | Yes | 1000V | - | - | 1.25mm | 3.2mm | - | 0.055 1.40mm | 1.397mm | No | ROHS3 Compliant | - | - | ||
![]() CL05A475MQ3LUNC Samsung Electro-Mechanics | 486200 |
| - | 12 Weeks | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | CERAMIC | 6.3V | -55°C~85°C | Cut Tape (CT) | 2014 | CL | 0.039Lx0.020W 1.00mmx0.50mm | ±20% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 4.7μF | - | TR, CARDBOARD, 7 INCH | - | 1005 | 0402 | CERAMIC CAPACITOR | - | X5R | Yes | 6.3V | - | Low Profile | 0.35mm | 1mm | 0.5mm | 0.014 0.35mm | 355.6μm | - | ROHS3 Compliant | Lead Free | - | ||
![]() CL21B225KAFNNWE Samsung Electro-Mechanics | 16000 | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | CERAMIC | 25V | -55°C~125°C | Tape & Reel (TR) | 2008 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 2.2μF | - | TR, EMBOSSED, 7 INCH | - | 2012 | 0805 | CERAMIC CAPACITOR | - | X7R | Yes | 25V | - | - | - | - | - | 0.053 1.35mm | 1.3462mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() CL31C471JGFNNNE Samsung Electro-Mechanics | 24 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CL | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 470pF | 500V | TR, EMBOSSED, 7 INCH | 1.6mm | 3216 | 1206 | CERAMIC CAPACITOR | C0G | C0G | Yes | - | 500V | - | 1.25mm | 3.2mm | - | 0.055 1.40mm | 1.397mm | No | ROHS3 Compliant | - | - | ||
![]() CL10C121JB81PNC Samsung Electro-Mechanics | 60000 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | C0G NP0 | - | 125°C | -55°C | Automotive | - | 120pF | - | - | 800μm | 1608 | 0603 | - | C0G | - | - | - | 50V | - | 800μm | 1.6mm | 787.4μm | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CL10B473KO8WPNC Samsung Electro-Mechanics | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | CERAMIC | 16V | -55°C~125°C | Cut Tape (CT) | 2008 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | - | Discontinued | 1 (Unlimited) | 2 | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive | - | 0.047μF | - | TR, CARDBOARD, 7 INCH | - | 1608 | 0603 | CERAMIC CAPACITOR | - | X7R | Yes | 16V | - | Open Mode | - | - | - | 0.035 0.90mm | 889μm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CL21F224ZAANNNC Samsung Electro-Mechanics | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | -30°C~85°C | Cut Tape (CT) | 1997 | CL | 0.079Lx0.049W 2.00mmx1.25mm | -20% +80% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | Y5V F | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 0.22μF | 25V | TR, CARDBOARD, 7 INCH | 1.25mm | 2012 | 0805 | CERAMIC CAPACITOR | Y5V | Y5V | Yes | - | - | - | 650μm | 2mm | - | 0.030 0.75mm | 762μm | No | ROHS3 Compliant | - | - | ||
![]() CL10F334ZO8NNNC Samsung Electro-Mechanics | 22 |
| - | 12 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | Ceramic | - | - | -30°C~85°C | Cut Tape (CT) | 2005 | CL | 0.063Lx0.031W 1.60mmx0.80mm | -20% +80% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | Y5V F | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 0.33μF | 16V | TR, CARDBOARD PAPER, 7 INCH | 800μm | 1608 | 0603 | - | Y5V | Y5V | Yes | - | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | - | - | ||
![]() CL21C101GBANNNC Samsung Electro-Mechanics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | -55°C~125°C | Cut Tape (CT) | 2008 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±2% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 100pF | 50V | TR, CARDBOARD, 7 INCH | 1.25mm | 2012 | 0805 | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | 650μm | 2mm | - | 0.030 0.75mm | 762μm | No | ROHS3 Compliant | - | - | ||
![]() CL10B222KC8NNNC Samsung Electro-Mechanics | 8840000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | 100V | -55°C~125°C | Tape & Reel (TR) | 2008 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | X7R | - | 125°C | -55°C | General Purpose | - | 2200pF | 100V | - | 800μm | 1608 | 0603 | - | X7R | - | - | - | - | - | 800μm | 1.6mm | 787.4μm | 0.035 0.90mm | 889μm | - | ROHS3 Compliant | - | - | ||
![]() CL21B151KBANNNC Samsung Electro-Mechanics | 40 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 150pF | 50V | TR, CARDBOARD PAPER, 7 INCH | 1.25mm | 2012 | 0805 | CERAMIC CAPACITOR | - | X7R | Yes | - | 50V | - | 650μm | 2mm | - | 0.030 0.75mm | 762μm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL21C222JCFNNNG Samsung Electro-Mechanics | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | C0G NP0 | Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 2200pF | 100V | TR, EMBOSSED, 7 INCH | 1.25mm | 2012 | 0805 | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | - | - | - | 0.053 1.35mm | 1.3462mm | - | ROHS3 Compliant | - | - | ||
![]() CL03C060DA3GNNC Samsung Electro-Mechanics | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CL | 0.024Lx0.012W 0.60mmx0.30mm | ±0.5pF | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | C0G NP0 | Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 6pF | 25V | TR, CARDBOARD, 7 INCH | 300μm | 0603 | 0201 | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | 300μm | - | - | 0.013 0.33mm | 330.2μm | No | ROHS3 Compliant | - | - | ||
![]() CL31B274KBFNNNE Samsung Electro-Mechanics | 5 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | CERAMIC | - | -55°C~125°C | Cut Tape (CT) | 2003 | CL | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 0.27μF | 50V | TR, EMBOSSED, 7 INCH | 1.6mm | 3216 | 1206 | CERAMIC CAPACITOR | - | X7R | Yes | - | - | - | 1.25mm | - | - | 0.055 1.40mm | 1.397mm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL10A224KA8NNNC Samsung Electro-Mechanics | 1000000 |
| - | 18 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | CERAMIC | - | -55°C~85°C | Tape & Reel (TR) | 2013 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 0.22μF | 25V | TR, CARDBOARD PAPER, 7 INCH | 800μm | 1608 | 0603 | CERAMIC CAPACITOR | - | X5R | Yes | - | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL10C060CB8NNNC Samsung Electro-Mechanics | 30 |
| Datasheet | 18 Weeks | - | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | - | CERAMIC | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 6pF | - | TR, CARDBOARD, 7 INCH | - | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 50V | - | - | 0.8mm | 1.6mm | 0.8mm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() CL10C220JB8NNND Samsung Electro-Mechanics | 473721 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 22pF | 50V | TR, CARDBOARD, 13 INCH | 800μm | - | - | - | C0G | C0G | Yes | - | 50V | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL31B152KBCNNNC Samsung Electro-Mechanics | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | Ceramic | - | - | -55°C~125°C | Cut Tape (CT) | 2008 | CL | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 1500pF | 50V | TR, CARDBOARD, 7 INCH | 1.6mm | 3216 | 1206 | - | - | X7R | Yes | - | - | - | 850μm | 3.2mm | - | 0.039 1.00mm | 990.6μm | No | ROHS3 Compliant | - | - |