- Applications
- Capacitance
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Samsung Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Material | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Voltage | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL21B334KAFNNNG Samsung Electro-Mechanics | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | Ceramic | - | - | -55°C~125°C | Cut Tape (CT) | 2006 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | X7R | Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 0.33μF | 25V | TR, EMBOSSED PLASTIC, 7 INCH | 1.25mm | 2012 | 0805 | - | - | X7R | Yes | - | 25V | - | 1.25mm | - | - | 0.053 1.35mm | 1.3462mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() CL10B105KP8NFNC Samsung Electro-Mechanics | 2000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | CERAMIC | 10V | -55°C~125°C | Tape & Reel (TR) | 2008 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 1μF | - | TR, CARDBOARD PAPER, 7 INCH | 800μm | 1608 | 0603 | CERAMIC CAPACITOR | - | X7R | Yes | 10V | - | - | 800μm | - | - | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | - | - | ||
![]() CL31B471KDCNNNC Samsung Electro-Mechanics | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~125°C | Cut Tape (CT) | 1997 | CL | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 470pF | 200V | TR, CARDBOARD, 7 INCH | 1.6mm | 3216 | 1206 | CERAMIC CAPACITOR | - | X7R | Yes | - | 200V | - | 850μm | 3.2mm | - | 0.039 1.00mm | 990.6μm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL21C100DBANNNC Samsung Electro-Mechanics | 12000 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±0.5pF | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | C0G NP0 | Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 10pF | 50V | TR, CARDBOARD, 7 INCH | 1.25mm | 2012 | 0805 | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | 650μm | - | - | 0.030 0.75mm | 762μm | No | ROHS3 Compliant | - | - | ||
![]() CL10A475KQ8NNNL Samsung Electro-Mechanics | 363725 |
| - | 18 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~85°C | Tape & Reel (TR) | 2013 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 4.7μF | 6.3V | TR, CARDBOARD, 13 INCH | 800μm | - | - | CERAMIC CAPACITOR | - | X5R | Yes | - | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL05B223JO5NNNC Samsung Electro-Mechanics | 10000 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~125°C | Cut Tape (CT) | 2008 | CL | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 0.022μF | 16V | TR, CARDBOARD PAPER, 7 INCH | 500μm | 1005 | 0402 | CERAMIC CAPACITOR | - | X7R | Yes | - | - | - | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | ROHS3 Compliant | - | - | ||
![]() CL05C681JB5NNWC Samsung Electro-Mechanics | 23 |
| Datasheet | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | CERAMIC | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | CL | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 680pF | - | TR, CARDBOARD PAPER, 7 INCH | - | 1005 | 0402 | CERAMIC CAPACITOR | - | C0G | Yes | 50V | - | - | - | - | - | 0.022 0.55mm | 558.8μm | - | ROHS3 Compliant | - | - | ||
![]() CL21B104MO5NJNC Samsung Electro-Mechanics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~125°C | Cut Tape (CT) | 2008 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | 8532.24.00.20 | 0.1μF | 16V | TR, CARDBOARD, 7 INCH | - | 2012 | 0805 | CERAMIC CAPACITOR | - | X7R | Yes | - | - | Low ESL (Multi-Terminal) | 0.5mm | 2mm | 1.25mm | 0.022 0.55mm | 558.8μm | - | ROHS3 Compliant | - | - | ||
![]() CL21B335KPFNNNE Samsung Electro-Mechanics | 1000000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | 10V | -55°C~125°C | Cut Tape (CT) | 2008 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | - | - | Discontinued | 1 (Unlimited) | - | - | X7R | - | 125°C | -55°C | General Purpose | - | 3.3μF | 10V | - | - | 2012 | 0805 | - | X7R | - | - | - | - | - | - | 2.0066mm | 1.2446mm | 0.053 1.35mm | 1.3462mm | - | ROHS3 Compliant | - | - | ||
![]() CL31C6R8CBCNNNC Samsung Electro-Mechanics | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | Ceramic | - | - | -55°C~125°C | Cut Tape (CT) | 2008 | CL | 0.126Lx0.063W 3.20mmx1.60mm | ±0.25pF | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 6.8pF | 50V | TR, CARDBOARD, 7 INCH | 1.6mm | 3216 | 1206 | - | C0G | C0G | Yes | - | - | - | 850μm | 3.2mm | - | 0.039 1.00mm | 990.6μm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL21C681JCC1PNC Samsung Electro-Mechanics | 399 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | CERAMIC | 100V | -55°C~125°C | Tape & Reel (TR) | 2015 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive | 8532.24.00.20 | 680pF | - | TR, CARDBOARD, 7 INCH | - | 2012 | 0805 | CERAMIC CAPACITOR | - | C0G | Yes | 100V | - | - | 0.85mm | 2mm | 1.25mm | 0.028 0.70mm | 711.2μm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CL31B475KAHNNNF Samsung Electro-Mechanics | 450256 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CL | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 4.7μF | 25V | TR, EMBOSSED PLASTIC, 13 INCH | 1.6mm | - | - | CERAMIC CAPACITOR | - | X7R | Yes | - | 25V | - | 1.6mm | 3.2mm | - | 0.071 1.80mm | 1.8034mm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL31B822KBCNNNC Samsung Electro-Mechanics | 1137 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2007 | CL | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 8200pF | 50V | TR, CARDBOARD, 7 INCH | 1.6mm | 3216 | 1206 | CERAMIC CAPACITOR | - | X7R | Yes | - | - | - | 850μm | 3.2mm | - | 0.039 1.00mm | 990.6μm | No | ROHS3 Compliant | - | - | ||
![]() CL05B472KB5VPNC Samsung Electro-Mechanics | 17602 | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | CERAMIC | 50V | -55°C~125°C | Tape & Reel (TR) | 2014 | CL | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive | - | 4700pF | - | TR, CARDBOARD PAPER, 7 INCH | 500μm | 1005 | 0402 | CERAMIC CAPACITOR | - | X7R | Yes | 50V | - | Soft Termination | - | - | - | 0.022 0.55mm | 558.8μm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CL21F334ZACNNNC Samsung Electro-Mechanics | 4000 | - | Datasheet | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | 25V | -30°C~85°C | Cut Tape (CT) | 2008 | CL | 0.079Lx0.049W 2.00mmx1.25mm | -20% +80% | - | - | Discontinued | 1 (Unlimited) | - | - | Y5V F | - | 85°C | -30°C | General Purpose | - | 0.33μF | 25V | - | 1.25mm | 2012 | 0805 | - | Y5V | - | - | - | - | - | 850μm | 2.0066mm | 1.2446mm | 0.037 0.95mm | 939.8μm | No | ROHS3 Compliant | - | - | ||
![]() CL31C331JCCNNNC Samsung Electro-Mechanics | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | Ceramic | - | - | -55°C~125°C | Cut Tape (CT) | 2008 | CL | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 330pF | 100V | TR, CARDBOARD, 7 INCH | 1.6mm | 3216 | 1206 | - | C0G | C0G | Yes | - | 100V | - | 850μm | 3.2mm | - | 0.039 1.00mm | 990.6μm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL05C020BB5NNNC Samsung Electro-Mechanics | 85 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CL | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 2pF | 50V | TR, CARDBOARD, 7 INCH | 500μm | 1005 | 0402 | CERAMIC CAPACITOR | C0G | C0G | Yes | - | 50V | - | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | ROHS3 Compliant | - | - | ||
![]() CL21B154KAFNNNE Samsung Electro-Mechanics | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~125°C | Cut Tape (CT) | 1997 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 0.15μF | 25V | TR, EMBOSSED, 7 INCH | 1.25mm | 2012 | 0805 | CERAMIC CAPACITOR | - | X7R | Yes | - | - | - | 1.25mm | - | - | 0.053 1.35mm | 1.3462mm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL10C180GB8NNNC Samsung Electro-Mechanics | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | Ceramic | - | - | -55°C~125°C | Cut Tape (CT) | 2008 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 18pF | 50V | TR, CARDBOARD, 7 INCH | 800μm | 1608 | 0603 | - | C0G | C0G | Yes | - | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | - | - | ||
![]() CL21B105KLFVPNE Samsung Electro-Mechanics | 22 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | 35V | -55°C~125°C | Tape & Reel (TR) | 2015 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | - | yes | Active | 1 (Unlimited) | - | EAR99 | X7R | - | - | - | Automotive | 8532.24.0020 | 1μF | - | - | - | 2012 | 0805 | - | - | - | - | - | - | Soft Termination | - | - | - | 0.053 1.35mm | 1.3462mm | - | ROHS3 Compliant | - | AEC-Q200 |