- Applications
- Capacitance
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Samsung Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Material | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Voltage | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL10B223KA8NFNC Samsung Electro-Mechanics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | CERAMIC | 25V | -55°C~125°C | Cut Tape (CT) | 2008 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 0.022μF | - | TR, CARDBOARD PAPER, 7 INCH | - | 1608 | 0603 | CERAMIC CAPACITOR | - | X7R | Yes | 25V | - | - | - | - | - | 0.035 0.90mm | 889μm | - | ROHS3 Compliant | - | - | ||
![]() CL21B332KBANFNC Samsung Electro-Mechanics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | CERAMIC | 50V | -55°C~125°C | Cut Tape (CT) | 2008 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 3300pF | - | TR, CARDBOARD PAPER, 7 INCH | - | 2012 | 0805 | CERAMIC CAPACITOR | - | X7R | Yes | 50V | - | - | - | - | - | 0.030 0.75mm | 762μm | - | ROHS3 Compliant | - | - | ||
![]() CL21C471JBANFNC Samsung Electro-Mechanics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 50V | -55°C~125°C | Cut Tape (CT) | 2008 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 470pF | - | TR, CARDBOARD, 7 INCH | 1.25mm | 2012 | 0805 | CERAMIC CAPACITOR | C0G | C0G | Yes | 50V | - | - | 650μm | - | - | 0.030 0.75mm | 762μm | No | ROHS3 Compliant | - | - | ||
![]() CL10C2R2CB8NNND Samsung Electro-Mechanics | 969126 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 2.2pF | 50V | TR, CARDBOARD PAPER, 13 INCH | 800μm | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | - | 50V | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL05B823KP5NNNC Samsung Electro-Mechanics | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | CERAMIC | - | -55°C~125°C | Cut Tape (CT) | 2008 | CL | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 0.082μF | 10V | TR, CARDBOARD PAPER, 7 INCH | 500μm | 1005 | 0402 | CERAMIC CAPACITOR | - | X7R | Yes | - | - | - | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | ROHS3 Compliant | - | - | ||
![]() CL31B102KGFNFNE Samsung Electro-Mechanics | 34765 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | CERAMIC | 500V | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 1000pF | - | TR, EMBOSSED PLASTIC, 7 INCH | - | 3216 | 1206 | CERAMIC CAPACITOR | - | X7R | Yes | 500V | - | - | - | - | - | 0.055 1.40mm | 1.397mm | - | ROHS3 Compliant | - | - | ||
![]() CL32B224KCHNNNE Samsung Electro-Mechanics | 2000 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | WRAPAROUND | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 0.22μF | 100V | TR, EMBOSSED, 7 INCH | 2.5mm | 3225 | 1210 | - | - | X7R | Yes | - | 100V | - | 1.6mm | 3.2mm | - | 0.071 1.80mm | 1.8034mm | No | ROHS3 Compliant | - | - | ||
![]() CL21B104MBFNNNE Samsung Electro-Mechanics | 26 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | 50V | -55°C~125°C | Cut Tape (CT) | 2008 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Discontinued | 1 (Unlimited) | - | - | - | X7R | - | 125°C | -55°C | General Purpose | - | 0.1μF | 50V | - | - | 2012 | 0805 | - | X7R | - | - | - | - | - | 1.25mm | 2.0066mm | 1.2446mm | 0.053 1.35mm | 1.3462mm | - | ROHS3 Compliant | - | - | ||
![]() CL03B151KO3NNNC Samsung Electro-Mechanics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | - | WRAPAROUND | - | CERAMIC | - | -55°C~125°C | Cut Tape (CT) | 2003 | CL | 0.024Lx0.012W 0.60mmx0.30mm | ±10% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 150pF | 16V | TR, CARDBOARD, 7 INCH | 300μm | 0603 | 0201 | CERAMIC CAPACITOR | - | X7R | Yes | - | - | - | 300μm | 0.6mm | 0.3mm | 0.013 0.33mm | 330.2μm | No | ROHS3 Compliant | - | - | ||
![]() CL10C100FB8NNNC Samsung Electro-Mechanics | 59526 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±1pF | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 10pF | 50V | TR, CARDBOARD, 7 INCH | 800μm | 1608 | 0603 | CERAMIC CAPACITOR | C0G | C0G | Yes | - | 50V | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL31C103GAFNNWE Samsung Electro-Mechanics | 38 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | 25V | -55°C~125°C | Cut Tape (CT) | 2008 | CL | 0.126Lx0.063W 3.20mmx1.60mm | ±2% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | Wraparound | EAR99 | C0G NP0 | - | - | - | General Purpose | - | 10000pF | - | TR, EMBOSSED, 7 INCH | - | 3216 | 1206 | CERAMIC CAPACITOR | C0G | C0G | Yes | 25V | - | - | - | - | - | 0.055 1.40mm | 1.397mm | - | ROHS3 Compliant | - | - | ||
![]() CL05B473JO5NNNC Samsung Electro-Mechanics | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | CERAMIC | - | -55°C~125°C | Cut Tape (CT) | 2013 | CL | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 0.047μF | 16V | TR, CARDBOARD PAPER, 7 INCH | 500μm | 1005 | 0402 | CERAMIC CAPACITOR | - | X7R | Yes | - | - | - | 500μm | - | - | 0.022 0.55mm | 558.8μm | No | ROHS3 Compliant | - | - | ||
![]() CL05C9R1CB5NNNC Samsung Electro-Mechanics | 28 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | CERAMIC | - | -55°C~125°C | Cut Tape (CT) | 2008 | CL | 0.039Lx0.020W 1.00mmx0.50mm | ±0.25pF | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 9.1pF | 50V | TR, CARDBOARD, 7 INCH | - | 1005 | 0402 | CERAMIC CAPACITOR | - | C0G | Yes | - | - | - | 0.5mm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | ROHS3 Compliant | Lead Free | - | ||
![]() CL10C181FB8NNNC Samsung Electro-Mechanics | 21704 | - | Datasheet | 20 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | -55°C~125°C | Cut Tape (CT) | 2008 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | - | - | - | General Purpose | 8532.24.00.20 | 180pF | 50V | TR, CARDBOARD, 7 INCH | 800μm | 1608 | 0603 | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL31C102JDFNNNE Samsung Electro-Mechanics | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | -55°C~125°C | Cut Tape (CT) | 1997 | CL | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 1000pF | 200V | TR, EMBOSSED, 7 INCH | 1.6mm | 3216 | 1206 | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | 1.25mm | 3.2mm | - | 0.055 1.40mm | 1.397mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() CL21A476MR7NVNC Samsung Electro-Mechanics | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | 4V | -55°C~85°C | Tape & Reel (TR) | 2016 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | X5R | - | 85°C | -55°C | General Purpose | - | 47μF | - | - | - | 2012 | 0805 | - | - | - | - | - | - | Low ESL (Multi-Terminal) | - | 2.0066mm | 1.2446mm | 0.031 0.80mm | 787.4μm | - | ROHS3 Compliant | - | - | ||
![]() CL31B105KBH5PNF Samsung Electro-Mechanics | In Stock | - | - | 20 Weeks | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | YES | WRAPAROUND | - | CERAMIC | - | -55°C~125°C | Cut Tape (CT) | - | CL | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive | 8532.24.00.20 | 1μF | - | TR, EMBOSSED PLASTIC, 13 INCH | 1.6mm | - | - | CERAMIC CAPACITOR | - | X7R | Yes | - | 50V | - | - | 3.2mm | - | 0.071 1.80mm | - | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CL21B152KCANNNC Samsung Electro-Mechanics | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | CERAMIC | - | -55°C~125°C | Cut Tape (CT) | 1997 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 1500pF | 100V | TR, CARDBOARD, 7 INCH | 1.25mm | 2012 | 0805 | CERAMIC CAPACITOR | - | X7R | Yes | - | - | - | 650μm | 2mm | - | 0.030 0.75mm | 762μm | No | ROHS3 Compliant | - | - | ||
![]() CL21C361JBANNNC Samsung Electro-Mechanics | 56 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | Ceramic | - | 50V | -55°C~125°C | Cut Tape (CT) | 2008 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Discontinued | 1 (Unlimited) | - | - | - | C0G NP0 | - | 125°C | -55°C | General Purpose | - | 360pF | 50V | - | 1.25mm | 2012 | 0805 | - | C0G | - | - | - | - | - | 650μm | 2mm | 1.2446mm | 0.030 0.75mm | 762μm | No | ROHS3 Compliant | - | - | ||
![]() CL31B475KBHNNFE Samsung Electro-Mechanics | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | CERAMIC | 50V | -55°C~125°C | Cut Tape (CT) | 1997 | CL | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Acoustic Noise Reduction | - | 4.7μF | - | TR, EMBOSSED, 7 INCH | 1.6mm | 3216 | 1206 | CERAMIC CAPACITOR | - | X7R | Yes | 50V | - | - | - | - | - | 0.071 1.80mm | 1.8034mm | No | ROHS3 Compliant | Lead Free | - |