- Applications
- Capacitance
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Samsung Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Material | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Voltage | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL05C331JB5NNNC Samsung Electro-Mechanics | 120000 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | C0G NP0 | - | General Purpose | 8532.24.00.20 | 330pF | 50V | TR, CARDBOARD, 7 INCH | 500μm | 1005 | 0402 | CERAMIC CAPACITOR | C0G | C0G | Yes | - | 50V | - | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | ROHS3 Compliant | - | - | ||
![]() CL10A225KA8NNNC Samsung Electro-Mechanics | 571868 |
| - | 18 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~85°C | Tape & Reel (TR) | 2006 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 2.2μF | 25V | TR, CARDBOARD, 7 INCH | 800μm | 1608 | 0603 | CERAMIC CAPACITOR | - | X5R | Yes | - | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL31A106KPHNNNE Samsung Electro-Mechanics | 800 |
| Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~85°C | Tape & Reel (TR) | 1997 | CL | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | X5R | - | General Purpose | 8532.24.00.20 | 10μF | 10V | TR, EMBOSSED PLASTIC, 7 INCH | 1.6mm | 3216 | 1206 | CERAMIC CAPACITOR | - | X5R | Yes | - | - | - | 1.6mm | 3.2mm | - | 0.071 1.80mm | 1.8034mm | No | ROHS3 Compliant | - | - | ||
![]() CL21A106KAYNNNG Samsung Electro-Mechanics | 3000 | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~85°C | Tape & Reel (TR) | 2008 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 10μF | 25V | TR, EMBOSSED PLASTIC, 7 INCH | 1.25mm | 2012 | 0805 | CERAMIC CAPACITOR | - | X5R | Yes | - | - | - | 1.25mm | 2mm | - | 0.057 1.45mm | 1.4478mm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL31B102KJHNNNE Samsung Electro-Mechanics | 2000 | - | Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | X7R | - | General Purpose | 8532.24.00.20 | 1000pF | 2kV | TR, EMBOSSED PLASTIC, 7 INCH | 1.6mm | 3216 | 1206 | CERAMIC CAPACITOR | - | X7R | Yes | - | 200V | - | 1.6mm | 3.2mm | - | 0.071 1.80mm | 1.8034mm | No | ROHS3 Compliant | - | - | ||
![]() CL10B473KA8NNNC Samsung Electro-Mechanics | 61 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | X7R | - | General Purpose | 8532.24.00.20 | 0.047μF | 25V | TR, CARDBOARD PAPER, 7 INCH | 800μm | 1608 | 0603 | CERAMIC CAPACITOR | - | X7R | Yes | - | 25V | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | - | - | ||
![]() CL03A225MQ3CRNC Samsung Electro-Mechanics | 6000000 |
| - | 18 Weeks | - | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | WRAPAROUND | - | CERAMIC | 6.3V | -55°C~85°C | Tape & Reel (TR) | 2015 | CL | 0.024Lx0.012W 0.60mmx0.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 2.2μF | - | TR, CARDBOARD PAPER, 7 INCH | 300μm | 0603 | 0201 | CERAMIC CAPACITOR | - | X5R | Yes | 6.3V | - | - | 300μm | - | - | 0.013 0.33mm | 330.2μm | No | ROHS3 Compliant | - | - | ||
![]() CL10C020BB8NNNC Samsung Electro-Mechanics | 50 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 2pF | 50V | TR, CARDBOARD, 7 INCH | 800μm | 1608 | 0603 | CERAMIC CAPACITOR | C0G | C0G | Yes | - | 50V | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | - | - | ||
![]() CL21C331JCANNNC Samsung Electro-Mechanics | 581 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | Ceramic | - | - | -55°C~125°C | Cut Tape (CT) | 1997 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 330pF | 100V | TR, CARDBOARD, 7 INCH | 1.25mm | 2012 | 0805 | - | C0G | C0G | Yes | - | 100V | - | 650μm | 2mm | - | 0.030 0.75mm | 762μm | No | ROHS3 Compliant | - | - | ||
![]() CL31B106KPHNNNE Samsung Electro-Mechanics | 500 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 10μF | 10V | TR, EMBOSSED, 7 INCH | 1.6mm | 3216 | 1206 | CERAMIC CAPACITOR | - | X7R | Yes | - | - | - | 1.6mm | 3.2mm | - | 0.071 1.80mm | 1.8034mm | No | ROHS3 Compliant | - | - | ||
![]() CL10C751JB8NNNC Samsung Electro-Mechanics | 850803 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 750pF | 50V | TR, CARDBOARD, 7 INCH | 800μm | 1608 | 0603 | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | - | - | ||
![]() CL32F106ZAHNNNE Samsung Electro-Mechanics | 50 |
| - | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | Ceramic | - | - | -30°C~85°C | Tape & Reel (TR) | 2003 | CL | 0.126Lx0.098W 3.20mmx2.50mm | -20% +80% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Y5V F | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 10μF | 25V | TR, EMBOSSED, 7 INCH | 2.5mm | 3225 | 1210 | - | Y5V | Y5V | Yes | - | 25V | - | 1.6mm | 3.2mm | - | 0.071 1.80mm | 1.8034mm | No | ROHS3 Compliant | - | - | ||
![]() CL10A476MQ8QRNC Samsung Electro-Mechanics | 4000 |
| Datasheet | 18 Weeks | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | 6.3V | -55°C~85°C | Tape & Reel (TR) | 2015 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | X5R | - | General Purpose | - | 47μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CL31B103KHFNNNE Samsung Electro-Mechanics | 753177 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CL | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 10000pF | 630V | TR, EMBOSSED PLASTIC, 7 INCH | 1.6mm | 3216 | 1206 | - | - | X7R | Yes | - | 630V | - | 1.25mm | 3.2mm | - | 0.055 1.40mm | 1.397mm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL05B682KB5NNNC Samsung Electro-Mechanics | 380000 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | CL | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | X7R | - | General Purpose | 8532.24.00.20 | 6800pF | 50V | TR, CARDBOARD PAPER, 7 INCH | 500μm | 1005 | 0402 | - | - | X7R | Yes | - | 50V | - | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | ROHS3 Compliant | - | - | ||
![]() CL05A474KQ5NNNC Samsung Electro-Mechanics | 380000 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~85°C | Tape & Reel (TR) | 1997 | CL | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | X5R | - | General Purpose | 8532.24.00.20 | 0.47μF | 6.3V | TR, CARDBOARD PAPER, 7 INCH | 500μm | 1005 | 0402 | CERAMIC CAPACITOR | - | X5R | Yes | - | 6.3V | - | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL10B224KO8NNNC Samsung Electro-Mechanics | 59689 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | X7R | - | General Purpose | 8532.24.00.20 | 0.22μF | 16V | TR, CARDBOARD PAPER, 7 INCH | 800μm | 1608 | 0603 | - | - | X7R | Yes | - | 16V | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL31B106KOHVPNE Samsung Electro-Mechanics | 6682 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | CERAMIC | 16V | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive | - | 10μF | - | TR, EMBOSSED, 7 INCH | - | 3216 | 1206 | CERAMIC CAPACITOR | - | X7R | Yes | 16V | - | Soft Termination | - | - | - | 0.071 1.80mm | 1.8034mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CL03A105MO3NRNH Samsung Electro-Mechanics | 300000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | WRAPAROUND | Ceramic | - | 16V | -55°C~85°C | Tape & Reel (TR) | 2008 | CL | 0.024Lx0.012W 0.60mmx0.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | - | 1μF | - | TR, CARDBOARD, 7 INCH | - | 0603 | 0201 | - | - | X5R | Yes | 16V | - | - | 390μm | - | - | 0.013 0.33mm | 330.2μm | - | ROHS3 Compliant | - | - | ||
![]() CL05F104ZA5NNNC Samsung Electro-Mechanics | 20000000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2008 | CL | 0.039Lx0.020W 1.00mmx0.50mm | -20% +80% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Y5V F | Tin (Sn) - with Nickel (Ni) barrier | General Purpose | - | 0.1μF | 25V | TR, CARDBOARD PAPER, 7 INCH | 500μm | 1005 | 0402 | CERAMIC CAPACITOR | Y5V | Y5V | Yes | - | - | - | 500μm | - | - | 0.022 0.55mm | 558.8μm | No | ROHS3 Compliant | - | - |