- Applications
- Capacitance
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Samsung Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Material | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Voltage | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL03C330JA3ANNC Samsung Electro-Mechanics | 11 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | WRAPAROUND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 33pF | 25V | TR, CARDBOARD, 7 INCH | 300μm | - | 0603 | 0201 | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | 300μm | 0.6mm | 0.3mm | 0.013 0.33mm | 330.2μm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL05B104KO5NNWC Samsung Electro-Mechanics | 146004 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | CERAMIC | 16V | -55°C~125°C | Tape & Reel (TR) | 2013 | CL | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Wraparound | EAR99 | X7R | - | - | - | General Purpose | 8532.24.00.20 | 0.1μF | - | TR, CARDBOARD, 7 INCH | - | - | 1005 | 0402 | CERAMIC CAPACITOR | - | X7R | Yes | 16V | - | - | - | - | - | 0.022 0.55mm | 558.8μm | - | ROHS3 Compliant | - | - | ||
![]() CL10C820JB8NNNC Samsung Electro-Mechanics | 747385 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | - | - | - | General Purpose | 8532.24.00.20 | 82pF | 50V | TR, CARDBOARD, 7 INCH | 800μm | - | 1608 | 0603 | - | C0G | C0G | Yes | - | 50V | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL10B225KP8NFNC Samsung Electro-Mechanics | 10000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | CERAMIC | 10V | -55°C~125°C | Tape & Reel (TR) | 2008 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 2.2μF | - | TR, CARDBOARD PAPER, 7 INCH | 800μm | - | 1608 | 0603 | CERAMIC CAPACITOR | - | X7R | Yes | 10V | - | - | 800μm | - | - | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | - | - | ||
![]() CL21A226MQQNNWE Samsung Electro-Mechanics | 51230 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | CERAMIC | 6.3V | -55°C~85°C | Tape & Reel (TR) | 2008 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 22μF | - | TR, EMBOSSED PLASTIC, 7 INCH | - | - | 2012 | 0805 | CERAMIC CAPACITOR | - | X5R | Yes | 6.3V | - | - | - | - | - | 0.055 1.40mm | 1.397mm | - | ROHS3 Compliant | - | - | ||
![]() CL10B683KB8NNNC Samsung Electro-Mechanics | 12000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 0.068μF | 50V | TR, CARDBOARD PAPER, 7 INCH | 800μm | - | 1608 | 0603 | - | - | X7R | Yes | - | 50V | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL21A475KPFNNNE Samsung Electro-Mechanics | 8640000 |
| Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~85°C | Tape & Reel (TR) | 1997 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | - | - | - | General Purpose | 8532.24.00.20 | 4.7μF | 10V | TR, EMBOSSED, 7 INCH | 1.25mm | - | 2012 | 0805 | CERAMIC CAPACITOR | - | X5R | Yes | - | - | - | 1.25mm | - | - | 0.053 1.35mm | 1.3462mm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL21F475ZPFNNNE Samsung Electro-Mechanics | 3088 |
| Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2003 | CL | 0.079Lx0.049W 2.00mmx1.25mm | -20% +80% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Y5V F | - | - | - | General Purpose | 8532.24.00.20 | 4.7μF | 10V | TR, EMBOSSED PLASTIC, 7 INCH | 1.25mm | - | 2012 | 0805 | CERAMIC CAPACITOR | Y5V | Y5V | Yes | - | 10V | - | 1.25mm | - | - | 0.053 1.35mm | 1.3462mm | No | ROHS3 Compliant | - | - | ||
![]() CL05B683KO5NNNC Samsung Electro-Mechanics | 1805 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CL | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | - | - | General Purpose | 8532.24.00.20 | 0.068μF | 16V | TR, CARDBOARD PAPER, 7 INCH | 500μm | - | 1005 | 0402 | CERAMIC CAPACITOR | - | X7R | Yes | - | 16V | - | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL10C150JB81PNC Samsung Electro-Mechanics | 12000 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive | 8532.24.00.20 | 15pF | - | TR, CARDBOARD, 7 INCH | 800μm | - | 1608 | 0603 | CERAMIC CAPACITOR | C0G | C0G | Yes | - | 50V | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CL21F105ZAFNNNE Samsung Electro-Mechanics | 1670 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2008 | CL | 0.079Lx0.049W 2.00mmx1.25mm | -20% +80% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Y5V F | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 1μF | 25V | TR, EMBOSSED PLASTIC, 7 INCH | 1.25mm | - | 2012 | 0805 | CERAMIC CAPACITOR | Y5V | Y5V | Yes | - | - | - | 1.25mm | - | - | 0.053 1.35mm | 1.3462mm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL21X106KQQNNNE Samsung Electro-Mechanics | 10000 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~105°C | Tape & Reel (TR) | 2008 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X6S | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 10μF | 6.3V | TR, EMBOSSED PLASTIC, 7 INCH | 1.25mm | - | 2012 | 0805 | CERAMIC CAPACITOR | - | X6S | Yes | - | - | - | 1.25mm | 2mm | - | 0.055 1.40mm | 1.397mm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL21C220JCANNNC Samsung Electro-Mechanics | 307697 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2003 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 22pF | 100V | TR, CARDBOARD, 7 INCH | 1.25mm | - | 2012 | 0805 | - | C0G | C0G | Yes | - | 100V | - | 650μm | 2mm | - | 0.030 0.75mm | 762μm | No | ROHS3 Compliant | - | - | ||
![]() CL21Y106KPQVPNE Samsung Electro-Mechanics | 500000 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2015 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7S | - | - | - | Automotive | 8532.24.0020 | 10μF | 10V | TR, Embossed , 7 Inch | - | unknown | 2012 | 0805 | CERAMIC CAPACITOR | - | X7S | Yes | - | - | Soft Termination | 1.25mm | 2mm | 1.25mm | 0.055 1.40mm | 1.397mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CL21B683KBCNNNC Samsung Electro-Mechanics | 15200 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 0.068μF | 50V | TR, CARDBOARD PAPER, 7 INCH | 1.25mm | - | 2012 | 0805 | CERAMIC CAPACITOR | - | X7R | Yes | - | 50V | - | 850μm | 2mm | - | 0.037 0.95mm | 939.8μm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL21X226MQQNNNE Samsung Electro-Mechanics | 150000000 |
| Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | 1997 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | X6S | - | 105°C | -55°C | General Purpose | - | 22μF | 6.3V | - | 1.25mm | - | 2012 | 0805 | - | X6S | - | - | - | - | - | 1.25mm | 2mm | 1.2446mm | 0.055 1.40mm | 1.397mm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL10A225KA5LNNC Samsung Electro-Mechanics | 415198 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~85°C | Tape & Reel (TR) | 2014 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 2.2μF | 25V | TR, CARDBOARD PAPER, 7 INCH | 800μm | - | 1608 | 0603 | CERAMIC CAPACITOR | - | X5R | Yes | - | - | Low Profile | 500μm | 1.6mm | 0.8mm | 0.020 0.50mm | 508μm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL21A226KOQNNNG Samsung Electro-Mechanics | 216934 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~85°C | Tape & Reel (TR) | 2008 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 22μF | 16V | TR, EMBOSSED, 7 INCH | - | - | - | - | CERAMIC CAPACITOR | - | X5R | Yes | - | - | - | 1.25mm | 2mm | 1.25mm | 0.055 1.40mm | 1.397mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() CL10C3R3CB8NNNC Samsung Electro-Mechanics | 427889 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 3.3pF | 50V | TR, CARDBOARD, 7 INCH | 800μm | - | 1608 | 0603 | - | C0G | C0G | Yes | - | 50V | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL31F226ZPHNNNE Samsung Electro-Mechanics | 3840 |
| - | 22 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | Ceramic | - | - | -30°C~85°C | Tape & Reel (TR) | 2008 | CL | 0.126Lx0.063W 3.20mmx1.60mm | -20% +80% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Y5V F | - | - | - | General Purpose | 8532.24.00.20 | 22μF | 10V | TR, EMBOSSED PLASTIC, 7 INCH | 1.6mm | - | 3216 | 1206 | - | Y5V | Y5V | Yes | - | - | - | 1.6mm | 3.2mm | - | 0.071 1.80mm | 1.8034mm | No | ROHS3 Compliant | Lead Free | - |