- Applications
- Capacitance
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Samsung Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Voltage | Positive Tolerance | Negative Tolerance | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL21C390FBANNNC Samsung Semiconductor | In Stock | - | Datasheet | - | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | 125°C | -55°C | - | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 39pF | 50V | TR, CARDBOARD, 7 INCH | - | - | - | - | C0G | C0G | Yes | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CL31B473KBCNNNL Samsung Semiconductor | In Stock | - | Datasheet | - | Surface Mount | - | 1206 | - | WRAPAROUND | - | - | - | - | - | - | Tape & Reel | - | - | - | 10% | e3 | yes | - | - | 2 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 47nF | 50V | TR, CARDBOARD, 13 INCH | 1.6mm | - | - | CERAMIC CAPACITOR | X7R | X7R | Yes | - | - | - | 850μm | 3.2mm | 1.6002mm | - | 990.6μm | No | RoHS Compliant | - | ||
![]() CL21C392JBFNNNF Samsung Semiconductor | 8897 | - | - | - | Surface Mount | - | 0805 | - | WRAPAROUND | - | - | - | - | - | - | Tape & Reel | - | - | - | 5% | e3 | yes | - | - | 2 | EAR99 | 300 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 3.9nF | 50V | TR, EMBOSSED, 13 INCH | 1.25mm | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | 50V | - | - | 1.25mm | 2mm | 1.2446mm | - | 1.3462mm | No | RoHS Compliant | - | ||
![]() CL31B473KDFNNNF Samsung Semiconductor | In Stock | - | Datasheet | - | Surface Mount | - | 1206 | - | WRAPAROUND | - | - | - | - | - | - | Tape & Reel | - | - | - | 10% | e3 | yes | - | - | 2 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 47nF | 200V | TR, EMBOSSED, 13 INCH | 1.6mm | - | - | CERAMIC CAPACITOR | X7R | X7R | Yes | - | - | - | 1.25mm | 3.2mm | 1.6002mm | - | 1.397mm | No | RoHS Compliant | - | ||
![]() CL10A106KQ8NNND Samsung Semiconductor | 12 | - | - | - | Surface Mount | - | 0603 | - | WRAPAROUND | - | - | - | - | - | - | Tape & Reel | - | - | - | 10% | e3 | yes | - | - | 2 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 85°C | -55°C | - | 8532.24.00.20 | 10μF | 6.3V | TR, CARDBOARD, 13 INCH | 800μm | - | - | CERAMIC CAPACITOR | X5R | X5R | Yes | - | - | - | 800μm | 1.6mm | 787.4μm | - | 889μm | No | RoHS Compliant | - | ||
![]() CL21B272KBANNND Samsung Semiconductor | 86 | - | - | - | Surface Mount | - | 0805 | - | WRAPAROUND | - | - | - | - | - | - | Tape & Reel | - | - | - | 10% | e3 | yes | - | - | 2 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 2.7nF | 50V | TR, CARDBOARD PAPER, 13 INCH | 1.25mm | - | - | CERAMIC CAPACITOR | X7R | X7R | Yes | 50V | - | - | 650μm | 2mm | 1.2446mm | - | 762μm | No | RoHS Compliant | - | ||
![]() CL31C331JHFNFNE Samsung Electro-Mechanics | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | 630V | -55°C~125°C | Cut Tape (CT) | 1997 | CL | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Discontinued | 1 (Unlimited) | - | - | C0G NP0 | - | 125°C | -55°C | General Purpose | - | 330pF | - | - | - | 3216 | 1206 | - | - | - | - | - | - | - | - | 3.2004mm | 1.6002mm | 0.055 1.40mm | 1.397mm | - | ROHS3 Compliant | - | ||
![]() CL31B475KBHVPJE Samsung Electro-Mechanics | 20000 | - | - | 22 Weeks | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | 50V | -55°C~125°C | - | - | CL | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | X7R | - | - | - | Automotive | - | 4.7μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 1.80mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() CL03A104KP3NNNH Samsung Electro-Mechanics | 276 |
| - | 18 Weeks | - | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | - | 10V | -55°C~85°C | Tape & Reel (TR) | - | CL | 0.024Lx0.012W 0.60mmx0.30mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | X5R | - | - | - | General Purpose | - | 0.1μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | ||
![]() CL32B106KAJVPJE Samsung Electro-Mechanics | 1807 |
| - | 22 Weeks | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | CL | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | X7R | - | - | - | Automotive | - | 10μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.106 2.70mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() CL32A476KOJNNWE Samsung Electro-Mechanics | 60000 |
| - | 22 Weeks | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | 16V | -55°C~85°C | Tape & Reel (TR) | - | CL | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | X5R | - | - | - | General Purpose | - | 47μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.106 2.70mm | - | - | ROHS3 Compliant | - | ||
![]() CL05B472KB5NNND Samsung Semiconductor | In Stock | - | Datasheet | - | Surface Mount | - | 0402 | - | WRAPAROUND | - | - | - | - | - | - | Tape & Reel | - | - | - | 10% | e3 | yes | - | - | 2 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 4.7nF | 50V | TR, CARDBOARD PAPER, 13 INCH | 500μm | - | - | CERAMIC CAPACITOR | X7R | X7R | Yes | - | - | - | 500μm | 1mm | 508μm | - | 558.8μm | No | RoHS Compliant | - | ||
![]() CL03C180JA3GNNH Samsung Semiconductor | 900000 | - | Datasheet | - | Surface Mount | - | 0201 | - | WRAPAROUND | - | - | - | - | - | - | Tape & Reel | - | - | - | 5% | e3 | yes | - | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 18pF | 25V | TR, CARDBOARD PAPER, 7 INCH | 300μm | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | 300μm | 600μm | 0.3mm | - | - | No | RoHS Compliant | - | ||
![]() CL21C822JAFNNNE Samsung Semiconductor | 30 | - | Datasheet | - | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | 125°C | -55°C | - | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 8.2nF | 25V | TR, EMBOSSED, 7 INCH | - | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | 1.35mm | 2mm | 1.25mm | - | - | - | Non-RoHS Compliant | - | ||
![]() CL10C3R3BB8NNND Samsung Semiconductor | In Stock | - | Datasheet | - | Surface Mount | - | 0603 | - | WRAPAROUND | - | - | - | - | - | - | Tape & Reel | - | - | - | - | e3 | yes | - | - | 2 | EAR99 | 300 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 3.3pF | 50V | TR, CARDBOARD, 13 INCH | 800μm | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | 50V | 3.03% | 3.03% | 800μm | 1.6mm | 787.4μm | - | 889μm | No | RoHS Compliant | - | ||
![]() CL21C100CBANNNL Samsung Semiconductor | 46 | - | Datasheet | - | Surface Mount | - | 0805 | - | WRAPAROUND | - | - | - | - | - | - | Tape & Reel | - | - | - | - | e3 | yes | - | - | 2 | EAR99 | 300 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 10pF | 50V | TR, CARDBOARD, 13 INCH | 1.25mm | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | 50V | 2.5% | 2.5% | 650μm | 2mm | 1.2446mm | - | 762μm | No | RoHS Compliant | - | ||
![]() CL05A334KQ5NNND Samsung Semiconductor | In Stock | - | Datasheet | - | Surface Mount | - | 0402 | - | WRAPAROUND | - | - | - | - | - | - | Tape and Reel | - | - | - | 10% | e3 | yes | - | - | 2 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 85°C | -55°C | - | 8532.24.00.20 | 330nF | 6.3V | TR, CARDBOARD PAPER, 13 INCH | 500μm | - | - | CERAMIC CAPACITOR | X5R | X5R | Yes | - | - | - | 0.55mm | 1mm | 508μm | - | 558.8μm | No | RoHS Compliant | - | ||
![]() CL31A335KOHNNNF Samsung Semiconductor | In Stock | - | Datasheet | - | Surface Mount | - | 1206 | - | WRAPAROUND | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | 10% | e3 | yes | - | - | 2 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 85°C | -55°C | - | - | 3.3μF | 16V | TR, EMBOSSED, 13 INCH | - | - | - | CERAMIC CAPACITOR | X5R | X5R | Yes | - | - | - | 1.6mm | 3.2004mm | 1.6002mm | - | 1.8034mm | - | RoHS Compliant | - | ||
![]() CL03C220JA3GNNH Samsung Semiconductor | In Stock | - | Datasheet | - | Surface Mount | - | 0201 | - | WRAPAROUND | - | - | - | - | - | - | Tape & Reel | - | - | - | 5% | e3 | yes | - | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 22pF | 25V | TR, CARDBOARD, 7 INCH | 300μm | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | 300μm | 600μm | 0.3mm | - | - | No | RoHS Compliant | - | ||
![]() CL03C110GA3GNNH Samsung Semiconductor | In Stock | - | Datasheet | - | Surface Mount | - | 0201 | - | WRAPAROUND | - | - | - | - | - | - | Tape & Reel | - | - | - | 2% | e3 | yes | - | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 11pF | 25V | TR, CARDBOARD PAPER, 7 INCH | 300μm | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | 300μm | 600μm | - | - | - | No | RoHS Compliant | - |