- Applications
- Capacitance
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Samsung Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL10B122JB8NNNC Samsung Semiconductor | In Stock | - | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | 125°C | -55°C | - | - | 5% | e3 | yes | 2 | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 1.2nF | 50V | TR, CARDBOARD, 7 INCH | - | - | - | CERAMIC CAPACITOR | X7R | X7R | Yes | - | - | - | - | 0.8mm | 1.6mm | 0.8mm | - | - | RoHS Compliant | - | ||
![]() CL21C122JBFNNNF Samsung Semiconductor | In Stock | - | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | 125°C | -55°C | - | - | 5% | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 1.2nF | 50V | TR, EMBOSSED PLASTIC, 13 INCH | - | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | - | 1.35mm | 2mm | 1.25mm | - | - | Non-RoHS Compliant | - | ||
![]() CL21C152JBFNNNF Samsung Semiconductor | In Stock | - | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | 125°C | -55°C | - | - | 5% | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 1.5nF | 50V | TR, EMBOSSED PLASTIC, 13 INCH | - | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | - | 1.35mm | 2mm | 1.25mm | - | - | Non-RoHS Compliant | - | ||
![]() CL31P5R6CBCANNC Samsung Semiconductor | In Stock | - | - | Surface Mount | 1206 | - | - | - | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | 125°C | -55°C | - | 5.6pF | 50V | - | 1.6mm | - | - | - | P2H | - | - | - | - | - | - | 850μm | 3.2mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() CL10C080CB8ANND Samsung Semiconductor | In Stock | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8pF | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CL10C821GB8NNNC Samsung Semiconductor | In Stock | - | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 125°C | -55°C | - | - | 2% | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 820pF | 50V | TR, CARDBOARD, 7 INCH | - | - | - | CERAMIC CAPACITOR | - | C0G | Yes | - | - | - | - | 0.8mm | 1.6mm | 0.8mm | - | - | RoHS Compliant | - | ||
![]() CL10C5R6CB8NNWC Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CL10C180JC81PNC Samsung Semiconductor | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 125°C | -55°C | - | - | - | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.000018μF | - | TR, CARDBOARD, 7 INCH | - | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 100V | 0603 | 5% | 5% | 0.8mm | 1.6mm | 0.8mm | - | - | RoHS Compliant | - | ||
![]() CL10C8R2DC81PNC Samsung Semiconductor | 15978 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CL10B273JB8NNNC Samsung Semiconductor | In Stock | - | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | 125°C | -55°C | - | - | 5% | e3 | yes | 2 | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 27nF | 50V | TR, CARDBOARD, 7 INCH | - | - | - | CERAMIC CAPACITOR | X7R | X7R | Yes | - | - | - | - | 0.8mm | 1.6mm | 0.8mm | - | - | RoHS Compliant | - | ||
![]() CL21C220KBANNND Samsung Semiconductor | In Stock | - | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | 125°C | -55°C | - | - | 10% | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 22pF | 50V | TR, CARDBOARD, 13 INCH | - | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CL10C150FB8NNNC Samsung Semiconductor | In Stock | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15pF | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CL10B331KB8WPNC Samsung Semiconductor | 16022 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CL21C331JCANNND Samsung Semiconductor | In Stock | - | - | - | 0805 | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | - | - | - | - | 330pF | 100V | - | - | - | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CL21C040BBAANNC Samsung Semiconductor | In Stock | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4pF | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CL10C181JC81PNC Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CL21C360JDCNCNC Samsung Semiconductor | In Stock | - | Datasheet | Surface Mount | 0805 | - | WRAPAROUND | - | - | - | - | - | Tape & Reel | 5% | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 36pF | 200V | TR, CARDBOARD, 7 INCH | 1.25mm | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | - | 850μm | 2mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() CL10B182JB8NNNC Samsung Semiconductor | In Stock | - | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | 125°C | -55°C | - | - | 5% | e3 | yes | 2 | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 1.8nF | 50V | TR, CARDBOARD, 7 INCH | - | - | - | CERAMIC CAPACITOR | X7R | X7R | Yes | - | - | - | - | 0.8mm | 1.6mm | 0.8mm | - | - | RoHS Compliant | - | ||
![]() CL31C330JGFNNNE Samsung Semiconductor | In Stock | - | - | Surface Mount | 1206 | - | - | - | - | - | - | 500V | Tape & Reel | 5% | - | - | - | - | - | - | 125°C | -55°C | - | 33pF | 500V | - | 1.6mm | 3216 | 1206 | - | C0G | - | - | - | - | - | - | 1.25mm | 3.2mm | 1.6002mm | 1.397mm | No | RoHS Compliant | Lead Free | ||
![]() CL05C300JB5NNND Samsung Semiconductor | In Stock | - | - | Surface Mount | 0402 | - | WRAPAROUND | - | - | - | - | - | Tape & Reel | 5% | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 30pF | 50V | TR, CARDBOARD, 13 INCH | 500μm | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | - | 500μm | 1mm | 508μm | 558.8μm | No | RoHS Compliant | - |