- Applications
- Capacitance
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Samsung Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Positive Tolerance | Negative Tolerance | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL10C8R2BB8ANNC Samsung Semiconductor | In Stock | - | - | Surface Mount | 0603 | - | - | - | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | 125°C | -55°C | - | 8.2pF | 50V | - | 800μm | - | C0G | - | - | - | - | - | 800μm | 1.6mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() CL05A225MQ7ZSBC Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CL10C471GB8NNNC Samsung Semiconductor | In Stock | - | - | - | 0603 | - | - | - | - | - | - | - | Tape and Reel | 2% | - | - | - | - | - | - | 125°C | -55°C | - | 470pF | 50V | - | 800μm | - | C0G | - | - | - | - | - | - | 1.6mm | - | - | - | RoHS Compliant | - | ||
![]() CL05B102MB5NNNC Samsung Semiconductor | In Stock | - | - | Surface Mount | 0402 | - | WRAPAROUND | - | - | - | - | - | Tape & Reel | 20% | e3 | yes | 2 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 1nF | 50V | TR, CARDBOARD, 7 INCH | 500μm | CERAMIC CAPACITOR | X7R | X7R | Yes | - | - | - | 500μm | 1mm | 0.5mm | - | No | RoHS Compliant | - | ||
![]() CL31C101KHFNNNF Samsung Semiconductor | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | - | - | - | - | Tape & Reel | 10% | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 100pF | 630V | TR, EMBOSSED, 13 INCH | 1.6mm | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | 1.25mm | 3.2mm | 1.6002mm | 1.397mm | No | RoHS Compliant | - | ||
![]() CL31C330JIFNNNF Samsung Semiconductor | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | - | - | - | - | Tape & Reel | 5% | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 33pF | 1kV | TR, EMBOSSED, 13 INCH | 1.6mm | CERAMIC CAPACITOR | C0G | C0G | Yes | 1000V | - | - | 1.25mm | 3.2mm | 1.6002mm | 1.397mm | No | RoHS Compliant | - | ||
![]() CL21C3R9BBANNND Samsung Semiconductor | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | CERAMIC | - | - | - | Tape & Reel (TR) | - | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 3.9pF | 50V | TR, CARDBOARD, 13 INCH | - | CERAMIC CAPACITOR | - | C0G | Yes | - | 2.56% | 2.56% | - | 2.0066mm | 1.2446mm | 762μm | - | RoHS Compliant | Lead Free | ||
![]() CL21C2R5CBAANNC Samsung Semiconductor | In Stock | - | - | Surface Mount | 0805 | - | - | - | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | 125°C | -55°C | - | 2.5pF | 50V | - | 1.25mm | - | C0G | - | - | - | - | - | 650μm | 2mm | - | - | No | RoHS Compliant | - | ||
![]() CL31C470KHFNNNE Samsung Semiconductor | In Stock | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | 125°C | -55°C | - | - | 10% | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 47pF | 630V | TR, EMBOSSED, 7 INCH | - | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CL10B821JB8NNNC Samsung Semiconductor | In Stock | - | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | 125°C | -55°C | - | - | 5% | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 820pF | 50V | TR, CARDBOARD PAPER, 7 INCH | - | CERAMIC CAPACITOR | X7R | C0G | Yes | - | - | - | 0.8mm | 1.6mm | 0.8mm | - | - | RoHS Compliant | - | ||
![]() CL05B681KB5NCNC Samsung Semiconductor | In Stock | - | - | Surface Mount | 0402 | - | WRAPAROUND | - | - | - | - | - | Tape & Reel | 10% | e3 | yes | 2 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 680pF | 50V | TR, CARDBOARD, 7 INCH | 500μm | CERAMIC CAPACITOR | X7R | X7R | Yes | - | - | - | 500μm | 1mm | - | - | No | RoHS Compliant | - | ||
![]() CL10B332JC8NNNC Samsung Semiconductor | In Stock | - | - | - | 0603 | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | - | - | - | - | 3.3nF | 100V | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CL31C560GBCNNNC Samsung Semiconductor | In Stock | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | 125°C | -55°C | - | - | 2% | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 56pF | 50V | TR, CARDBOARD, 7 INCH | - | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | 0.85mm | 3.2mm | 1.6mm | - | - | RoHS Compliant | - | ||
![]() CL05B563KO5VPNC Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CL31C2R7BBCNNNC Samsung Semiconductor | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | - | - | - | - | Tape & Reel | - | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 2.7pF | 50V | TR, CARDBOARD, 7 INCH | 1.6mm | CERAMIC CAPACITOR | C0G | C0G | Yes | - | 3.7% | 3.7% | 850μm | 3.2mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() CL31C2R7BBCANNC Samsung Semiconductor | In Stock | - | - | - | 1206 | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | 2.7pF | 50V | - | - | - | C0G | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CL31C103JCHNNNE Samsung Semiconductor | In Stock | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | 125°C | -55°C | - | - | 5% | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 10nF | 100V | TR, EMBOSSED, 7 INCH | - | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CL03A333KQ3NNNH Samsung Semiconductor | In Stock | - | - | Surface Mount | 0201 | - | WRAPAROUND | - | - | - | - | - | Tape & Reel (TR) | 10% | e3 | yes | 2 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 85°C | -55°C | - | 33nF | 6.3V | TR, CARDBOARD PAPER, 7 INCH | - | CERAMIC CAPACITOR | X5R | X5R | Yes | - | - | - | - | 609.6μm | 304.8μm | 330.2μm | - | RoHS Compliant | - | ||
![]() CL31B155KOHVPNE Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CL31C2R2CBCANNC Samsung Semiconductor | In Stock | - | - | Surface Mount | 1206 | - | - | - | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | 125°C | -55°C | - | 2.2pF | 50V | - | 1.6mm | - | C0G | - | - | - | - | - | 850μm | 3.2mm | - | - | No | RoHS Compliant | Lead Free |