- Applications
- Capacitance
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Samsung Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Positive Tolerance | Negative Tolerance | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL21C151JDCNCNC Samsung Semiconductor | In Stock | - | Datasheet | Surface Mount | 0805 | - | - | - | - | - | - | - | Tape & Reel | 5% | - | - | - | - | - | - | 125°C | -55°C | - | 150pF | 200V | - | 1.25mm | - | - | - | C0G | - | - | - | - | 850μm | 2mm | - | - | No | RoHS Compliant | ||
![]() CL21C152FBFNNNE Samsung Semiconductor | In Stock | - | Datasheet | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 125°C | -55°C | - | - | - | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 1.5nF | 50V | TR, EMBOSSED, 7 INCH | - | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 1% | 1% | - | - | - | - | - | RoHS Compliant | ||
![]() CL31B105KBHSFNE Samsung Semiconductor | In Stock | - | - | Surface Mount | - | - | WRAPAROUND | - | - | - | - | 50V | Tape & Reel | 10% | e3 | yes | 2 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 1μF | - | TR, EMBOSSED, 7 INCH | 1.6mm | 3216 | 1206 | CERAMIC CAPACITOR | X7R | X7R | Yes | - | - | 1.6mm | 3.2004mm | 1.6002mm | 1.8034mm | No | RoHS Compliant | ||
![]() CL21C180FBANNNC Samsung Semiconductor | In Stock | - | Datasheet | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | 125°C | -55°C | - | - | - | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 18pF | 50V | TR, CARDBOARD, 7 INCH | - | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | 1% | 1% | - | - | - | - | - | RoHS Compliant | ||
![]() CL21C131JBANNND Samsung Semiconductor | In Stock | - | Datasheet | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | 125°C | -55°C | - | - | 5% | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 130pF | 50V | TR, CARDBOARD, 13 INCH | - | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | 0.75mm | 2mm | 1.25mm | - | - | Non-RoHS Compliant | ||
![]() CL21C221JDCNNND Samsung Semiconductor | In Stock | - | Datasheet | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | 125°C | -55°C | - | - | 5% | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 220pF | 200V | TR, CARDBOARD PAPER, 13 INCH | - | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | 0.85mm | 2mm | 1.25mm | - | - | Non-RoHS Compliant | ||
![]() CL03C6R8CA3GNNH Samsung Semiconductor | In Stock | - | Datasheet | Surface Mount | 0201 | - | WRAPAROUND | - | - | - | - | - | Tape & Reel | - | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 6.8pF | 25V | TR, CARDBOARD PAPER, 7 INCH | 300μm | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | 3.68% | 3.68% | 300μm | 600μm | 304.8μm | 330.2μm | No | RoHS Compliant | ||
![]() CL21C201JBANNND Samsung Semiconductor | In Stock | - | Datasheet | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | 125°C | -55°C | - | - | 5% | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 200pF | 50V | TR, CARDBOARD PAPER, 13 INCH | - | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | 0.75mm | 2mm | 1.25mm | - | - | Non-RoHS Compliant | ||
![]() CL21C180JCANNNC Samsung Semiconductor | In Stock | - | Datasheet | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | 125°C | -55°C | - | - | 5% | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 18pF | 100V | TR, CARDBOARD, 7 INCH | - | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | 0.65mm | 2mm | 1.25mm | - | - | RoHS Compliant | ||
![]() CL21C220GDCNCNC Samsung Semiconductor | In Stock | - | Datasheet | - | 0805 | - | - | - | - | - | - | - | - | 2% | - | - | - | - | - | - | - | - | - | 22pF | 200V | - | - | - | - | - | C0G | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CL21C102JDFNNNE Samsung Semiconductor | In Stock | - | Datasheet | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 125°C | -55°C | - | - | 5% | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 1nF | 200V | TR, EMBOSSED, 7 INCH | - | - | - | CERAMIC CAPACITOR | - | C0G | Yes | - | - | 1.25mm | 2mm | 1.25mm | - | - | RoHS Compliant | ||
![]() CL21C150JCANNND Samsung Semiconductor | In Stock | - | Datasheet | - | 0805 | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | - | - | - | - | 15pF | 100V | - | - | - | - | - | C0G | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CL21C100BBANNNC Samsung Semiconductor | In Stock | - | Datasheet | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10pF | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CL21C200JBANNND Samsung Semiconductor | In Stock | - | Datasheet | - | 0805 | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | - | - | - | - | 20pF | 50V | - | - | - | - | - | C0G | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CL21C470JCANNND Samsung Semiconductor | In Stock | - | Datasheet | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 125°C | -55°C | - | - | 5% | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 47pF | 100V | TR, CARDBOARD PAPER, 13 INCH | - | - | - | CERAMIC CAPACITOR | - | C0G | Yes | - | - | 0.65mm | 2mm | 1.25mm | - | - | RoHS Compliant | ||
![]() CL31B123JBCNNNC Samsung Semiconductor | In Stock | - | Datasheet | Surface Mount | 1206 | - | - | - | - | - | - | 50V | Tape & Reel (TR) | 5% | - | - | - | - | - | - | 125°C | -55°C | - | 12nF | 50V | - | - | 3216 | 1206 | - | X7R | - | - | - | - | - | 3.2004mm | 1.6002mm | 990.6μm | - | RoHS Compliant | ||
![]() CL21B821KBANNND Samsung Semiconductor | In Stock | - | Datasheet | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | 125°C | -55°C | - | - | 10% | e3 | yes | 2 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 820pF | 50V | TR, CARDBOARD, 13 INCH | - | - | - | CERAMIC CAPACITOR | X7R | X7R | Yes | - | - | 0.75mm | 2mm | 1.25mm | - | - | Non-RoHS Compliant | ||
![]() CL21B471JBANNND Samsung Semiconductor | In Stock | - | Datasheet | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | 125°C | -55°C | - | - | 5% | e3 | yes | 2 | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 470pF | 50V | TR, CARDBOARD PAPER, 13 INCH | - | - | - | CERAMIC CAPACITOR | X7R | X7R | Yes | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CL21C270JDCNCNC Samsung Semiconductor | In Stock | - | Datasheet | Surface Mount | 0805 | - | WRAPAROUND | - | - | - | - | - | Tape & Reel | 5% | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 27pF | 200V | TR, CARDBOARD, 7 INCH | 1.25mm | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | 850μm | 2mm | - | - | No | RoHS Compliant | ||
![]() CL10C330JB8NCNC Samsung Semiconductor | In Stock | - | Datasheet | Surface Mount | 0603 | - | WRAPAROUND | - | - | - | - | - | Tape & Reel | 5% | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 33pF | 50V | TR, CARDBOARD, 7 INCH | 800μm | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | 800μm | 1.6mm | 0.8mm | - | No | RoHS Compliant |