- Applications
- Capacitance
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Samsung Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Size Code | Voltage | Positive Tolerance | Negative Tolerance | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL02C1R8BO2GNNC Samsung Semiconductor | 305000 | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 125°C | -55°C | - | - | - | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 1.8pF | 16V | TR, CARDBOARD PAPER, 7 INCH | - | - | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 01005 | - | 5.56% | 5.56% | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CL02A472KQ2NNNC Samsung Semiconductor | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 85°C | -55°C | - | - | - | e3 | yes | 2 | EAR99 | 15% ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 4.7nF | 6.3V | TR, CARDBOARD, 7 INCH | - | - | - | - | CERAMIC CAPACITOR | X5R | X5R | Yes | 01005 | - | 10% | 10% | 0.2mm | 0.4mm | 0.2mm | - | - | Non-RoHS Compliant | - | ||
![]() CL21C821GBCNNNC Samsung Semiconductor | In Stock | - | Datasheet | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | 125°C | -55°C | - | - | 2% | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 820pF | 50V | TR, CARDBOARD, 7 INCH | - | - | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | - | 0.85mm | 2mm | 1.25mm | - | - | RoHS Compliant | - | ||
![]() CL31B474KAFNNNF Samsung Semiconductor | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | - | - | - | - | - | 10% | e3 | yes | 2 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 470nF | 25V | TR, EMBOSSED, 13 INCH | 1.6mm | - | - | - | CERAMIC CAPACITOR | X7R | X7R | Yes | - | 25V | - | - | 1.25mm | 3.2mm | 1.6002mm | 1.397mm | No | RoHS Compliant | Lead Free | ||
![]() CL31C180GGFNCNE Samsung Semiconductor | In Stock | - | - | Surface Mount | - | - | WRAPAROUND | - | CERAMIC | - | - | - | Tape & Reel (TR) | 2% | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 18pF | 500V | TR, EMBOSSED, 7 INCH | - | - | 3216 | 1206 | CERAMIC CAPACITOR | - | C0G | Yes | - | - | - | - | - | 3.2004mm | 1.6002mm | 1.397mm | - | RoHS Compliant | - | ||
![]() CL31A107MQHNNNF Samsung Semiconductor | In Stock | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | 85°C | -55°C | - | - | - | e3 | yes | 2 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 100μF | 6.3V | TR, EMBOSSED PLASTIC, 13 INCH | - | compliant | - | - | CERAMIC CAPACITOR | X5R | X5R | Yes | - | - | 20% | 20% | 1.8mm | 3.2mm | 1.6mm | - | - | RoHS Compliant | - | ||
![]() CL31C151JHFNNNF Samsung Semiconductor | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | - | - | - | - | Tape & Reel | 5% | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 150pF | 630V | TR, EMBOSSED, 13 INCH | 1.6mm | - | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | - | 1.25mm | 3.2mm | 1.6002mm | 1.397mm | No | RoHS Compliant | - | ||
![]() CL31C040CBCNNND Samsung Semiconductor | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | - | - | - | - | - | - | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 4pF | 50V | TR, CARDBOARD, 13 INCH | 1.6mm | - | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | 6.25% | 6.25% | 850μm | 3.2mm | - | - | No | RoHS Compliant | - | ||
![]() CL10C680JC81PNC Samsung Semiconductor | 4000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CL21B154KAFNNNG Samsung Semiconductor | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | - | - | - | - | Tape & Reel (TR) | 10% | e3 | yes | 2 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 150nF | 25V | TR, EMBOSSED, 7 INCH | - | - | - | - | CERAMIC CAPACITOR | X7R | X7R | Yes | - | - | - | - | - | 2.0066mm | 1.2446mm | 1.3462mm | - | RoHS Compliant | - | ||
![]() CL21B475KPFNNNG Samsung Semiconductor | In Stock | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.7μF | 10V | - | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CL05B101KB5NNNC Samsung Semiconductor | In Stock | - | - | - | 0402 | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | - | 100pF | 50V | - | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CL05C270FB5NNNC Samsung Semiconductor | 36 | - | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 125°C | -55°C | - | - | - | e3 | yes | 2 | - | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 27pF | 50V | TR, CARDBOARD, 7 INCH | - | - | - | - | CERAMIC CAPACITOR | - | C0G | Yes | - | - | 1% | 1% | 0.5mm | 1mm | 0.5mm | - | - | RoHS Compliant | - | ||
![]() CL21A225KQFNNNG Samsung Semiconductor | In Stock | - | - | Surface Mount | 0805 | - | - | - | - | - | - | 6.3V | Tape & Reel (TR) | 10% | - | - | - | - | - | - | 85°C | -55°C | - | 2.2μF | 6.3V | - | - | - | - | - | - | X5R | - | - | - | - | - | - | - | 2.0066mm | 1.2446mm | 1.3462mm | - | RoHS Compliant | - | ||
![]() CL21B822JBANNNC Samsung Semiconductor | In Stock | - | Datasheet | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | 125°C | -55°C | - | - | 5% | e3 | yes | 2 | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 8.2nF | 50V | TR, CARDBOARD, 7 INCH | - | - | - | - | CERAMIC CAPACITOR | X7R | X7R | Yes | - | - | - | - | 0.65mm | 2mm | 1.25mm | - | - | RoHS Compliant | - | ||
![]() CL21B683KCCNNNC Samsung Semiconductor | In Stock | - | Datasheet | - | 0805 | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | - | 68nF | 100V | - | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CL21B823JBCNNNC Samsung Semiconductor | In Stock | - | Datasheet | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | 125°C | -55°C | - | - | 5% | e3 | yes | 2 | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 82nF | 50V | TR, CARDBOARD, 7 INCH | - | - | - | - | CERAMIC CAPACITOR | X7R | X7R | Yes | - | - | - | - | 0.85mm | 2mm | 1.25mm | - | - | RoHS Compliant | - | ||
![]() CL21C101FBANNNC Samsung Semiconductor | In Stock | - | Datasheet | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 125°C | -55°C | - | - | - | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 100pF | 50V | TR, CARDBOARD, 7 INCH | - | - | - | - | CERAMIC CAPACITOR | - | C0G | Yes | - | - | 1% | 1% | - | - | - | - | - | RoHS Compliant | - | ||
![]() CL21B224KAFNNNS Samsung Semiconductor | In Stock | - | Datasheet | Surface Mount | 0805 | - | WRAPAROUND | - | - | - | - | - | Tape & Reel | 10% | e3 | yes | 2 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 220nF | 25V | TR, EMBOSSED, 10 INCH | 1.25mm | - | - | - | CERAMIC CAPACITOR | X7R | X7R | Yes | - | - | - | - | 1.25mm | 2mm | 1.2446mm | 1.3462mm | No | RoHS Compliant | - | ||
![]() CL21C102GBCNNND Samsung Semiconductor | In Stock | - | Datasheet | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | 125°C | -55°C | - | - | 2% | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 1nF | 50V | TR, CARDBOARD, 13 INCH | - | - | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |