- Applications
- Capacitance
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Samsung Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL21C181JC61PNC Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CL21C151JB61PNC Samsung Semiconductor | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 125°C | -55°C | - | - | - | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.00015μF | - | TR, CARDBOARD, 7 INCH | - | CERAMIC CAPACITOR | - | C0G | Yes | 50V | 0805 | 5% | 5% | 0.6mm | 2mm | 1.25mm | - | - | RoHS Compliant | - | ||
![]() CL10C2R7CC81PNC Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CL21C560JB61PNC Samsung Semiconductor | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 125°C | -55°C | - | - | - | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.000056μF | - | TR, CARDBOARD, 7 INCH | - | CERAMIC CAPACITOR | - | C0G | Yes | 50V | 0805 | 5% | 5% | 0.6mm | 2mm | 1.25mm | - | - | RoHS Compliant | - | ||
![]() CL21C390JB61PNC Samsung Semiconductor | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 125°C | -55°C | - | - | - | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.000039μF | - | TR, CARDBOARD, 7 INCH | - | CERAMIC CAPACITOR | - | C0G | Yes | 50V | 0805 | 5% | 5% | 0.6mm | 2mm | 1.25mm | - | - | RoHS Compliant | - | ||
![]() CL10CR75BB8ANNC Samsung Semiconductor | In Stock | - | - | - | Surface Mount | 0603 | - | - | - | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | 125°C | -55°C | - | 750FF | 50V | - | 800μm | - | C0G | - | - | - | - | - | - | 800μm | 1.6mm | - | - | No | RoHS Compliant | - | ||
![]() CL05F105ZQ5NNND Samsung Semiconductor | In Stock | - | - | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | 85°C | -55°C | - | - | - | e3 | yes | 2 | EAR99 | -82/+22% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 1μF | 6.3V | TR, CARDBOARD PAPER, 13 INCH | - | CERAMIC CAPACITOR | Y5V | Y5V | Yes | - | - | 80% | 20% | 0.55mm | 1mm | 0.5mm | - | - | Non-RoHS Compliant | - | ||
![]() CL10C1R5CB8ANNC Samsung Semiconductor | In Stock | - | - | - | Surface Mount | 0603 | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | 125°C | -55°C | - | 1.5pF | 50V | - | 800μm | - | C0G | - | - | - | - | - | - | 800μm | 1.6mm | - | - | No | RoHS Compliant | - | ||
![]() CL05C271JB51PNC Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CL21A475KQQNNNG Samsung Semiconductor | In Stock | - | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.7μF | 6.3V | - | - | - | X5R | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CL21B472JBANNND Samsung Semiconductor | In Stock | - | - | - | Surface Mount | 0805 | - | - | - | - | - | - | 50V | Tape & Reel | 5% | - | - | - | - | - | - | 125°C | -55°C | - | 4.7nF | 50V | - | 1.25mm | - | X7R | - | - | - | - | - | - | 650μm | 2mm | 1.2446mm | 762μm | No | RoHS Compliant | - | ||
![]() CL21B123KBANNND Samsung Semiconductor | In Stock | - | - | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | 125°C | -55°C | - | - | 10% | e3 | yes | 2 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 12nF | 50V | TR, CARDBOARD, 13 INCH | - | CERAMIC CAPACITOR | X7R | X7R | Yes | - | - | - | - | 0.75mm | 2mm | 1.25mm | - | - | Non-RoHS Compliant | - | ||
![]() CL10A226MQ8NRWC Samsung Semiconductor | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 85°C | -55°C | - | - | - | e3 | yes | 2 | - | 15% ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 22μF | - | TR, CARDBOARD PAPER, 7 INCH | - | CERAMIC CAPACITOR | - | X5R | Yes | 6.3V | 0603 | 20% | 20% | - | - | - | - | - | RoHS Compliant | - | ||
![]() CL21C2R4CBAANNC Samsung Semiconductor | In Stock | - | - | - | Surface Mount | 0805 | - | - | - | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | 125°C | -55°C | - | 2.4pF | 50V | - | 1.25mm | - | C0G | - | - | - | - | - | - | 650μm | 2mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() CL10B102KO8NNNC Samsung Semiconductor | In Stock | - | - | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | 125°C | -55°C | - | - | 10% | e3 | yes | 2 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 1nF | 16V | TR, CARDBOARD, 7 INCH | - | CERAMIC CAPACITOR | X7R | X7R | Yes | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CL21B473KAANNNC Samsung Semiconductor | In Stock | - | - | Tin | Surface Mount | 0805 | - | WRAPAROUND | - | - | - | - | - | - | 10% | e3 | yes | 2 | EAR99 | 15% ppm/°C | - | 125°C | -55°C | 8532.24.00.20 | 47nF | 25V | TR, CARDBOARD, 7 INCH | 1.25mm | CERAMIC CAPACITOR | X7R | X7R | Yes | - | - | - | - | 650μm | 2mm | - | - | - | RoHS Compliant | - | ||
![]() CL05C220FB5NNNC Samsung Semiconductor | In Stock | - | - | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | yes | - | - | - | - | - | - | - | 22pF | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CL05C200JB5NCND Samsung Semiconductor | In Stock | - | - | - | Surface Mount | 0402 | - | WRAPAROUND | - | - | - | - | - | Tape & Reel | 5% | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 20pF | 50V | TR, CARDBOARD, 13 INCH | 500μm | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | - | 500μm | 1mm | - | - | No | RoHS Compliant | - | ||
![]() CL31C150JBCANNC Samsung Semiconductor | In Stock | - | - | - | Surface Mount | 1206 | - | - | - | - | - | - | 50V | - | 5% | - | - | - | - | - | - | 125°C | -55°C | - | 15pF | 50V | - | 1.6mm | - | C0G | - | - | - | - | - | - | 850μm | 3.2mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() CL05B152KB5NNND Samsung Semiconductor | In Stock | - | - | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | 125°C | -55°C | - | - | 10% | e3 | yes | 2 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 1.5nF | 50V | TR, CARDBOARD PAPER, 13 INCH | - | CERAMIC CAPACITOR | X7R | X7R | Yes | - | - | - | - | 0.55mm | 1mm | 0.5mm | - | - | Non-RoHS Compliant | - |