- Applications
- Capacitance
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Samsung Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Positive Tolerance | Negative Tolerance | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL10C680KB8NNNC Samsung Semiconductor | In Stock | - | - | - | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 125°C | -55°C | - | - | - | - | - | 10% | e3 | yes | - | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 68pF | 50V | TR, CARDBOARD, 7 INCH | - | CERAMIC CAPACITOR | - | C0G | Yes | - | - | - | 0.8mm | 1.6mm | 0.8mm | - | - | - | RoHS Compliant | - | - | ||
![]() CL21C472JBFNNNG Samsung Semiconductor | In Stock | - | - | - | Surface Mount | - | 0805 | - | - | - | - | - | - | 50V | - | - | - | - | 5% | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | 4.7nF | 50V | - | 1.25mm | - | C0G | - | - | - | - | - | - | 2.0066mm | 1.2446mm | - | 1.3462mm | - | RoHS Compliant | Lead Free | - | ||
![]() CL05F224ZP5NNND Samsung Semiconductor | In Stock | - | - | - | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | 85°C | -55°C | - | - | - | - | - | - | e3 | yes | - | - | 2 | EAR99 | -82/+22% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 220nF | 10V | TR, CARDBOARD PAPER, 13 INCH | - | CERAMIC CAPACITOR | Y5V | Y5V | Yes | 80% | 20% | - | 0.55mm | 1mm | 0.5mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() CL21C472JAFNNNG Samsung Semiconductor | In Stock | - | - | - | Surface Mount | - | 0805 | - | - | - | - | - | - | 25V | - | Tape & Reel (TR) | - | - | 5% | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | 4.7nF | 25V | - | 1.25mm | - | C0G | - | - | - | - | - | - | 2.0066mm | 1.2446mm | - | 1.3462mm | - | RoHS Compliant | - | - | ||
![]() CL05C2R7CC51PNC Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() CL21F225ZAFNNNG Samsung Semiconductor | In Stock | - | - | - | Surface Mount | - | 0805 | - | - | - | - | - | - | 25V | - | Tape & Reel (TR) | - | - | 80% | - | - | - | - | - | - | - | - | 85°C | -30°C | - | - | 2.2μF | 25V | - | - | - | Y5V | - | - | - | - | - | - | 2.0066mm | 1.2446mm | - | 1.3462mm | - | RoHS Compliant | - | - | ||
![]() CL10C4R7CB8ANNC Samsung Semiconductor | 29911 | - | - | - | Surface Mount | - | 0603 | - | - | - | - | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | 4.7pF | 50V | - | 800μm | - | C0G | - | - | - | - | - | 800μm | 1.6mm | - | - | - | No | RoHS Compliant | - | - | ||
![]() CL21B182KBANNND Samsung Semiconductor | In Stock | - | - | - | Surface Mount | - | 0805 | - | WRAPAROUND | - | - | - | - | - | - | Tape & Reel | - | - | 10% | e3 | yes | - | - | 2 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 1.8nF | 50V | TR, CARDBOARD PAPER, 13 INCH | 1.25mm | CERAMIC CAPACITOR | X7R | X7R | Yes | - | - | - | 650μm | 2mm | 1.2446mm | - | 762μm | No | RoHS Compliant | - | - | ||
![]() CL21F106ZQFNNNG Samsung Semiconductor | In Stock | - | - | - | Surface Mount | - | 0805 | - | WRAPAROUND | - | - | - | - | - | - | Tape & Reel | - | - | 80% | e3 | yes | - | - | 2 | EAR99 | -82/+22% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 85°C | -30°C | - | 8532.24.00.20 | 10μF | 6.3V | TR, EMBOSSED PLASTIC, 7 INCH | 1.25mm | CERAMIC CAPACITOR | Y5V | Y5V | Yes | - | - | - | 1.25mm | 2mm | 1.2446mm | - | 1.3462mm | No | RoHS Compliant | - | - | ||
![]() CL10C6R8DB8ANNC Samsung Semiconductor | In Stock | - | - | - | Surface Mount | - | 0603 | - | - | - | - | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | 6.8pF | 50V | - | 800μm | - | C0G | - | - | - | - | - | 800μm | 1.6mm | - | - | - | No | RoHS Compliant | - | - | ||
![]() CL10C472JB8NNNC Samsung Electro-Mechanics | 1000000 | - | - | 18 Weeks | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | C0G NP0 | - | - | - | General Purpose | - | 4700pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() CL05Y474KQ5VPNC Samsung Electro-Mechanics | In Stock | - | - | 22 Weeks | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | 6.3V | -55°C~125°C | Tape & Reel (TR) | CL | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | X7S | - | - | - | Automotive | - | 0.47μF | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CL10B223KC8VPJC Samsung Electro-Mechanics | 73313 |
| - | 18 Weeks | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | 100V | -55°C~125°C | - | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | X7R | - | - | - | Automotive | - | 0.022μF | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CL10B105KQ8VPNC Samsung Electro-Mechanics | In Stock | - | - | 18 Weeks | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | 6.3V | -55°C~125°C | - | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | X7R | - | - | - | Automotive | - | 1μF | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CL03A104KQ3NNWC Samsung Electro-Mechanics | 4782000 |
| - | 18 Weeks | - | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | - | 6.3V | -55°C~85°C | Tape & Reel (TR) | CL | 0.024Lx0.012W 0.60mmx0.30mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | X5R | - | - | - | General Purpose | - | 0.1μF | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | - | ||
![]() CL10B152KB8WPJC Samsung Electro-Mechanics | 100007 |
| - | 18 Weeks | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | 50V | -55°C~125°C | - | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | X7R | - | - | - | Automotive | - | 1500pF | - | - | - | - | - | - | - | - | - | Open Mode | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CL10B102KC8WPJC Samsung Electro-Mechanics | 178987 |
| - | 18 Weeks | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | 100V | -55°C~125°C | Tape & Reel (TR) | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | X7R | - | - | - | Automotive | - | 1000pF | - | - | - | - | - | - | - | - | - | Open Mode | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CL03B681JA3NNNC Samsung Electro-Mechanics | In Stock | - | - | 18 Weeks | - | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | CL | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | X7R | - | - | - | General Purpose | - | 680pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | - | ||
![]() CL21B104KCFNNWE Samsung Electro-Mechanics | In Stock | - | - | 22 Weeks | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | 100V | -55°C~125°C | Tape & Reel (TR) | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | X7R | - | - | - | General Purpose | - | 0.1μF | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.053 1.35mm | - | - | ROHS3 Compliant | - | - | ||
![]() CL05A106MP6NUN8 Samsung Electro-Mechanics | 3000000 |
| - | 18 Weeks | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | 10V | -55°C~85°C | Tape & Reel (TR) | CL | 0.039Lx0.020W 1.00mmx0.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | X5R | - | - | - | General Purpose | - | 10μF | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | - |