- Applications
- Capacitance
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Samsung Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Material | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Voltage | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL21B104KBFWPNE Samsung Electro-Mechanics | 658000 | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | CERAMIC | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive | - | 0.1μF | - | TR, EMBOSSED PLASTIC, 7 INCH | - | 2012 | 0805 | CERAMIC CAPACITOR | - | X7R | Yes | 50V | - | Open Mode | - | - | - | 0.053 1.35mm | 1.3462mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CL05A224KQ5NNNC Samsung Electro-Mechanics | 9709 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~85°C | Tape & Reel (TR) | 1997 | CL | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 0.22μF | 6.3V | TR, CARDBOARD PAPER, 7 INCH | 500μm | 1005 | 0402 | CERAMIC CAPACITOR | - | X5R | Yes | - | - | - | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL32B105KCJSNNE Samsung Electro-Mechanics | 886000 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CL | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Tin (Sn) - with Nickel (Ni) barrier | Boardflex Sensitive | 8532.24.00.20 | 1μF | 100V | TR, EMBOSSED PLASTIC, 7 INCH | 2.5mm | 3225 | 1210 | - | - | X7R | Yes | - | 100V | Soft Termination | 2.5mm | - | - | 0.106 2.70mm | 2.6924mm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL10C6R8DB8NNNC Samsung Electro-Mechanics | 4000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±0.5pF | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 6.8pF | 50V | TR, CARDBOARD PAPER, 7 INCH | 800μm | 1608 | 0603 | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | - | - | ||
![]() CL03C0R9BA3GNNC Samsung Electro-Mechanics | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | WRAPAROUND | - | - | - | -55°C~125°C | Cut Tape (CT) | 2008 | CL | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1pF | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 0.9pF | 25V | TR, CARDBOARD, 7 INCH | 300μm | 0603 | 0201 | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | 300μm | - | - | 0.013 0.33mm | 330.2μm | No | ROHS3 Compliant | - | - | ||
![]() CL10B222KB8NNND Samsung Electro-Mechanics | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2003 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 2200pF | 50V | TR, CARDBOARD PAPER, 13 INCH | 800μm | - | - | - | - | X7R | Yes | - | 50V | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL05B473KO5VPNC Samsung Electro-Mechanics | 5225 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | CERAMIC | 16V | -55°C~125°C | Cut Tape (CT) | 2015 | CL | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive | - | 0.047μF | - | TR, CARDBOARD, 7 INCH | - | 1005 | 0402 | CERAMIC CAPACITOR | - | X7R | Yes | 16V | - | Soft Termination | - | - | - | 0.022 0.55mm | 558.8μm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CL05B181KB5NNNC Samsung Electro-Mechanics | 503008 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CL | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 180pF | 50V | TR, CARDBOARD, 7 INCH | 500μm | 1005 | 0402 | CERAMIC CAPACITOR | - | X7R | Yes | - | - | - | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL10B333KB8WPNC Samsung Electro-Mechanics | 3900 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | CERAMIC | 50V | -55°C~125°C | Tape & Reel (TR) | 2014 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive | - | 0.033μF | - | TR, CARDBOARD PAPER, 7 INCH | - | 1608 | 0603 | CERAMIC CAPACITOR | - | X7R | Yes | 50V | - | Open Mode | - | - | - | 0.035 0.90mm | 889μm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CL21A106KOCLRNC Samsung Electro-Mechanics | 16000 | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | CERAMIC | 16V | -55°C~85°C | Tape & Reel (TR) | 2008 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 10μF | - | TR, CARDBOARD PAPER, 7 INCH | 1.25mm | 2012 | 0805 | CERAMIC CAPACITOR | - | X5R | Yes | 16V | - | - | 850μm | 2mm | - | 0.037 0.95mm | 939.8μm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL21A475KOCLRNC Samsung Electro-Mechanics | 2445 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | CERAMIC | 16V | -55°C~85°C | Tape & Reel (TR) | 2008 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 4.7μF | - | TR, CARDBOARD PAPER, 7 INCH | 1.25mm | 2012 | 0805 | CERAMIC CAPACITOR | - | X5R | Yes | 16V | - | - | 850μm | - | - | 0.037 0.95mm | 939.8μm | No | ROHS3 Compliant | - | - | ||
![]() CL31B102KGFNNNE Samsung Electro-Mechanics | 1830 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2005 | CL | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 1000pF | 500V | TR, EMBOSSED PLASTIC, 7 INCH | 1.6mm | 3216 | 1206 | CERAMIC CAPACITOR | - | X7R | Yes | - | 500V | - | 1.25mm | 3.2mm | - | 0.055 1.40mm | 1.397mm | No | ROHS3 Compliant | - | - | ||
![]() CL10B103KC8WPNC Samsung Electro-Mechanics | 1332000 | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | CERAMIC | 100V | -55°C~125°C | Tape & Reel (TR) | 2015 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive | - | 10000pF | - | TR, CARDBOARD, 7 INCH | - | 1608 | 0603 | CERAMIC CAPACITOR | - | X7R | Yes | 100V | - | Open Mode | - | - | - | 0.035 0.90mm | 889μm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CL10B104KB8NNWC Samsung Electro-Mechanics | 4000 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | CERAMIC | 50V | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Wraparound | EAR99 | X7R | - | General Purpose | 8532.24.00.20 | 0.1μF | - | TR, CARDBOARD, 7 INCH | - | 1608 | 0603 | CERAMIC CAPACITOR | - | X7R | Yes | 50V | - | - | - | - | - | 0.035 0.90mm | 889μm | - | ROHS3 Compliant | - | - | ||
![]() CL03C0R7BA3GNNC Samsung Electro-Mechanics | 242 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | WRAPAROUND | - | - | - | -55°C~125°C | Cut Tape (CT) | 2003 | CL | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1pF | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 0.7pF | 25V | TR, CARDBOARD, 7 INCH | 300μm | 0603 | 0201 | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | 300μm | - | - | 0.013 0.33mm | 330.2μm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL02A103KQ2NNNC Samsung Electro-Mechanics | 100000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount, MLCC | 01005 (0402 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~85°C | Tape & Reel (TR) | 2008 | CL | 0.016Lx0.008W 0.40mmx0.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 10000pF | 6.3V | TR, CARDBOARD, 7 INCH | 200μm | 0402 | 1005 | CERAMIC CAPACITOR | - | X5R | Yes | - | - | - | 200μm | 0.4mm | 0.2mm | 0.009 0.22mm | 228.6μm | No | ROHS3 Compliant | - | - | ||
![]() CL32B475KCVZW6E Samsung Electro-Mechanics | 20000 | - | - | 22 Weeks | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | 100V | -55°C~125°C | Tape & Reel (TR) | - | CL | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | X7R | - | Boardflex Sensitive | - | 4.7μF | - | - | - | - | - | - | - | - | - | - | - | Soft Termination | - | - | - | 0.110 2.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() CL10B224KB8VPNC Samsung Electro-Mechanics | 2587950 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | CERAMIC | 50V | -55°C~125°C | Tape & Reel (TR) | 2003 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive | 8532.24.0020 | 0.22μF | - | TR, CARDBOARD PAPER, 7 INCH | - | 1608 | 0603 | CERAMIC CAPACITOR | - | X7R | Yes | 50V | - | Soft Termination | - | - | - | 0.035 0.90mm | 889μm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CL10B225KQ8NNNC Samsung Electro-Mechanics | 610045 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 2.2μF | 6.3V | TR, CARDBOARD PAPER, 7 INCH | 800μm | 1608 | 0603 | CERAMIC CAPACITOR | - | X7R | Yes | - | 6.3V | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | - | - | ||
![]() CL05C010CB5NNNC Samsung Electro-Mechanics | 878679 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.039Lx0.020W 1.00mmx0.50mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 1pF | 50V | TR, CARDBOARD, 7 INCH | 500μm | 1005 | 0402 | - | C0G | C0G | Yes | - | - | - | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | ROHS3 Compliant | - | - |