- Applications
- Capacitance
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Samsung Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Material | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Voltage | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL31B225KBHNNNE Samsung Electro-Mechanics | 362092 |
| Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | - | - | General Purpose | 8532.24.00.20 | 2.2μF | 50V | TR, EMBOSSED PLASTIC, 7 INCH | 1.6mm | 3216 | 1206 | CERAMIC CAPACITOR | - | X7R | Yes | - | 50V | 1.6mm | 3.2mm | - | 0.071 1.80mm | 1.8034mm | No | ROHS3 Compliant | Lead Free | ||
![]() CL32A107MQVNNNE Samsung Electro-Mechanics | 1000 | - | Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | Ceramic | - | - | -55°C~85°C | Tape & Reel (TR) | 2008 | CL | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | - | - | - | General Purpose | 8532.24.00.20 | 100μF | 6.3V | TR, EMBOSSED PLASTIC, 7 INCH | 2.5mm | 3225 | 1210 | - | - | X5R | Yes | - | 6.3V | 2.5mm | 3.2mm | - | 0.110 2.80mm | 2.794mm | No | ROHS3 Compliant | Lead Free | ||
![]() CL10A475KQ8NNNC Samsung Electro-Mechanics | 668538 |
| - | 18 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | Ceramic | - | 6.3V | -55°C~85°C | Tape & Reel (TR) | 2006 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | X5R | - | 85°C | -55°C | General Purpose | - | 4.7μF | 6.3V | - | 800μm | 1608 | 0603 | - | X5R | - | - | - | 6.3V | 800μm | 1.6mm | 787.4μm | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | - | ||
![]() CL05A474KP5NNNC Samsung Electro-Mechanics | 380000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~85°C | Tape & Reel (TR) | 2003 | CL | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 0.47μF | 10V | TR, CARDBOARD PAPER, 7 INCH | 500μm | 1005 | 0402 | CERAMIC CAPACITOR | - | X5R | Yes | - | - | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | ROHS3 Compliant | Lead Free | ||
![]() CL05A475MP5NRNC Samsung Electro-Mechanics | 1000000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | CERAMIC | 10V | -55°C~85°C | Tape & Reel (TR) | 1997 | CL | 0.039Lx0.020W 1.00mmx0.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 4.7μF | - | TR, CARDBOARD PAPER, 7 INCH | - | 1005 | 0402 | CERAMIC CAPACITOR | - | X5R | Yes | 10V | - | 0.5mm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | ROHS3 Compliant | Lead Free | ||
![]() CL21A106KAYNNNE Samsung Electro-Mechanics | 120000 | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~85°C | Tape & Reel (TR) | 1997 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 10μF | 25V | TR, EMBOSSED PLASTIC, 7 INCH | 1.25mm | 2012 | 0805 | CERAMIC CAPACITOR | - | X5R | Yes | - | - | 1.25mm | 2mm | - | 0.057 1.45mm | 1.4478mm | No | ROHS3 Compliant | - | ||
![]() CL05B224KO5NNNC Samsung Electro-Mechanics | 100000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CL | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 0.22μF | 16V | TR, CARDBOARD PAPER, 7 INCH | 500μm | 1005 | 0402 | CERAMIC CAPACITOR | - | X7R | Yes | - | - | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | ROHS3 Compliant | - | ||
![]() CL10C120JB8NNNC Samsung Electro-Mechanics | 752143 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | - | - | - | General Purpose | 8532.24.00.20 | 12pF | 50V | TR, CARDBOARD, 7 INCH | 800μm | 1608 | 0603 | - | C0G | C0G | Yes | - | 50V | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | Lead Free | ||
![]() CL31A226KQHNNNE Samsung Electro-Mechanics | 677691 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | Ceramic | - | - | -55°C~85°C | Tape & Reel (TR) | 2006 | CL | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 22μF | 6.3V | TR, EMBOSSED PLASTIC, 7 INCH | 1.6mm | 3216 | 1206 | - | - | X5R | Yes | - | 6.3V | 1.6mm | 3.2mm | - | 0.071 1.80mm | 1.8034mm | No | ROHS3 Compliant | - | ||
![]() CL05A105KA5NQNC Samsung Electro-Mechanics | 100000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | Ceramic | - | 25V | -55°C~85°C | Tape & Reel (TR) | 1997 | CL | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 1μF | - | TR, CARDBOARD PAPER, 7 INCH | 500μm | 1005 | 0402 | - | - | X5R | Yes | 25V | - | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | ROHS3 Compliant | Lead Free | ||
![]() CL10A105KP8NNNC Samsung Electro-Mechanics | 1000 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~85°C | Tape & Reel (TR) | 2006 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | - | - | - | General Purpose | 8532.24.00.20 | 1μF | 10V | TR, CARDBOARD PAPER, 7 INCH | 800μm | 1608 | 0603 | CERAMIC CAPACITOR | - | X5R | Yes | - | 10V | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | - | ||
![]() CL21B472KBANNNC Samsung Electro-Mechanics | 3000 |
| Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | - | - | General Purpose | 8532.24.00.20 | 4700pF | 50V | TR, CARDBOARD PAPER, 7 INCH | 1.25mm | 2012 | 0805 | - | - | X7R | Yes | - | 50V | 650μm | 2mm | - | 0.030 0.75mm | 762μm | No | ROHS3 Compliant | Lead Free | ||
![]() CL10A226MP8NUNE Samsung Electro-Mechanics | 360000 | - | - | 18 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | CERAMIC | 10V | -55°C~85°C | Tape & Reel (TR) | 2014 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | - | - | - | General Purpose | 8532.24.00.20 | 22μF | - | TR, EMBOSSED PLASTIC, 7 INCH | 800μm | 1608 | 0603 | CERAMIC CAPACITOR | - | X5R | Yes | 10V | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | Lead Free | ||
![]() CL05C220JB5NNNC Samsung Electro-Mechanics | 994505 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | - | - | - | General Purpose | 8532.24.00.20 | 22pF | 50V | TR, CARDBOARD, 7 INCH | 500μm | 1005 | 0402 | - | C0G | C0G | Yes | - | 50V | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | ROHS3 Compliant | - | ||
![]() CL10B332KB8NNNC Samsung Electro-Mechanics | 112000 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | - | - | General Purpose | 8532.24.00.20 | 3300pF | 50V | TR, CARDBOARD PAPER, 7 INCH | 800μm | 1608 | 0603 | - | - | X7R | Yes | - | 50V | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | Lead Free | ||
![]() CL10B472KB8NNNC Samsung Electro-Mechanics | 28000 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | - | - | General Purpose | 8532.24.00.20 | 4700pF | 50V | TR, CARDBOARD PAPER, 7 INCH | 800μm | 1608 | 0603 | - | - | X7R | Yes | - | 50V | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | Lead Free | ||
![]() CL21B224KBFNNNE Samsung Electro-Mechanics | 2000 |
| Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | - | - | General Purpose | 8532.24.00.20 | 0.22μF | 50V | TR, EMBOSSED PLASTIC, 7 INCH | 1.25mm | 2012 | 0805 | CERAMIC CAPACITOR | - | X7R | Yes | - | 50V | 1.25mm | - | - | 0.053 1.35mm | 1.3462mm | No | ROHS3 Compliant | Lead Free | ||
![]() CL31B474KBHNNNE Samsung Electro-Mechanics | 1050 |
| Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | - | - | General Purpose | 8532.24.00.20 | 0.47μF | 50V | TR, EMBOSSED, 7 INCH | 1.6mm | 3216 | 1206 | - | - | X7R | Yes | - | 50V | 1.6mm | 3.2mm | - | 0.071 1.80mm | 1.8034mm | No | ROHS3 Compliant | - | ||
![]() CL05B222KB5NNNC Samsung Electro-Mechanics | 3675 | - | - | 18 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | CL | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | - | - | General Purpose | 8532.24.00.20 | 2200pF | 50V | TR, CARDBOARD, 7 INCH | 500μm | 1005 | 0402 | - | - | X7R | Yes | - | 50V | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | ROHS3 Compliant | - | ||
![]() CL21A226MOQNNNE Samsung Electro-Mechanics | 200000 | - | Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | CERAMIC | - | -55°C~85°C | Tape & Reel (TR) | 1997 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Wraparound | EAR99 | X5R | - | - | - | General Purpose | - | 22μF | 16V | TR, EMBOSSED PLASTIC, 7 INCH | - | 2012 | 0805 | CERAMIC CAPACITOR | - | X5R | Yes | - | - | - | - | - | 0.055 1.40mm | 1.397mm | - | ROHS3 Compliant | Lead Free |