- Applications
- Capacitance
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Samsung Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Material | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Voltage | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL21C120JB61PNC Samsung Electro-Mechanics | 83 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive | 8532.24.00.20 | 12pF | - | TR, CARDBOARD, 7 INCH | 1.25mm | - | 2012 | 0805 | CERAMIC CAPACITOR | C0G | C0G | Yes | - | 50V | - | 600μm | 2mm | - | 0.028 0.70mm | 711.2μm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CL43B104KDFNNNE Samsung Electro-Mechanics | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount, MLCC | 1812 (4532 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2003 | CL | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 0.1μF | 200V | TR, EMBOSSED, 7 INCH | 3.2mm | - | 4532 | 1812 | CERAMIC CAPACITOR | - | X7R | Yes | - | 200V | - | 1.25mm | 4.5mm | - | 0.057 1.45mm | 1.4478mm | No | ROHS3 Compliant | - | - | ||
![]() CL31B106KAHNNNF Samsung Electro-Mechanics | 758732 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CL | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 10μF | 25V | TR, EMBOSSED PLASTIC, 13 INCH | 1.6mm | - | - | - | CERAMIC CAPACITOR | - | X7R | Yes | - | 25V | - | 1.6mm | 3.2mm | - | 0.071 1.80mm | 1.8034mm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL21B473KCCWPNC Samsung Electro-Mechanics | 25260 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | CERAMIC | 100V | -55°C~125°C | Tape & Reel (TR) | 2015 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive | - | 0.047μF | - | TR, CARDBOARD, 7 INCH | - | - | 2012 | 0805 | CERAMIC CAPACITOR | - | X7R | Yes | 100V | - | Open Mode | - | - | - | 0.037 0.95mm | 939.8μm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CL10C101JB81PNC Samsung Electro-Mechanics | 4000 | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | C0G NP0 | - | 125°C | -55°C | Automotive | - | 100pF | - | - | 800μm | - | 1608 | 0603 | - | C0G | - | - | - | 50V | - | 300μm | 1.6mm | 787.4μm | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CL21B104KBCNFNC Samsung Electro-Mechanics | 1144 | - | Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | CERAMIC | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | - | - | General Purpose | 8532.24.00.20 | 0.1μF | - | TR, CARDBOARD PAPER, 7 INCH | 1.25mm | - | 2012 | 0805 | CERAMIC CAPACITOR | - | X7R | Yes | 50V | - | - | 850μm | - | - | 0.037 0.95mm | 939.8μm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL05C020CB5NNNC Samsung Electro-Mechanics | 397184 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CL | 0.039Lx0.020W 1.00mmx0.50mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 2pF | 50V | TR, CARDBOARD, 7 INCH | 500μm | - | 1005 | 0402 | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | ROHS3 Compliant | - | - | ||
![]() CL21B105KAFNFNE Samsung Electro-Mechanics | 2000 | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | CERAMIC | 25V | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 1μF | - | TR, EMBOSSED PLASTIC, 7 INCH | 1.25mm | - | 2012 | 0805 | CERAMIC CAPACITOR | - | X7R | Yes | 25V | - | - | 1.25mm | - | - | 0.053 1.35mm | 1.3462mm | No | ROHS3 Compliant | - | - | ||
![]() CL21C5R6CBANNNC Samsung Electro-Mechanics | 5 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | Ceramic | - | - | -55°C~125°C | Cut Tape (CT) | 2003 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±0.25pF | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 5.6pF | 50V | TR, CARDBOARD PAPER, 7 INCH | 1.25mm | - | 2012 | 0805 | - | C0G | C0G | Yes | - | 50V | - | 650μm | 2mm | - | 0.030 0.75mm | 762μm | No | ROHS3 Compliant | - | - | ||
![]() CL05B471KB5VPNC Samsung Electro-Mechanics | 600000 | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | CERAMIC | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | CL | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive | - | 470pF | - | TR, CARDBOARD, 7 INCH | - | - | 1005 | 0402 | CERAMIC CAPACITOR | - | X7R | Yes | 50V | - | Soft Termination | - | - | - | 0.022 0.55mm | 558.8μm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CL03C0R8CA3GNNC Samsung Electro-Mechanics | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | WRAPAROUND | - | - | - | -55°C~125°C | Cut Tape (CT) | 2008 | CL | 0.024Lx0.012W 0.60mmx0.30mm | ±0.25pF | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 0.8pF | 25V | TR, CARDBOARD, 7 INCH | 300μm | - | 0603 | 0201 | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | 300μm | - | - | 0.013 0.33mm | 330.2μm | No | ROHS3 Compliant | - | - | ||
![]() CL21B474KAFNNNG Samsung Electro-Mechanics | 249322 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 0.47μF | 25V | TR, EMBOSSED PLASTIC, 7 INCH | 1.25mm | - | 2012 | 0805 | - | - | X7R | Yes | - | 25V | - | 1.25mm | - | - | 0.053 1.35mm | 1.3462mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() CL32A476KQJNNNE Samsung Electro-Mechanics | 33 |
| - | 16 Weeks | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~85°C | Cut Tape (CT) | 2008 | CL | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | X5R | Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 47μF | 6.3V | TR, EMBOSSED PLASTIC, 7 INCH | 2.5mm | - | 3225 | 1210 | CERAMIC CAPACITOR | - | X5R | Yes | - | - | - | 2.5mm | - | - | 0.106 2.70mm | 2.6924mm | No | ROHS3 Compliant | - | - | ||
![]() CL21C101JCANNND Samsung Electro-Mechanics | 43 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 100pF | 100V | TR, CARDBOARD, 13 INCH | 1.25mm | - | - | - | - | C0G | C0G | Yes | - | 100V | - | 650μm | 2mm | - | 0.030 0.75mm | 762μm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL10C120FB8NNNC Samsung Electro-Mechanics | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 12pF | 50V | TR, CARDBOARD, 7 INCH | 800μm | - | 1608 | 0603 | CERAMIC CAPACITOR | C0G | C0G | Yes | - | 50V | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL32B104KCFNNWE Samsung Electro-Mechanics | In Stock | - | Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | CERAMIC | 100V | -55°C~125°C | Tape & Reel (TR) | 2008 | CL | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Wraparound | EAR99 | X7R | - | - | - | General Purpose | - | 0.1μF | - | TR, EMBOSSED, 7 INCH | - | - | 3225 | 1210 | CERAMIC CAPACITOR | - | X7R | Yes | 100V | - | - | - | - | - | 0.057 1.45mm | 1.4478mm | - | ROHS3 Compliant | - | - | ||
![]() CL10C2R5CB8NNNC Samsung Electro-Mechanics | 147101 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 2.5pF | 50V | TR, CARDBOARD, 7 INCH | 800μm | - | 1608 | 0603 | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL21C221GB61PNC Samsung Electro-Mechanics | 8435 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2015 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±2% | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | C0G NP0 | - | - | - | Automotive | 8532.24.0020 | 220pF | - | - | - | unknown | 2012 | 0805 | - | - | - | - | - | - | - | - | - | - | 0.028 0.70mm | 711.2μm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CL21C330JCANNNC Samsung Electro-Mechanics | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 33pF | 100V | TR, CARDBOARD, 7 INCH | 1.25mm | - | 2012 | 0805 | - | C0G | C0G | Yes | - | 100V | - | 650μm | 2mm | - | 0.030 0.75mm | 762μm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL10B474KQ8NNNC Samsung Electro-Mechanics | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~125°C | Cut Tape (CT) | 2008 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 0.47μF | 6.3V | TR, CARDBOARD PAPER, 7 INCH | 800μm | - | 1608 | 0603 | CERAMIC CAPACITOR | - | X7R | Yes | - | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | Lead Free | - |