- Applications
- Capacitance
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Samsung Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Material | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Voltage | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL21B475KAFNNNG Samsung Electro-Mechanics | 43 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 4.7μF | 25V | TR, EMBOSSED PLASTIC, 7 INCH | - | - | - | CERAMIC CAPACITOR | - | X7R | Yes | - | - | - | 1.35mm | - | 1.25mm | 0.053 1.35mm | 1.3462mm | - | ROHS3 Compliant | - | - | ||
![]() CL31C271JGFNNNE Samsung Electro-Mechanics | 4782000 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | 500V | -55°C~125°C | Tape & Reel (TR) | 2006 | CL | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | C0G NP0 | - | 125°C | -55°C | General Purpose | - | 270pF | 500V | - | 1.6mm | 3216 | 1206 | - | C0G | - | - | - | - | - | 1.25mm | 3.2mm | 1.6002mm | 0.055 1.40mm | 1.397mm | No | ROHS3 Compliant | - | - | ||
![]() CL31A335KAHNNNE Samsung Electro-Mechanics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~85°C | Cut Tape (CT) | - | CL | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 3.3μF | 25V | TR, EMBOSSED, 7 INCH | 1.6mm | 3216 | 1206 | CERAMIC CAPACITOR | - | X5R | Yes | - | - | - | 1.6mm | 3.2mm | - | 0.071 1.80mm | 1.8034mm | No | ROHS3 Compliant | - | - | ||
![]() CL21C030CBANNNC Samsung Electro-Mechanics | 29 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 3pF | 50V | TR, CARDBOARD, 7 INCH | 1.25mm | 2012 | 0805 | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | 650μm | 2mm | - | 0.030 0.75mm | 762μm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL21C152JBFNNNG Samsung Electro-Mechanics | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 1500pF | 50V | TR, EMBOSSED, 7 INCH | 1.25mm | 2012 | 0805 | - | C0G | C0G | Yes | - | - | - | 1.35mm | - | - | 0.053 1.35mm | 1.3462mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() CL21C1R5BBANNNC Samsung Electro-Mechanics | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | - | -55°C~125°C | Cut Tape (CT) | 1997 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1pF | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 1.5pF | 50V | TR, CARDBOARD, 7 INCH | 1.25mm | 2012 | 0805 | CERAMIC CAPACITOR | C0G | C0G | Yes | - | 50V | - | 650μm | 2mm | - | 0.030 0.75mm | 762μm | No | ROHS3 Compliant | - | - | ||
![]() CL31C1R8CBCNNNC Samsung Electro-Mechanics | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | - | - | -55°C~125°C | Cut Tape (CT) | 2008 | CL | 0.126Lx0.063W 3.20mmx1.60mm | ±0.25pF | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 1.8pF | 50V | TR, CARDBOARD, 7 INCH | 1.6mm | 3216 | 1206 | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | 850μm | 3.2mm | - | 0.039 1.00mm | 990.6μm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL21B334KBFVPNE Samsung Electro-Mechanics | 18000 | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | CERAMIC | 50V | -55°C~125°C | Tape & Reel (TR) | 2013 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive | - | 0.33μF | - | TR, EMBOSSED PLASTIC, 7 INCH | - | 2012 | 0805 | CERAMIC CAPACITOR | - | X7R | Yes | 50V | - | Soft Termination | - | - | - | 0.053 1.35mm | 1.3462mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CL10C180FB8NNNC Samsung Electro-Mechanics | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 18pF | 50V | TR, CARDBOARD, 7 INCH | 800μm | 1608 | 0603 | - | C0G | C0G | Yes | - | 50V | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL31B221KBCNNNC Samsung Electro-Mechanics | 472382 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~125°C | Cut Tape (CT) | 2008 | CL | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 220pF | 50V | TR, CARDBOARD, 7 INCH | - | 3216 | 1206 | CERAMIC CAPACITOR | - | X7R | Yes | - | - | - | 1mm | 3.2mm | 1.6mm | 0.039 1.00mm | 990.6μm | - | ROHS3 Compliant | Lead Free | - | ||
![]() CL05B332JA5NNNC Samsung Electro-Mechanics | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~125°C | Cut Tape (CT) | 2008 | CL | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 3300pF | 25V | TR, CARDBOARD, 7 INCH | 500μm | 1005 | 0402 | CERAMIC CAPACITOR | - | X7R | Yes | - | - | - | 500μm | - | - | 0.022 0.55mm | 558.8μm | No | ROHS3 Compliant | - | - | ||
![]() CL10C120JC8NNNC Samsung Electro-Mechanics | 1000000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | - | -55°C~125°C | Cut Tape (CT) | 1997 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 12pF | 100V | TR, CARDBOARD, 7 INCH | 800μm | 1608 | 0603 | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL32A476MPJNNNE Samsung Electro-Mechanics | 260 |
| - | 22 Weeks | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~85°C | Tape & Reel (TR) | 2013 | CL | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | X5R | Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 47μF | 10V | TR, EMBOSSED PLASTIC, 7 INCH | 2.5mm | 3225 | 1210 | CERAMIC CAPACITOR | - | X5R | Yes | - | - | - | - | - | - | 0.106 2.70mm | 2.6924mm | No | ROHS3 Compliant | - | - | ||
![]() CL31B125KPCNNNC Samsung Electro-Mechanics | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | 10V | -55°C~125°C | Cut Tape (CT) | 2008 | CL | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | - | - | Discontinued | 1 (Unlimited) | - | - | X7R | - | 125°C | -55°C | General Purpose | - | 1.2μF | 10V | - | 1.6mm | 3216 | 1206 | - | X7R | - | - | - | - | - | 850μm | 3.2mm | 1.6002mm | 0.039 1.00mm | 990.6μm | No | ROHS3 Compliant | - | - | ||
![]() CL21C330JBANNNC Samsung Electro-Mechanics | 3 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | C0G NP0 | Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 33pF | 50V | TR, CARDBOARD, 7 INCH | 1.25mm | 2012 | 0805 | - | C0G | C0G | Yes | - | 50V | - | 650μm | 2mm | - | 0.030 0.75mm | 762μm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL03C030CA3GNNC Samsung Electro-Mechanics | 2400000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | WRAPAROUND | - | - | - | -55°C~125°C | Cut Tape (CT) | 2008 | CL | 0.024Lx0.012W 0.60mmx0.30mm | ±0.25pF | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | C0G NP0 | Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 3pF | 25V | TR, CARDBOARD, 7 INCH | 300μm | 0603 | 0201 | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | 300μm | 0.6mm | 0.3mm | 0.013 0.33mm | 330.2μm | No | ROHS3 Compliant | - | - | ||
![]() CL31C271JBCNNNC Samsung Electro-Mechanics | 474921 |
| Datasheet | 21 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 270pF | 50V | TR, CARDBOARD, 7 INCH | 1.6mm | 3216 | 1206 | - | C0G | C0G | Yes | - | 50V | - | 850μm | 3.2mm | - | 0.039 1.00mm | 990.6μm | No | ROHS3 Compliant | - | - | ||
![]() CL05C120JB51PNC Samsung Electro-Mechanics | 20000 | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | CERAMIC | 50V | -55°C~125°C | Tape & Reel (TR) | 2015 | CL | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive | 8532.24.00.20 | 12pF | - | TR, CARDBOARD, 7 INCH | - | 1005 | 0402 | CERAMIC CAPACITOR | - | C0G | Yes | 50V | - | - | 0.5mm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CL10C471JB8NNND Samsung Electro-Mechanics | 695061 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 470pF | 50V | TR, CARDBOARD, 13 INCH | 800μm | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | - | 50V | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL10C0R2BB8NNNC Samsung Electro-Mechanics | 14 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | C0G NP0 | Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 0.2pF | 50V | TR, CARDBOARD, 7 INCH | 800μm | 1608 | 0603 | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | 800μm | - | - | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | - | - |