- Applications
- Capacitance
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Samsung Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Material | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Voltage | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL32B226KOJNNNE Samsung Electro-Mechanics | 886000 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 22μF | 16V | TR, EMBOSSED PLASTIC, 7 INCH | 2.5mm | 3225 | 1210 | - | - | X7R | Yes | - | 10V | 2.5mm | 3.2mm | - | 0.106 2.70mm | 2.6924mm | No | ROHS3 Compliant | Lead Free | ||
![]() CL03A104KP3NNNC Samsung Electro-Mechanics | 460000 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~85°C | Tape & Reel (TR) | 2002 | CL | 0.024Lx0.012W 0.60mmx0.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | - | General Purpose | 8532.24.00.20 | 0.1μF | 10V | TR, CARDBOARD, 7 INCH | 300μm | 0603 | 0201 | CERAMIC CAPACITOR | - | X5R | Yes | - | - | 300μm | 0.6mm | 0.3mm | 0.013 0.33mm | 330.2μm | No | ROHS3 Compliant | Lead Free | ||
![]() CL10C100JB8NNNC Samsung Electro-Mechanics | 946181 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | - | General Purpose | 8532.24.00.20 | 10pF | 50V | TR, CARDBOARD, 7 INCH | 800μm | 1608 | 0603 | CERAMIC CAPACITOR | C0G | C0G | Yes | - | 50V | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | - | ||
![]() CL21A106KPFNNNE Samsung Electro-Mechanics | 1000 | - | Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~85°C | Tape & Reel (TR) | 1997 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | - | General Purpose | 8532.24.00.20 | 10μF | 10V | TR, EMBOSSED PLASTIC, 7 INCH | 1.25mm | 2012 | 0805 | CERAMIC CAPACITOR | - | X5R | Yes | - | - | 1.25mm | - | - | 0.053 1.35mm | 1.3462mm | No | ROHS3 Compliant | Lead Free | ||
![]() CL21A475KOFNNNE Samsung Electro-Mechanics | 2000 |
| Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~85°C | Tape & Reel (TR) | 1997 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | - | General Purpose | 8532.24.00.20 | 4.7μF | 16V | TR, EMBOSSED PLASTIC, 7 INCH | 1.25mm | 2012 | 0805 | CERAMIC CAPACITOR | - | X5R | Yes | - | - | 1.25mm | - | - | 0.053 1.35mm | 1.3462mm | No | ROHS3 Compliant | - | ||
![]() CL05C150JB5NNNC Samsung Electro-Mechanics | 857027 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | - | General Purpose | 8532.24.00.20 | 15pF | 50V | TR, CARDBOARD, 7 INCH | 500μm | 1005 | 0402 | - | C0G | C0G | Yes | - | 50V | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | ROHS3 Compliant | - | ||
![]() CL31A226KOHNNNE Samsung Electro-Mechanics | 659881 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~85°C | Tape & Reel (TR) | 2008 | CL | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 22μF | 16V | TR, EMBOSSED PLASTIC, 7 INCH | 1.6mm | 3216 | 1206 | CERAMIC CAPACITOR | - | X5R | Yes | - | - | 1.6mm | 3.2mm | - | 0.071 1.80mm | 1.8034mm | No | ROHS3 Compliant | Lead Free | ||
![]() CL05B104KP5NNNC Samsung Electro-Mechanics | 840000 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CL | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | General Purpose | 8532.24.00.20 | 0.1μF | 10V | TR, CARDBOARD, 7 INCH | 500μm | 1005 | 0402 | CERAMIC CAPACITOR | - | X7R | Yes | - | - | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | ROHS3 Compliant | - | ||
![]() CL05A225MQ5NSNC Samsung Electro-Mechanics | 600000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | CERAMIC | 6.3V | -55°C~85°C | Tape & Reel (TR) | 1997 | CL | 0.039Lx0.020W 1.00mmx0.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 2.2μF | - | TR, CARDBOARD PAPER, 7 INCH | 500μm | 1005 | 0402 | CERAMIC CAPACITOR | - | X5R | Yes | 6.3V | - | 500μm | - | - | 0.022 0.55mm | 558.8μm | No | ROHS3 Compliant | Lead Free | ||
![]() CL10C331JB8NNNC Samsung Electro-Mechanics | 827482 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 330pF | 50V | TR, CARDBOARD, 7 INCH | 800μm | 1608 | 0603 | - | C0G | C0G | Yes | - | 50V | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | Lead Free | ||
![]() CL05C221JB5NNNC Samsung Electro-Mechanics | 80000 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | - | General Purpose | 8532.24.00.20 | 220pF | 50V | TR, CARDBOARD, 7 INCH | 500μm | 1005 | 0402 | CERAMIC CAPACITOR | C0G | C0G | Yes | - | 50V | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | ROHS3 Compliant | Lead Free | ||
![]() CL10C471JB8NNNC Samsung Electro-Mechanics | 301982 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 470pF | 50V | TR, CARDBOARD, 7 INCH | 800μm | 1608 | 0603 | - | C0G | C0G | Yes | - | 50V | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | Lead Free | ||
![]() CL10A475MQ8NNNC Samsung Electro-Mechanics | 10000000 |
| - | 18 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~85°C | Tape & Reel (TR) | 2013 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 4.7μF | 6.3V | TR, CARDBOARD PAPER, 7 INCH | 800μm | 1608 | 0603 | CERAMIC CAPACITOR | - | X5R | Yes | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | Lead Free | ||
![]() CL05A105KO5NNNC Samsung Electro-Mechanics | 677278 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~85°C | Tape & Reel (TR) | 1997 | CL | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | - | General Purpose | 8532.24.00.20 | 1μF | 16V | TR, CARDBOARD PAPER, 7 INCH | 500μm | 1005 | 0402 | CERAMIC CAPACITOR | - | X5R | Yes | - | 16V | 500μm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | No | ROHS3 Compliant | - | ||
![]() CL31B475KAHNNNE Samsung Electro-Mechanics | 774378 |
| Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | General Purpose | 8532.24.00.20 | 4.7μF | 25V | TR, EMBOSSED PLASTIC, 7 INCH | 1.6mm | 3216 | 1206 | - | - | X7R | Yes | - | 25V | 1.6mm | 3.2mm | - | 0.071 1.80mm | 1.8034mm | No | ROHS3 Compliant | Lead Free | ||
![]() CL21B475KOFNNNE Samsung Electro-Mechanics | 104000 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 4.7μF | 16V | TR, EMBOSSED PLASTIC, 7 INCH | 1.25mm | 2012 | 0805 | CERAMIC CAPACITOR | - | X7R | Yes | - | - | 1.25mm | - | - | 0.053 1.35mm | 1.3462mm | No | ROHS3 Compliant | Lead Free | ||
![]() CL31B475KBHNNNE Samsung Electro-Mechanics | 697189 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 4.7μF | 50V | TR, EMBOSSED PLASTIC, 7 INCH | 1.6mm | 3216 | 1206 | CERAMIC CAPACITOR | - | X7R | Yes | - | 50V | 1.6mm | 3.2mm | - | 0.071 1.80mm | 1.8034mm | No | ROHS3 Compliant | - | ||
![]() CL31A107MQHNNNE Samsung Electro-Mechanics | 479654 |
| Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | Ceramic | - | - | -55°C~85°C | Tape & Reel (TR) | 1997 | CL | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | - | General Purpose | 8532.24.00.20 | 100μF | 6.3V | TR, EMBOSSED, 7 INCH | 1.6mm | 3216 | 1206 | - | - | X5R | Yes | - | 6.3V | 1.6mm | 3.2mm | - | 0.071 1.80mm | 1.8034mm | No | ROHS3 Compliant | - | ||
![]() CL10C560JB8NNNC Samsung Electro-Mechanics | 786208 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 56pF | 50V | TR, CARDBOARD, 7 INCH | 800μm | 1608 | 0603 | - | C0G | C0G | Yes | - | 50V | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | Lead Free | ||
![]() CL21B223KBANNNC Samsung Electro-Mechanics | 48000 |
| Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | General Purpose | 8532.24.00.20 | 0.022μF | 50V | TR, CARDBOARD PAPER, 7 INCH | 1.25mm | 2012 | 0805 | - | - | X7R | Yes | - | 50V | 650μm | 2mm | - | 0.030 0.75mm | 762μm | No | ROHS3 Compliant | Lead Free |