- Applications
- Capacitance
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Samsung Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Material | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Voltage | Custom Capabilities | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL10F225ZP8NNNC Samsung Electro-Mechanics | 45 |
| - | 18 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2006 | CL | 0.063Lx0.031W 1.60mmx0.80mm | -20% +80% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Y5V F | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 2.2μF | 10V | TR, CARDBOARD PAPER, 7 INCH | 800μm | 1608 | 0603 | CERAMIC CAPACITOR | Y5V | Y5V | Yes | - | - | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | - | - | ||
![]() CL21A475KPFNNNF Samsung Electro-Mechanics | 37 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~85°C | Tape & Reel (TR) | 2008 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 4.7μF | 10V | TR, EMBOSSED, 13 INCH | 1.25mm | - | - | CERAMIC CAPACITOR | - | X5R | Yes | - | 10V | - | - | 1.25mm | - | - | 0.053 1.35mm | 1.3462mm | No | ROHS3 Compliant | - | - | ||
![]() CL31B224KBFNFNE Samsung Electro-Mechanics | 2468000 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | CERAMIC | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | CL | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 0.22μF | - | TR, EMBOSSED PLASTIC, 7 INCH | 1.6mm | 3216 | 1206 | CERAMIC CAPACITOR | - | X7R | Yes | 50V | - | - | - | 1.25mm | - | - | 0.055 1.40mm | 1.397mm | No | ROHS3 Compliant | - | - | ||
![]() CL43B474KBFNNNE Samsung Electro-Mechanics | 49 |
| Datasheet | 38 Weeks | - | Surface Mount | Surface Mount, MLCC | 1812 (4532 Metric) | WRAPAROUND | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CL | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 0.47μF | 50V | TR, EMBOSSED, 7 INCH | 3.2mm | 4532 | 1812 | - | - | X7R | Yes | - | 50V | - | - | 1.25mm | 4.5mm | - | 0.057 1.45mm | 1.4478mm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL10C330FB8NNNC Samsung Electro-Mechanics | 1000 | - | Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | - | -55°C~125°C | Cut Tape (CT) | 2008 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | C0G NP0 | - | General Purpose | 8532.24.00.20 | 33pF | 50V | TR, CARDBOARD, 7 INCH | 800μm | 1608 | 0603 | CERAMIC CAPACITOR | C0G | C0G | Yes | - | 50V | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL03C2R2BA3GNNC Samsung Electro-Mechanics | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | WRAPAROUND | - | - | - | -55°C~125°C | Cut Tape (CT) | 2007 | CL | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1pF | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 2.2pF | 25V | TR, CARDBOARD, 7 INCH | 300μm | 0603 | 0201 | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | Other Tol., Volt, Size, Cap. Available | - | 300μm | 0.6mm | 0.3mm | 0.013 0.33mm | 330.2μm | No | ROHS3 Compliant | Lead Free | - | ||
![]() CL05B152KB5VPNC Samsung Electro-Mechanics | 40000 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | CERAMIC | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | CL | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive | - | 1500pF | - | TR, CARDBOARD PAPER, 7 INCH | - | 1005 | 0402 | CERAMIC CAPACITOR | - | X7R | Yes | 50V | - | - | Soft Termination | - | - | - | 0.022 0.55mm | 558.8μm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CL21B334KBF4PNE Samsung Electro-Mechanics | 5434 | - | Datasheet | - | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | CERAMIC | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive | 8532.24.00.20 | 0.33μF | - | TR, EMBOSSED PLASTIC, 7 INCH | - | 2012 | 0805 | CERAMIC CAPACITOR | - | X7R | Yes | 50V | - | - | Open Mode | 1.25mm | - | 1.25mm | 0.053 1.35mm | 1.3462mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CL10B683KB85PNC Samsung Electro-Mechanics | 850264 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive | 8532.24.00.20 | 0.068μF | - | TR, CARDBOARD, 7 INCH | 800μm | 1608 | 0603 | CERAMIC CAPACITOR | - | X7R | Yes | - | 50V | - | Open Mode | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CL31C102JBCNNND Samsung Electro-Mechanics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CL | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 1000pF | 50V | TR, CARDBOARD, 13 INCH | 1.6mm | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | - | 50V | - | - | 850μm | 3.2mm | - | 0.039 1.00mm | 990.6μm | No | ROHS3 Compliant | - | - | ||
![]() CL31B222KGFNNNE Samsung Electro-Mechanics | 2000 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CL | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 2200pF | 500V | TR, EMBOSSED PLASTIC, 7 INCH | 1.6mm | 3216 | 1206 | - | - | X7R | Yes | - | 500V | - | - | 1.25mm | 3.2mm | - | 0.055 1.40mm | 1.397mm | No | ROHS3 Compliant | - | - | ||
![]() CL10C680JB8NFNC Samsung Electro-Mechanics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | CERAMIC | 50V | -55°C~125°C | Cut Tape (CT) | 2008 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | C0G NP0 | Tin (Sn) - with Nickel (Ni) barrier | General Purpose | - | 68pF | - | TR, CARDBOARD, 7 INCH | - | 1608 | 0603 | CERAMIC CAPACITOR | - | C0G | Yes | 50V | - | - | - | - | - | - | 0.035 0.90mm | 889μm | - | ROHS3 Compliant | - | - | ||
![]() CL21B222KB6WPNC Samsung Electro-Mechanics | 62685 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | CERAMIC | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive | - | 2200pF | - | TR, CARDBOARD, 7 INCH | - | 2012 | 0805 | CERAMIC CAPACITOR | - | X7R | Yes | 50V | - | - | Open Mode | - | - | - | 0.028 0.70mm | 711.2μm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CL03A104MQ3NNNC Samsung Electro-Mechanics | 1000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~85°C | Tape & Reel (TR) | 2008 | CL | 0.024Lx0.012W 0.60mmx0.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 0.1μF | 6.3V | TR, CARDBOARD PAPER, 7 INCH | - | 0603 | 0201 | CERAMIC CAPACITOR | - | X5R | Yes | - | - | - | - | - | - | - | 0.013 0.33mm | 330.2μm | - | ROHS3 Compliant | - | - | ||
![]() CL03A104KQ3NNNH Samsung Electro-Mechanics | 8650000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | WRAPAROUND | - | CERAMIC | - | -55°C~85°C | Tape & Reel (TR) | 2008 | CL | 0.024Lx0.012W 0.60mmx0.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 0.1μF | 6.3V | TR, CARDBOARD PAPER, 7 INCH | 300μm | 0603 | 0201 | CERAMIC CAPACITOR | - | X5R | Yes | - | - | - | - | 300μm | 0.6mm | 0.3mm | 0.013 0.33mm | 330.2μm | No | ROHS3 Compliant | - | - | ||
![]() CL10A475KQ8NNWC Samsung Electro-Mechanics | 4000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | CERAMIC | 6.3V | -55°C~85°C | Tape & Reel (TR) | 2013 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | X5R | Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 4.7μF | - | TR, CARDBOARD PAPER, 7 INCH | - | 1608 | 0603 | CERAMIC CAPACITOR | - | X5R | Yes | 6.3V | - | - | - | - | - | - | 0.035 0.90mm | 889μm | - | ROHS3 Compliant | - | - | ||
![]() CL10CR75CB8NNNC Samsung Electro-Mechanics | 50 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 0.75pF | 50V | TR, CARDBOARD, 7 INCH | 800μm | 1608 | 0603 | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | - | - | ||
![]() CL10C0R8BB8NNNC Samsung Electro-Mechanics | 5 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | - | -55°C~125°C | Cut Tape (CT) | 2008 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±0.1pF | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | C0G NP0 | Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 0.8pF | 50V | TR, CARDBOARD, 7 INCH | 800μm | 1608 | 0603 | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | - | 800μm | - | - | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | - | - | ||
![]() CL32A226KAJNNWE Samsung Electro-Mechanics | 8650000 |
| - | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | - | CERAMIC | 25V | -55°C~85°C | Tape & Reel (TR) | 2013 | CL | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | X5R | Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 22μF | - | TR, EMBOSSED, 7 INCH | - | 3225 | 1210 | CERAMIC CAPACITOR | - | X5R | Yes | 25V | - | - | - | - | - | - | 0.106 2.70mm | 2.6924mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() CL31A226KOCLFNC Samsung Electro-Mechanics | 1897 | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | CERAMIC | 16V | -55°C~85°C | Tape & Reel (TR) | 2008 | CL | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | X5R | Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 22μF | - | TR, CARDBOARD PAPER, 7 INCH | - | 3216 | 1206 | CERAMIC CAPACITOR | - | X5R | Yes | 16V | - | - | - | - | - | - | 0.037 0.95mm | 939.8μm | - | ROHS3 Compliant | - | - |