- Applications
- Capacitance
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Samsung Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Qualification | RoHS | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Type | Applications | Capacitance | Subcategory | Termination Style | Dielectric | Failure Rate | Lead Spacing | Lead Style | Product Type | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL32Y475KCIVPNE Samsung Electro-Mechanics | 2000 |
| - | Surface Mount, MLCC | 1210 (3225 Metric) | Samsung Electro-Mechanics | 4700 nF | - | - | 10% | 1210 | 3225 | Class 2 | 2000 | Samsung Electro-Mechanics | + 125 C | Samsung Electro-Mechanics | - 55 C | - | Active | AEC-Q200 | Details | 0.003527 oz | 100V | 100 VDC | -55°C ~ 125°C | MouseReel | CL | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Standard | X7S | - | Automotive | 4.7 μF | Capacitors | SMD/SMT | X7S | - | - | - | Ceramic Capacitors | Automotive MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 3.2 mm | 3.2 x 2.5 x 2 mm | 2.5 mm | - | 3.2 mm | 2.5 mm | 0.087" (2.20mm) | AEC-Q200 | ||
![]() CL21Y475KABVPNE Samsung Electro-Mechanics | 1598 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Samsung Electro-Mechanics | - | - | - | - | - | - | - | 2000 | Samsung Electro-Mechanics | - | Samsung Electro-Mechanics | - | - | Active | AEC-Q200 | Details | - | 25V | - | -55°C ~ 125°C | MouseReel | CL | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | Standard | X7S | - | Automotive | 4.7 μF | Capacitors | - | - | - | - | - | Ceramic Capacitors | Automotive MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | - | - | 0.059" (1.50mm) | AEC-Q200 | ||
![]() CL21X107MRYNNWE Samsung Electro-Mechanics | 50 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Samsung Electro-Mechanics | - | - | - | - | - | - | - | 2000 | Samsung Electro-Mechanics | - | Samsung Electro-Mechanics | - | Tape & Reel (TR) | Active | - | Details | - | 4V | - | -55°C ~ 105°C | MouseReel | CL | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±20% | - | X6S | - | General Purpose | 100 μF | Capacitors | - | - | - | - | - | Ceramic Capacitors | - | - | Samsung | - | - | - | - | - | - | 0.057" (1.45mm) | - | ||
![]() CL21E475KLBVPNE Samsung Electro-Mechanics | 32768 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Samsung Electro-Mechanics | - | - | - | - | 0805 | 2012 | - | 2000 | Samsung Electro-Mechanics | + 125 C | Samsung Electro-Mechanics | - 55 C | Cut Tape (CT) | Active | - | Details | - | 35V | - | - | MouseReel | CL | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | Standard | - | Automotive MLCCs | Automotive | 4.7 μF | Capacitors | SMD/SMT | - | - | - | - | Ceramic Capacitors | Automotive MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | 2 mm | 1.2 mm | 0.059" (1.50mm) | AEC-Q200 | ||
![]() CL03Y104KQSVPNC Samsung Electro-Mechanics | In Stock | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | Samsung Electro-Mechanics | 100 nF | 100000 pF | - | - | 0201 | 0603 | Class 2 | 10000 | Samsung Electro-Mechanics | + 125 C | Samsung Electro-Mechanics | - 55 C | Tape & Reel (TR) | Active | - | Details | - | 6.3V | 6.3 VDC | -55°C ~ 125°C | MouseReel | CL | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±10% | Conductive Epoxy | X7S | Multilayer Ceramic Capacitor | Automotive | 0.1 μF | Capacitors | SMD/SMT | X7S | - | - | - | Ceramic Capacitors | Automotive MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.3 mm | - | 0.6 mm | 0.3 mm | 0.014" (0.35mm) | AEC-Q200 | ||
![]() CL32Y106KCVZ4NE Samsung Electro-Mechanics | 40000 |
| - | Surface Mount, MLCC | 1210 (3225 Metric) | Samsung Electro-Mechanics | - | - | - | - | 1210 | 3225 | Class 2 | 1000 | Samsung Electro-Mechanics | + 125 C | Samsung Electro-Mechanics | - 55 C | Tape & Reel (TR) | Active | - | Details | - | 100V | 100 VDC | -55°C ~ 125°C | MouseReel | CL | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Conductive Epoxy | X7S | Multilayer Ceramic Capacitor | Boardflex Sensitive | 10 μF | Capacitors | SMD/SMT | X7S | - | - | - | Ceramic Capacitors | Automotive MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 2.5 mm | - | 3.2 mm | 2.5 mm | 0.110" (2.80mm) | - | ||
![]() CL05CR75CB5NNWC Samsung Electro-Mechanics | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Samsung Electro-Mechanics | - | - | - | - | 0402 | 1005 | Class 1 | 10000 | Samsung Electro-Mechanics | + 155 C | Samsung Electro-Mechanics | - 55 C | Tape & Reel (TR) | Active | - | Details | 0.000053 oz | 50V | 50 VDC | -55°C ~ 125°C | MouseReel | CL | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.25pF | Standard | C0G, NP0 | - | General Purpose | 0.75 pF | Capacitors | SMD/SMT | C0G (NP0) | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.5 mm | - | 1 mm | 0.5 mm | 0.022" (0.55mm) | - | ||
![]() CL03Y104KP3NNWC Samsung Electro-Mechanics | In Stock | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | Samsung Electro-Mechanics | 100 nF | 100000 pF | - | - | 0201 | 0603 | Class 2 | 10000 | Samsung Electro-Mechanics | + 125 C | Samsung Electro-Mechanics | - 55 C | Tape & Reel (TR) | Active | - | Details | - | 10V | 10 VDC | -55°C ~ 125°C | MouseReel | CL | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±10% | Standard | X7S | Multilayer Ceramic Capacitor | General Purpose | 0.1 μF | Capacitors | SMD/SMT | X7S | - | - | - | Ceramic Capacitors | Automotive MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.3 mm | - | 0.6 mm | 0.3 mm | 0.013" (0.33mm) | - | ||
![]() CL10B104KC8VPJC Samsung Electro-Mechanics | 8 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Samsung Electro-Mechanics | 100 nF | 100000 pF | - | 10% | 0603 | 1608 | Class 2 | 4000 | Samsung Electro-Mechanics | + 125 C | Samsung Electro-Mechanics | - 55 C | Tape & Reel (TR) | Active | AEC-Q200 | Details | 0.000222 oz | 100V | 100 VDC | -55°C ~ 125°C | MouseReel | CL | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Flexible (Soft) | X7R | - | Automotive, Boardflex Sensitive | 0.1 μF | Capacitors | SMD/SMT | X7R | - | - | - | Ceramic Capacitors | Automotive MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.6 mm | 1.6 x 0.8 x 0.8 mm | 0.8 mm | - | 1.6 mm | 0.8 mm | 0.035" (0.90mm) | AEC-Q200 | ||
![]() CL05B273KP5NNWC Samsung Electro-Mechanics | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Samsung Electro-Mechanics | 27 nF | 27000 pF | - | - | 0402 | 1005 | Class 2 | 10000 | Samsung Electro-Mechanics | + 125 C | Samsung Electro-Mechanics | - 55 C | Tape & Reel (TR) | Active | - | Details | 0.000053 oz | 10V | 10 VDC | -55°C ~ 125°C | MouseReel | CL | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Standard | X7R | - | General Purpose | 0.027 μF | Capacitors | SMD/SMT | X7R | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.5 mm | - | 1 mm | 0.5 mm | 0.022" (0.55mm) | - | ||
![]() CL03A472KP3NNWC Samsung Electro-Mechanics | 965500 | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | Samsung Electro-Mechanics | 4.7 nF | - | 0.0047 uF | - | 0201 | 0603 | Class 2 | 10000 | Samsung Electro-Mechanics | + 85 C | Samsung Electro-Mechanics | - 55 C | Tape & Reel (TR) | Active | - | Details | 0.000012 oz | 10V | 10 VDC | -55°C ~ 85°C | MouseReel | CL | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±10% | Standard | X5R | - | General Purpose | 4700 pF | Capacitors | SMD/SMT | X5R | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.3 mm | - | 0.6 mm | 0.3 mm | 0.013" (0.33mm) | - | ||
![]() CL05X225KP5QUWC Samsung Electro-Mechanics | 8 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | 0402 | 1005 | Class 2 | - | - | + 105 C | Samsung Electro-Mechanics | - 55 C | Tape & Reel (TR) | Active | - | - | - | 10V | 10 VDC | -55°C ~ 105°C | - | CL | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Standard | X6S | - | General Purpose | 2.2 μF | Capacitors | SMD/SMT | X6S | - | - | - | Ceramic Capacitors | General Type MLCCs | - | - | - | - | 0.5 mm | - | 1 mm | 0.5 mm | 0.028" (0.70mm) | - | ||
![]() CL05B224KA5NNWC Samsung Electro-Mechanics | 965500 | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Samsung Electro-Mechanics | 220 nF | 220000 pF | - | - | 0402 | 1005 | Class 2 | 10000 | Samsung Electro-Mechanics | + 125 C | Samsung Electro-Mechanics | - 55 C | Tape & Reel (TR) | Active | - | Details | 0.000053 oz | 25V | 25 VDC | -55°C ~ 125°C | MouseReel | CL | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Standard | X7R | - | General Purpose | 0.22 μF | Capacitors | SMD/SMT | X7R | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.5 mm | - | 1 mm | 0.5 mm | 0.022" (0.55mm) | - | ||
![]() CL21A106KOQNNWC Samsung Electro-Mechanics | 8 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | 0805 | 2012 | Class 2 | - | - | + 85 C | Samsung Electro-Mechanics | - 55 C | - | Active | - | - | - | 16V | 16 VDC | -55°C ~ 85°C | - | CL-Standard | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | Standard | X5R | - | General Purpose | 10 μF | Capacitors | SMD/SMT | X5R | - | - | - | Ceramic Capacitors | General Type MLCCs | - | - | - | - | 1.25 mm | - | 2 mm | 1.25 mm | 0.055" (1.40mm) | - | ||
![]() CL21A475KAQNNWE Samsung Electro-Mechanics | 16000 | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Samsung Electro-Mechanics | 4700 nF | - | - | - | 0805 | 2012 | Class 2 | 2000 | Samsung Electro-Mechanics | + 85 C | Samsung Electro-Mechanics | - 55 C | Tape & Reel (TR) | Active | - | Details | 0.000226 oz | 25V | 25 VDC | -55°C ~ 85°C | Reel | CL | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | Standard | X5R | - | General Purpose | 4.7 μF | Capacitors | SMD/SMT | X5R | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 1.25 mm | - | 2 mm | 1.25 mm | 0.055" (1.40mm) | - | ||
![]() CL32B225KCJVPJE Samsung Electro-Mechanics | 8 |
| - | Surface Mount, MLCC | 1210 (3225 Metric) | Samsung Electro-Mechanics | - | - | - | - | - | - | - | 1000 | Samsung Electro-Mechanics | - | Samsung Electro-Mechanics | - | Tape & Reel (TR) | Active | AEC-Q200 | Details | - | 100V | - | -55°C ~ 125°C | Reel | CL | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Flexible (Soft) | X7R | - | Automotive, Boardflex Sensitive | 2.2 μF | Capacitors | - | - | - | - | - | Ceramic Capacitors | Automotive MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | - | - | 0.110" (2.80mm) | AEC-Q200 | ||
![]() CL10X475MQ8NQWC Samsung Electro-Mechanics | 8 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | Samsung Electro-Mechanics | - | Tape & Reel (TR) | Active | - | - | - | 6.3V | - | -55°C ~ 105°C | - | CL | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | - | X6S | - | General Purpose | 4.7 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035" (0.90mm) | - | ||
![]() CL05B224KA5VPNC Samsung Electro-Mechanics | 1756 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Samsung Electro-Mechanics | - | - | - | 10% | - | - | - | 10000 | Samsung Electro-Mechanics | - | Samsung Electro-Mechanics | - | Tape & Reel (TR) | Active | AEC-Q200 | Details | - | 25V | - | -55°C ~ 125°C | MouseReel | CL | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Standard | X7R | - | Automotive | 0.22 μF | Capacitors | - | - | - | - | - | Ceramic Capacitors | Automotive MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.02 mm | 1 x 0.5 x 0.5 mm | - | - | - | - | 0.022" (0.55mm) | AEC-Q200 | ||
![]() CL05B102JB5NNWC Samsung Electro-Mechanics | 8 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Samsung Electro-Mechanics | 1 nF | - | 0.001 uF | - | 0402 | 1005 | Class 2 | 10000 | Samsung Electro-Mechanics | + 125 C | Samsung Electro-Mechanics | - 55 C | Tape & Reel (TR) | Active | - | Details | 0.000053 oz | 50V | 50 VDC | -55°C ~ 125°C | MouseReel | CL | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Standard | X7R | High Capacitance MLCC | General Purpose | 1000 pF | Capacitors | SMD/SMT | X7R | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | 1 mm | 0.5 mm | 0.022" (0.55mm) | - | ||
![]() CL05B103MO5NNWC Samsung Electro-Mechanics | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Samsung Electro-Mechanics | 10 nF | 10000 pF | - | - | 0402 | 1005 | Class 2 | 10000 | Samsung Electro-Mechanics | + 125 C | Samsung Electro-Mechanics | - 55 C | Tape & Reel (TR) | Active | - | Details | 0.000053 oz | 16V | 16 VDC | -55°C ~ 125°C | MouseReel | CL | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±20% | Standard | X7R | - | General Purpose | 10000 pF | Capacitors | SMD/SMT | X7R | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.5 mm | - | 1 mm | 0.5 mm | 0.022" (0.55mm) | - |