- Applications
- Capacitance
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Samsung Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Voltage | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL21B104KCFNNNE Samsung Electro-Mechanics | 40 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 0.1μF | 100V | TR, EMBOSSED, 7 INCH | 1.25mm | 2012 | 0805 | CERAMIC CAPACITOR | - | X7R | Yes | - | - | - | - | - | - | 0.053 1.35mm | 1.3462mm | No | ROHS3 Compliant | - | ||
![]() CL31B105KCHNNNE Samsung Electro-Mechanics | 2400000 | - | Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | - | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | General Purpose | 8532.24.00.20 | 1μF | 100V | TR, EMBOSSED PLASTIC, 7 INCH | 1.6mm | 3216 | 1206 | CERAMIC CAPACITOR | - | X7R | Yes | - | - | - | 1.6mm | 3.2mm | - | 0.071 1.80mm | 1.8034mm | No | ROHS3 Compliant | - | ||
![]() CL10B221KB8NNNC Samsung Electro-Mechanics | 427353 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | General Purpose | 8532.24.00.20 | 220pF | 50V | TR, CARDBOARD, 7 INCH | 800μm | 1608 | 0603 | - | - | X7R | Yes | - | 50V | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | - | ||
![]() CL21B471KBANNNC Samsung Electro-Mechanics | 48959 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 470pF | 50V | TR, CARDBOARD PAPER, 7 INCH | 1.25mm | 2012 | 0805 | - | - | X7R | Yes | - | 50V | - | 650μm | 2mm | - | 0.030 0.75mm | 762μm | No | ROHS3 Compliant | Lead Free | ||
![]() CL21B225KAFNNNE Samsung Electro-Mechanics | 4000 |
| Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | General Purpose | 8532.24.00.20 | 2.2μF | 25V | TR, EMBOSSED PLASTIC, 7 INCH | 1.25mm | 2012 | 0805 | CERAMIC CAPACITOR | - | X7R | Yes | - | - | - | 1.25mm | - | - | 0.053 1.35mm | 1.3462mm | No | ROHS3 Compliant | Lead Free | ||
![]() CL21A475KBQNNNE Samsung Electro-Mechanics | 2933 | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | CERAMIC | - | -55°C~85°C | Tape & Reel (TR) | 1997 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 4.7μF | 50V | TR, EMBOSSED PLASTIC, 7 INCH | 1.25mm | 2012 | 0805 | CERAMIC CAPACITOR | - | X5R | Yes | - | - | - | 1.4mm | 2mm | - | 0.055 1.40mm | 1.397mm | No | ROHS3 Compliant | - | ||
![]() CL21A475KAQNNNE Samsung Electro-Mechanics | 2000 | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | CERAMIC | - | -55°C~85°C | Tape & Reel (TR) | 1997 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 4.7μF | 25V | TR, EMBOSSED PLASTIC, 7 INCH | 1.25mm | 2012 | 0805 | CERAMIC CAPACITOR | - | X5R | Yes | - | - | - | 1.25mm | 2mm | - | 0.055 1.40mm | 1.397mm | No | ROHS3 Compliant | Lead Free | ||
![]() CL31B225KCHSNNE Samsung Electro-Mechanics | 2400000 | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | Boardflex Sensitive | 8532.24.00.20 | 2.2μF | 100V | TR, EMBOSSED, 7 INCH | - | 3216 | 1206 | - | - | X7R | Yes | - | - | Soft Termination | - | - | - | 0.071 1.80mm | 1.8034mm | - | ROHS3 Compliant | Lead Free | ||
![]() CL10A226MQ8NRNC Samsung Electro-Mechanics | 240000 | - | - | 18 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | Ceramic | - | - | -55°C~85°C | Tape & Reel (TR) | 2006 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | - | General Purpose | 8532.24.00.20 | 22μF | - | TR, CARDBOARD PAPER, 7 INCH | 800μm | 1608 | 0603 | - | - | X5R | Yes | - | 6.3V | - | 800μm | 1.6mm | 0.8mm | 0.039 1.00mm | 990.6μm | No | ROHS3 Compliant | - | ||
![]() CL05A475MO5NUNC Samsung Electro-Mechanics | 614025 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | - | CERAMIC | - | -55°C~85°C | Tape & Reel (TR) | 2015 | CL | 0.039Lx0.020W 1.00mmx0.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 4.7μF | 16V | TR, CARDBOARD PAPER, 7 INCH | - | 1005 | 0402 | CERAMIC CAPACITOR | - | X5R | Yes | - | - | - | 0.7mm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | ROHS3 Compliant | - | ||
![]() CL32B226KAJNNNE Samsung Electro-Mechanics | 192000 | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 22μF | 25V | TR, EMBOSSED PLASTIC, 7 INCH | 2.5mm | 3225 | 1210 | - | - | X7R | Yes | - | - | - | 2.5mm | 3.2mm | - | 0.106 2.70mm | 2.6924mm | No | ROHS3 Compliant | Lead Free | ||
![]() CL32A227MQVNNNE Samsung Electro-Mechanics | 396500 |
| - | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | CERAMIC | - | -55°C~85°C | Tape & Reel (TR) | 2006 | CL | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Wraparound | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | - | 220μF | 6.3V | TR, EMBOSSED PLASTIC, 7 INCH | 2.5mm | 3225 | 1210 | CERAMIC CAPACITOR | - | X5R | Yes | - | 6.3V | - | 2.5mm | 3.2mm | - | 0.110 2.80mm | 2.794mm | - | ROHS3 Compliant | Lead Free | ||
![]() CL10B104KB8NFNC Samsung Electro-Mechanics | 720000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | - | CERAMIC | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 0.1μF | - | TR, CARDBOARD PAPER, 7 INCH | 800μm | 1608 | 0603 | CERAMIC CAPACITOR | - | X7R | Yes | 50V | - | - | 800μm | - | - | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | - | ||
![]() CL32B106KBJNNWE Samsung Electro-Mechanics | 1645000 | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | - | - | CERAMIC | 50V | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 10μF | - | TR, EMBOSSED PLASTIC, 7 INCH | - | 3225 | 1210 | CERAMIC CAPACITOR | - | X7R | Yes | 50V | - | - | - | - | - | 0.106 2.70mm | 2.6924mm | - | ROHS3 Compliant | Lead Free | ||
![]() CL21A226MOCLRNC Samsung Electro-Mechanics | 55722 | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | CERAMIC | 16V | -55°C~85°C | Tape & Reel (TR) | - | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | - | 22μF | - | TR, CARDBOARD PAPER, 7 INCH | - | 2012 | 0805 | CERAMIC CAPACITOR | - | X5R | Yes | 16V | - | Low Profile | - | - | - | 0.037 0.95mm | 939.8μm | - | ROHS3 Compliant | - | ||
![]() CL21B225KPFNNNE Samsung Electro-Mechanics | 8000 | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 2.2μF | 10V | TR, EMBOSSED PLASTIC, 7 INCH | 1.25mm | 2012 | 0805 | CERAMIC CAPACITOR | - | X7R | Yes | - | - | - | 1.25mm | - | - | 0.053 1.35mm | 1.3462mm | No | ROHS3 Compliant | - | ||
![]() CL32B106KAJNNNE Samsung Electro-Mechanics | 390 | - | Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | General Purpose | 8532.24.00.20 | 10μF | 25V | TR, EMBOSSED PLASTIC, 7 INCH | 2.5mm | 3225 | 1210 | - | - | X7R | Yes | - | 25V | - | 2.5mm | 3.2mm | - | 0.106 2.70mm | 2.6924mm | No | ROHS3 Compliant | - | ||
![]() CL10B475KQ8NQNC Samsung Electro-Mechanics | 311727 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | 2 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Wraparound | EAR99 | X7R | - | General Purpose | - | 4.7μF | 6.3V | TR, CARDBOARD PAPER, 7 INCH | 800μm | 1608 | 0603 | - | - | X7R | Yes | - | - | - | 950μm | - | - | 0.035 0.90mm | 889μm | - | ROHS3 Compliant | Lead Free | ||
![]() CL10C180JB8NNNC Samsung Electro-Mechanics | 797226 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 1997 | CL | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | - | General Purpose | 8532.24.00.20 | 18pF | 50V | TR, CARDBOARD, 7 INCH | 800μm | 1608 | 0603 | - | C0G | C0G | Yes | - | 50V | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | ROHS3 Compliant | - | ||
![]() CL05B105KQ5NQNC Samsung Electro-Mechanics | 10000 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | CERAMIC | 6.3V | -55°C~125°C | Tape & Reel (TR) | 2002 | CL | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Wraparound | EAR99 | X7R | - | General Purpose | - | 1μF | - | TR, CARDBOARD, 7 INCH | 500μm | 1005 | 0402 | CERAMIC CAPACITOR | - | X7R | Yes | 6.3V | - | - | 0.6mm | 1mm | 0.5mm | 0.022 0.55mm | 558.8μm | - | ROHS3 Compliant | Lead Free |