- Applications
- Capacitance
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Samsung Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Material | Brand | Capacitance - nF | Capacitance - pF | Capacitance Tolerance | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Capacitance | Subcategory | Depth | Termination Style | Dielectric | Failure Rate | Lead Spacing | Lead Style | Product Type | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL05C4R3CB5NNWC Samsung Electro-Mechanics | 8 |
| - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | Samsung Electro-Mechanics | - | - | - | 0402 | 1005 | Class 1 | 10000 | Samsung Electro-Mechanics | + 155 C | Samsung Electro-Mechanics | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.000053 oz | 50V | - | 50 VDC | - | -55°C ~ 125°C | MouseReel | CL | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.25pF | - | - | Standard | C0G, NP0 | - | - | - | - | - | General Purpose | - | 4.3 pF | Capacitors | - | SMD/SMT | C0G (NP0) | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.5 mm | - | 1 mm | 0.5 mm | 0.022" (0.55mm) | - | - | ||
![]() CL05A105KP5NNWC Samsung Electro-Mechanics | 110000 | - | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | Samsung Electro-Mechanics | 1000 nF | - | - | 0402 | 1005 | Class 2 | 10000 | Samsung Electro-Mechanics | + 85 C | Samsung Electro-Mechanics | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.000053 oz | 10V | - | 10 VDC | - | -55°C ~ 85°C | MouseReel | CL | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | - | - | Standard | X5R | - | - | - | - | - | General Purpose | - | 1 μF | Capacitors | - | SMD/SMT | X5R | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.5 mm | - | 1 mm | 0.5 mm | 0.022" (0.55mm) | - | - | ||
![]() CL31C471JIH3PNE Samsung Electro-Mechanics | 38121 |
| - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | Samsung Electro-Mechanics | - | - | - | - | - | - | 2000 | Samsung Electro-Mechanics | - | Samsung Electro-Mechanics | - | Cut Tape (CT) | - | Active | - | Details | - | 1000V (1kV) | - | - | - | -55°C ~ 125°C | Reel | CL | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±5% | - | - | - | C0G, NP0 | - | - | - | - | - | Automotive | - | 470 pF | - | - | - | - | - | - | - | - | - | - | Samsung | - | - | - | - | - | - | 0.071" (1.80mm) | - | AEC-Q200 | ||
![]() CL31Z476MRKVPNE Samsung Electro-Mechanics | 12157 |
| - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | Samsung Electro-Mechanics | - | - | - | 1206 | 3216 | - | 2000 | Samsung Electro-Mechanics | + 125 C | Samsung Electro-Mechanics | - 55 C | Cut Tape (CT) | - | Active | - | Details | - | 4V | - | - | - | -55°C ~ 125°C | MouseReel | CL | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±20% | - | - | Standard | X7T | Automotive MLCCs | - | - | - | - | Automotive | - | 47 μF | Capacitors | - | SMD/SMT | X7T | - | - | - | Ceramic Capacitors | Automotive MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | 3.2 mm | 1.6 mm | 0.075" (1.90mm) | - | AEC-Q200 | ||
![]() CL21A107MQYNNWE Samsung Electro-Mechanics | 139308 |
| - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | 0805 | 2012 | - | - | - | + 85 C | Samsung Electro-Mechanics | - 55 C | Cut Tape (CT) | - | Active | - | - | - | 6.3V | - | - | - | -55°C ~ 85°C | - | CL | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±20% | - | - | Standard | X5R | Automotive MLCCs | - | - | - | - | General Purpose | - | 100 μF | Capacitors | - | SMD/SMT | X5R | - | - | - | Ceramic Capacitors | Automotive MLCCs | - | - | - | - | - | - | 2 mm | 1.2 mm | 0.057" (1.45mm) | - | - | ||
![]() CL10B104KO8WPNL Samsung Electro-Mechanics | In Stock | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | Samsung Electro-Mechanics | 100 nF | 100000 pF | - | 0603 | 1608 | Class 2 | 15000 | Samsung Electro-Mechanics | + 125 C | Samsung Electro-Mechanics | - 55 C | Tape & Reel (TR) | CL10B104KO8WPN | Active | AEC-Q200 | Details | 0.000222 oz | 16V | - | 16 VDC | - | -55°C ~ 125°C | Reel | CL | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | - | - | Standard | X7R | Multilayer Ceramic Capacitor | - | - | - | - | Automotive | - | 0.1 μF | Capacitors | - | SMD/SMT | X7R | - | - | - | Ceramic Capacitors | General Type MLCCs | Open Mode | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.9 mm | - | 1.6 mm | 0.8 mm | 0.035" (0.90mm) | - | AEC-Q200 | ||
![]() CL31Y106KBKVPJE Samsung Electro-Mechanics | 88 |
| - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | Samsung Electro-Mechanics | - | - | 10% | 1206 | 3216 | Class 2 | 2000 | Samsung Electro-Mechanics | + 125 C | Samsung Electro-Mechanics | - 55 C | - | - | Active | AEC-Q200 | Details | 0.000952 oz | 50V | - | 50 VDC | - | -55°C ~ 125°C | MouseReel | CL | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | - | - | Flexible (Soft) | X7S | - | - | - | - | - | Automotive, Boardflex Sensitive | - | 10 μF | Capacitors | - | SMD/SMT | X7S | - | - | - | Ceramic Capacitors | Automotive MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 3.2 mm | 3.2 x 1.6 x 1.6 mm | 1.25 mm | - | 3.2 mm | 1.6 mm | 0.075" (1.90mm) | - | AEC-Q200 | ||
![]() CL21Y105KCFVPJE Samsung Electro-Mechanics | 29619 |
| - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | 10% | 0805 | 2012 | Class 2 | - | - | + 125 C | Samsung Electro-Mechanics | - 55 C | - | - | Active | - | - | - | 100V | - | 100 VDC | - | -55°C ~ 125°C | - | CL | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | - | - | Flexible (Soft) | X7S | - | - | - | - | - | Automotive, Boardflex Sensitive | - | 1 μF | Capacitors | - | SMD/SMT | X7S | - | - | - | Ceramic Capacitors | Automotive MLCCs | - | - | 2.01 mm | 2 x 1.25 x 1.25 mm | 1.25 mm | - | 2 mm | 1.25 mm | 0.053" (1.35mm) | - | AEC-Q200 | ||
![]() CL10B224KB8VPNC/VEO Samsung | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL21B474KOFN Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 V | - | - | - | - | 10 % | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | 470 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45 mm | - | - | - | - | - | - | ||
![]() CL05C100JANC Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | - | - | - | - | 5 % | - | - | - | 30 ppm/°C | - | - | 125 °C | -55 °C | - | - | - | 10 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | - | - | ||
![]() CL10C100GBNC Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 50 V | - | - | - | - | 2 % | - | - | - | 30 ppm/°C | - | - | 125 °C | -55 °C | - | - | - | 10 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 µm | - | - | - | - | - | - | ||
![]() CL05B332KANC Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | - | - | - | - | 10 % | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | 3.3 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | - | - | ||
![]() CL31Y225KCHVPNE Samsung Electro-Mechanics | 342000 | - | - | - | Surface Mount, MLCC | 1206 (3216 metric) | - | - | Samsung Electro-Mechanics | 2200 nF | - | 10% | 1206 | 3216 | Class 2 | 2000 | Samsung Electro-Mechanics | + 125 C | Samsung Electro-Mechanics | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q200 | Details | 0.000952 oz | 100V | - | 100 VDC | - | -55°C ~ 125°C | MouseReel | CL Auto | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 10 % | - | - | Standard | X7S | - | - | - | - | - | Automotive | - | 2.2 uF | Capacitors | - | SMD/SMT | X7S | - | - | - | Ceramic Capacitors | Automotive MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 3.2 mm | 3.2 x 1.6 x 1.6 mm | 1.25 mm | - | 3.2 mm | 1.6 mm | 0.071 (1.80mm) | - | AEC-Q200 | ||
![]() CL32Y226KAVVPNE Samsung Electro-Mechanics | 30000 |
| - | - | Surface Mount, MLCC | 1210 (3225 metric) | - | - | Samsung Electro-Mechanics | - | - | 10% | 1210 | 3225 | Class 2 | 1000 | Samsung Electro-Mechanics | + 125 C | Samsung Electro-Mechanics | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q200 | Details | 0.003527 oz | 25V | - | 25 VDC | - | -55°C ~ 125°C | MouseReel | CL Auto | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 10 % | - | - | Standard | X7S | - | - | - | - | - | Automotive | - | 22 uF | Capacitors | - | SMD/SMT | X7S | - | - | - | Ceramic Capacitors | Automotive MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 3.2 mm | 3.2 x 2.5 x 2.5 mm | 2.5 mm | - | 3.2 mm | 2.5 mm | 0.110 (2.80mm) | - | AEC-Q200 | ||
![]() CL05X105KO5NQWC Samsung Electro-Mechanics | 13 |
| - | - | Surface Mount, MLCC | 0402 (1005 metric) | - | - | Samsung Electro-Mechanics | 1000 nF | - | - | 0402 | 1005 | Class 2 | 10000 | Samsung Electro-Mechanics | + 105 C | Samsung Electro-Mechanics | - 55 C | Tape & Reel (TR) | - | Active | - | Details | - | 16V | - | 16 VDC | - | -55°C ~ 105°C | Reel | CL-Standard | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 10 % | - | - | Standard | X6S | Multilayer Ceramic Capacitor | - | - | - | - | General Purpose | - | 1 uF | Capacitors | - | SMD/SMT | X6S | - | - | - | Ceramic Capacitors | Automotive MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.5 mm | - | 1 mm | 0.5 mm | 0.024 (0.60mm) | - | - | ||
![]() CL05X106MQ5NUNC Samsung Electro-Mechanics | 10000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CL-Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL21X226MPYNNWE Samsung Electro-Mechanics | 13 |
| - | - | Surface Mount, MLCC | 0805 (2012 metric) | - | - | Samsung Electro-Mechanics | - | - | - | 0805 | 2012 | Class 2 | 2000 | Samsung Electro-Mechanics | + 105 C | Samsung Electro-Mechanics | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.000226 oz | 10V | - | 10 VDC | - | -55°C ~ 105°C | MouseReel | CL | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 20 % | - | - | Standard | X6S | - | - | - | - | - | General Purpose | - | 22 uF | Capacitors | - | SMD/SMT | X6S | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 1.25 mm | - | 2 mm | 1.25 mm | 0.057 (1.45mm) | - | - | ||
![]() CL21A106KPFNNPE Samsung Electro-Mechanics | 35887 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL05C040BB5ANNC Samsung | In Stock | - | - | Surface Mount | - | Axial | -- | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 50 V | - | 50 V | -55°C ~ 155°C | Tape & Box (TB) | MRS25 | 0.098 Dia x 0.256 L (2.50mm x 6.50mm) | ±1% | Active | 2 | - | ±50ppm/°C | - | 681 Ohms | 125 °C | -55 °C | Metal Film | - | 0.6W | 4 pF | - | 500 µm | - | C0G | -- | - | - | - | - | -- | - | - | - | 500 µm | -- | 1 mm | - | - | No | - |