- Applications
- Capacitance
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Samsung Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Terminal Shape | Mounting Feature | Material | Dielectric Material | Weight | Number of Terminals | Base Product Number | Colour outer sheath | Conductor category | Construction type | Core identification | Degree of protection (IP) | Flame retardant | Ihs Manufacturer | Low smoke (according to EN 61034-2) | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Mfr | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Model | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Output effective power | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Risk Rank | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | SNMP | Stranding element | Suitable for network-management | USV- technology | Voltage Rating (DC) | Voltage type | Voltage, Rating | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Depth | Reach Compliance Code | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL43B105KBNE Samsung | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | CERAMIC | - | 2 | - | - | - | - | - | - | - | SAMSUNG ELECTRO-MECHANICS | - | Samsung Electro-Mechanics | CL43B105KBNE | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | , 1812 | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | - | 5.83 | - | Yes | - | - | - | - | - | - | - | - | 50 V | - | 10 % | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | 8532.24.00.20 | 1 µF | TR, EMBOSSED, 7 INCH | - | compliant | CERAMIC CAPACITOR | - | X7R | Yes | 50 V | 1812 | 10% | 10% | 3.5 mm | 4.5 mm | 3.2 mm | - | ||
![]() CL10B271KBNC Samsung | In Stock | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | IP31 | - | - | - | - | - | - | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 50 V | - | 10 % | - | - | - | - | - | 125 °C | -55 °C | - | 270 pF | - | 25 | - | - | - | - | - | - | - | - | - | 1740 | - | 592 | - | ||
![]() CL21B391KBANNWC Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | 10 % | - | - | - | - | - | 125 °C | -55 °C | - | 390 pF | - | - | - | - | - | - | - | - | - | - | - | 1.45 mm | - | - | - | ||
![]() FN18X334K160PBG Samsung | In Stock | - | - | - | - | - | - | - | - | - | - | - | Black | Class 5 = flexible | - | Numbers | - | According to IEC/EN 60332-1-2 | - | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | 94 | 50 | - | 2.5 | 1000 | 600 | - | - | 12.5 | - | - | - | - | - | - | -40 - 80 | -15 - 80 | - | - | - | - | None | None | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL21B563KANC Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | 48 | - | - | - | - | 482.6 mm (19 inch) device | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4500 | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Yes | - | Yes | Online | - | AC | 25 V | - | 10 % | - | - | - | - | - | 125 °C | -55 °C | - | 56 nF | - | 685 | - | - | - | - | - | - | - | - | - | 130 | - | 440 | - | ||
![]() CL21C020BBNC Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | 30 ppm/°C | - | 125 °C | -55 °C | - | 2 pF | - | - | - | - | - | - | - | - | - | - | - | 1.45 mm | - | - | - | ||
![]() CL03A104KQ3N1NC Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3 V | - | 10 % | - | - | - | - | - | 85 °C | -55 °C | - | 100 nF | - | - | - | - | - | - | - | - | - | - | - | 330 µm | - | - | - | ||
![]() CL10A106MP8N1NC Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 V | - | 20 % | - | - | - | - | - | 85 °C | -55 °C | - | 10 µF | - | - | - | - | - | - | - | - | - | - | - | 900 µm | - | - | - | ||
![]() CL21A106MQFNNE Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3 V | - | 20 % | - | - | - | - | - | 85 °C | -55 °C | - | 10 µF | - | - | - | - | - | - | - | - | - | - | - | 1.45 mm | - | - | - | ||
![]() CL21B223JBNC Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | 5 % | - | - | - | - | - | 125 °C | -55 °C | - | 22 nF | - | - | - | - | - | - | - | - | - | - | - | 1.45 mm | - | - | - | ||
![]() CL31C3R3CBNC Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | 30 ppm/°C | - | 125 °C | -55 °C | - | 3.3 pF | - | - | - | - | - | - | - | - | - | - | - | 1.4 mm | - | - | - | ||
![]() CL21C201JBNC Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 50 V | - | 5 % | - | - | - | 30 ppm/°C | - | 125 °C | -55 °C | - | 200 pF | - | - | - | - | - | - | - | - | - | - | - | 1.45 mm | - | - | - | ||
![]() CL31A335KOHNNWE Samsung | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | Ceramic | CERAMIC | - | 2 | - | - | - | - | - | - | - | SAMSUNG ELECTRO-MECHANICS | - | Samsung Electro-Mechanics | CL31A335KOHNNWE | - | - | - | - | - | - | - | - | - | 85 °C | -55 °C | - | - | - | , 1206 | RECTANGULAR PACKAGE | SMT | Active | - | - | - | 5.39 | - | Yes | - | - | - | - | - | - | - | - | 16 V | - | 10 % | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 85 °C | -55 °C | 8532.24.00.20 | 3.3 µF | TR, EMBOSSED, 7 INCH | - | compliant | CERAMIC CAPACITOR | - | X5R | Yes | 16 V | 1206 | 10% | 10% | 1.4 mm | 3.2 mm | 1.6 mm | - | ||
![]() CL21F473ZBNC Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | - | - | 85 °C | -30 °C | - | 47 nF | - | - | - | - | - | - | - | - | - | - | - | 1.45 mm | - | - | - | ||
![]() CL05C2R4BB5ANNC Samsung | In Stock | - | - | Surface Mount | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 50 V | - | 50 V | - | - | - | - | - | 30 ppm/°C | - | 125 °C | -55 °C | - | 2.4 pF | - | 500 µm | - | - | C0G | - | - | - | - | - | - | 500 µm | 1 mm | - | No | ||
![]() CL31C221JCCNNWC Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | 5 % | - | - | - | 30 ppm/°C | - | 125 °C | -55 °C | - | 220 pF | - | - | - | - | - | - | - | - | - | - | - | 1.4 mm | - | - | - | ||
![]() CL31B225KPFNNWE Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | D38999/24SH | - | - | - | - | - | - | - | - | - | - | - | - | Corsair | - | - | - | - | - | - | - | - | - | - | Bag | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 10 V | * | 10 % | - | - | - | - | - | 125 °C | -55 °C | - | 2.2 µF | - | - | - | - | - | - | - | - | - | - | - | 1.4 mm | - | - | - | ||
![]() CL21C102JBNEA Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | 5 % | - | - | - | 30 ppm/°C | - | 125 °C | -55 °C | - | 1 nF | - | - | - | - | - | - | - | - | - | - | - | 1.45 mm | - | - | - | ||
![]() CL10F334ZANC Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 25 V | - | - | - | - | - | - | - | 85 °C | -30 °C | - | 330 nF | - | - | - | - | - | - | - | - | - | - | - | 900 µm | - | - | - | ||
![]() CL32B474KAFNNWE Samsung | 2000 | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | - | 10 % | - | - | - | - | - | 125 °C | -55 °C | - | 470 nF | - | - | - | - | - | - | - | - | - | - | - | 2.8 mm | - | - | - |