- Applications
- Capacitance
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Samsung Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Base Product Number | Case Code - in | Case Code - mm | Dimensions | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | MSL | Package | Product Status | RoHS | Terminal | Voltage Rating DC | Voltage, Rating | Series | Tolerance | Termination | Temperature Coefficient | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Pitch | Termination Style | Dielectric | Note | Product Type | Product | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL10B751KBNC Samsung | In Stock | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 50 V | - | 10 % | - | - | - | 125 °C | -55 °C | 750 pF | - | - | - | - | - | - | - | 900 µm | - | - | - | ||
![]() CL31C120JBNC Samsung | In Stock | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 50 V | - | 5 % | - | 30 ppm/°C | - | 125 °C | -55 °C | 12 pF | - | - | - | - | - | - | - | 1.4 mm | - | - | - | ||
![]() CL31F333ZBNC Samsung | In Stock | - | - | Ceramic | 034746 | - | - | - | - | Molex | - | - | Bulk | Active | Non-Compliant | - | - | 50 V | * | - | - | - | - | 85 °C | -30 °C | 33 nF | - | - | - | - | - | - | - | 1.4 mm | - | - | - | ||
![]() CL10B333KONC Samsung | In Stock | - | - | Ceramic | - | - | - | - | - | Honeywell Sensing and Productivity Solutions | - | - | Bulk | Obsolete | Non-Compliant | - | - | 16 V | - | 10 % | - | - | - | 125 °C | -55 °C | 33 nF | - | - | - | - | - | - | - | 900 µm | - | - | - | ||
![]() CL31C390JBNCA Samsung | In Stock | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | 5 % | - | 30 ppm/°C | - | 125 °C | -55 °C | 39 pF | - | - | - | - | - | - | - | 1.4 mm | - | - | - | ||
![]() 301259 Samsung | In Stock | - | - | - | - | - | - | 3,2x1,6x0,85mm | - | - | - | - | reel | - | Yes | SMD | - | - | CL | ±10 % | - | X7R | - | - | - | 15.0 nF | - | 0 mm | - | - | - | - | - | - | - | - | - | ||
![]() 301266 Samsung | In Stock | - | - | - | - | - | - | 3,2x1,6x0,85mm | - | - | - | - | reel | - | Yes | SMD | - | - | CL | ±10 % | - | X7R | - | - | - | 15.0 nF | - | 0 mm | - | - | - | - | - | - | - | - | - | ||
![]() 117253 Samsung | In Stock | - | - | - | - | - | - | 3,2x1,6x0,55mm | - | - | - | - | reel | - | Yes | SMD | - | - | CC | ±0,25pF % | - | NP0 | - | - | - | 2.2 pF | - | n/a | - | - | - | - | - | - | - | - | - | ||
![]() 310317 Samsung | In Stock | - | - | - | - | - | - | 1,6x0,8x0,8mm | - | - | - | 1 | cut tape | - | Yes | SMD | - | - | CL | ±10 % | - | X7R | - | - | - | 470.0 nF | - | - mm | - | - | - | - | - | - | - | - | - | ||
![]() CL32B226KQNE Samsung | In Stock | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3 V | - | 10 % | - | - | - | 125 °C | -55 °C | 22 µF | - | - | - | - | - | - | - | 2.8 mm | - | - | - | ||
![]() CL05C3R3BB5NNND Samsung | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL21B223MB8NXNC Samsung | In Stock | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 50 V | - | 20 % | - | - | - | 125 °C | -55 °C | 22 nF | - | - | - | X7R | - | - | - | 1.45 mm | - | - | Lead Free | ||
![]() CL03X105MQ3CRWC Samsung | In Stock | - | - | - | - | 0201 | 0603 | - | + 125 C | - | - 55 C | - | - | - | - | - | 6.3 VDC | - | CL-Standard | 20 % | Standard | - | Automotive MLCC | - | - | 1000 pF | Capacitors | - | SMD/SMT | X6S | - | Ceramic Capacitors | Automotive MLCCs | - | 0.6 mm | 0.3 mm | - | ||
![]() CL31B472KHFXPNE Samsung | In Stock | - | - | - | - | 1206 | 3216 | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | CL-Automotive | 10 % | Standard | - | Automotive MLCC | - | - | 4700 pF | Capacitors | - | SMD/SMT | X7R | - | Ceramic Capacitors | Automotive MLCCs | - | 3.2 mm | 1.6 mm | - | ||
![]() CL21B475KAB6PNE Samsung | 30065 |
| - | - | - | 0805 | 2012 | - | + 125 C | - | - 55 C | - | - | - | - | - | 25 VDC | - | CL-Automotive | 10 % | Standard | - | Automotive MLCC | - | - | 4700 pF | Capacitors | - | SMD/SMT | X7R | - | Ceramic Capacitors | Automotive MLCCs | - | 2 mm | 1.2 mm | - | ||
![]() CL21X107MRYN3WE Samsung | In Stock | - | - | - | - | 0805 | 2012 | - | + 125 C | - | - 55 C | - | - | - | - | - | 4 VDC | - | CL-Standard | 20 % | Standard | - | Automotive MLCC | - | - | 100 uF | Capacitors | - | SMD/SMT | X6S | - | Ceramic Capacitors | Automotive MLCCs | - | 2 mm | 1.2 mm | - | ||
![]() CL31C4R7CBNES Samsung | In Stock | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | 30 ppm/°C | - | 125 °C | -55 °C | 4.7 pF | - | - | - | - | - | - | - | 1.4 mm | - | - | - | ||
![]() CL21B473KBNCR Samsung | In Stock | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | 10 % | - | - | - | 125 °C | -55 °C | 47 nF | - | - | - | - | - | - | - | 1.45 mm | - | - | - | ||
![]() CL05A105KA5N1QC Samsung | In Stock | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | - | 10 % | - | - | - | 85 °C | -55 °C | 1 µF | - | - | - | - | - | - | - | 550 µm | - | - | - | ||
![]() CL31C3R3CBNES Samsung | In Stock | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | 30 ppm/°C | - | 125 °C | -55 °C | 3.3 pF | - | - | - | - | - | - | - | 1.4 mm | - | - | - |