- Applications
- Capacitance
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Samsung Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Mounting Feature | Material | Dielectric Material | Number of Terminals | Case Code - in | Case Code - mm | Dimensions | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | MSL | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Samacsys Description | Terminal | Voltage Rating DC | Voltage, Rating | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Subcategory | Pitch | Packing Method | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Note | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Product Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 320900 Samsung | In Stock | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | n/a | - | - | n/a | - | - | - | - | - | Yes | - | - | n/a | - | - | n/a | n/a | - | - | - | - | n/a | - | - | - | - | - | n/a | - | n/a | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | ||
![]() CL31Y106KLKVPJE Samsung | In Stock | - | - | - | - | - | - | - | - | - | 1206 | 3216 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 VDC | - | - | 10 % | - | - | Standard | - | - | Automotive MLCC | - | - | - | - | - | Capacitors | - | - | - | SMD/SMT | - | X7S | - | - | - | - | - | - | - | Ceramic Capacitors | Automotive MLCCs | - | 3.2 mm | 1.6 mm | ||
![]() CL21Z226MQYNNWE Samsung | In Stock | - | - | - | - | - | - | - | - | - | 0805 | 2012 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3 VDC | - | - | 20 % | - | - | Standard | - | - | Automotive MLCC | - | - | - | - | 22 uF | Capacitors | - | - | - | SMD/SMT | - | X7T | - | - | - | - | - | - | - | Ceramic Capacitors | Automotive MLCCs | - | 2 mm | 1.2 mm | ||
![]() CL32Z107MRV6PNE Samsung | 10000 | - | - | - | - | - | - | - | - | - | 1210 | 3225 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 VDC | - | - | 20 % | - | - | Standard | - | - | Automotive MLCC | - | - | - | - | 100 uF | Capacitors | - | - | - | SMD/SMT | - | X7T | - | - | - | - | - | - | - | Ceramic Capacitors | Automotive MLCCs | - | 3.2 mm | 2.5 mm | ||
![]() CL31Y225KCHZ4NE Samsung | In Stock | - | - | - | - | - | - | - | - | - | 1206 | 3216 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 VDC | - | - | 10 % | - | - | Standard | - | - | Automotive MLCC | - | - | - | - | 2.2 uF | Capacitors | - | - | - | SMD/SMT | - | X7S | - | - | - | - | - | - | - | Ceramic Capacitors | Automotive MLCCs | - | 3.2 mm | 1.6 mm | ||
![]() CL21B475KLB6PNE Samsung | In Stock | - | - | - | - | - | - | - | - | - | 0805 | 2012 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 VDC | - | - | 10 % | - | - | Standard | - | - | Automotive MLCC | - | - | - | - | 4700 pF | Capacitors | - | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | Ceramic Capacitors | Automotive MLCCs | - | 2 mm | 1.2 mm | ||
![]() CL21B474KCYVPNE Samsung | In Stock | - | - | - | - | - | - | - | - | - | 0805 | 2012 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 VDC | - | - | 10 % | - | - | Standard | - | - | Automotive MLCC | - | - | - | - | 0.47 uF | Capacitors | - | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | Ceramic Capacitors | Automotive MLCCs | - | 2 mm | 1.2 mm | ||
![]() CL10B105KL9VPNC Samsung | 29 |
| - | - | - | - | - | - | - | - | 0603 | 1608 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 VDC | - | - | 10 % | - | - | Standard | - | - | Automotive MLCC | - | - | - | - | 1 uF | Capacitors | - | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | Ceramic Capacitors | Automotive MLCCs | - | 1.6 mm | 0.8 mm | ||
![]() CL02A102MQLHNNC Samsung | In Stock | - | - | - | - | - | - | - | - | - | 01005 | 0402 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3 VDC | - | - | 20 % | - | - | Standard | - | - | Automotive MLCC | - | - | - | - | 1000 pF | Capacitors | - | - | - | SMD/SMT | - | X5R | - | - | - | - | - | - | - | Ceramic Capacitors | Automotive MLCCs | - | 0.4 mm | 0.2 mm | ||
![]() 287405 Samsung | In Stock | - | - | - | - | - | - | - | - | - | - | - | 3,2x2,5x2,5mm | - | - | - | - | - | 1 | - | - | cut tape | - | - | - | - | - | Yes | - | - | SMD | - | - | CL | ±10 % | - | - | - | - | X7R | - | - | - | - | - | 10 uF | - | 0 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 178445 Samsung | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2x1,25x0,45mm | - | - | - | - | - | - | - | - | reel | - | - | - | - | - | Yes | - | - | SMD | - | - | CL | ±10 % | - | - | - | - | X5R | - | - | - | - | - | 4,7 uF | - | 0 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 290578 Samsung | In Stock | - | - | - | - | - | - | - | - | - | - | - | 3,2x1,6x1,6mm | - | - | - | - | - | 1 | - | - | reel | - | - | - | - | - | Yes | - | - | SMD | - | - | CL | ±10 % | - | - | - | - | X7R | - | - | - | - | - | 4,7 uF | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 104630 Samsung | In Stock | - | - | - | - | - | - | - | - | - | - | - | 3,2x1,6x0,55mm | - | - | - | - | - | - | - | - | reel | - | - | - | - | - | Yes | - | - | SMD | - | - | CL | ±10 % | - | - | - | - | X7R | - | - | - | - | - | 2,2 uF | - | 0 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 216140 Samsung | In Stock | - | - | - | - | - | - | - | - | - | - | - | 3,2x1,6x0,55mm | - | - | - | - | - | - | - | - | reel | - | - | - | - | - | Yes | - | - | SMD | - | - | CL | ±10 % | - | - | - | - | X7R | - | - | - | - | - | 2,2 uF | - | 0 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL10C820GBNC Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | 2 % | - | - | - | - | 30 ppm/°C | - | - | 125 °C | -55 °C | - | 82 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 µm | - | - | ||
![]() CL05B153KONC Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 V | - | 10 % | - | - | - | - | - | - | - | 125 °C | -55 °C | - | 15 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | ||
![]() GRM188R71C474KA88D Samsung | In Stock | - | - | 14 Weeks | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | - | MURATA MANUFACTURING CO LTD | Murata Manufacturing Co Ltd | GRM188R71C474KA88D | - | - | - | 125 °C | -55 °C | - | , 0603 | RECTANGULAR PACKAGE | SMT | Active | 0.91 | - | Yes | Ceramic SMT capacitor 470nF 16Vdc Murata 0603 GRM 470nF Ceramic Multilayer Capacitor, 16 V dc X7R Dielectric u00b110% | - | - | - | - | - | e3 | Yes | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.47 µF | - | - | TR, PAPER, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | X7R | Yes | - | 16 V | 0603 | 10% | 10% | - | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() GRM188R71A225KE15D Samsung | In Stock | - | - | 14 Weeks | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | - | MURATA MANUFACTURING CO LTD | Murata Manufacturing Co Ltd | GRM188R71A225KE15D | - | - | - | 125 °C | -55 °C | - | , 0603 | RECTANGULAR PACKAGE | SMT | Active | 1.12 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 2.2 µF | - | - | TR, PAPER, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | X7R | Yes | - | 10 V | 0603 | 10% | 10% | - | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() CL10B222KCNC Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 100 V | - | 10 % | - | - | - | - | - | - | - | 125 °C | -55 °C | - | 2.2 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 µm | - | - | ||
![]() CL21B223KANC Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 25 V | - | 10 % | - | - | - | - | - | - | - | 125 °C | -55 °C | - | 22 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45 mm | - | - |