- Applications
- Capacitance
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Samsung Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | RoHS | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Terminal Finish | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Capacitor Type | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL31C821JHHNNNF Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 125 °C | -55 °C | - | CHIP | RECTANGULAR PACKAGE | - | Active | - | Yes | e3 | Yes | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.00082 µF | TR, EMBOSSED, 13 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 630 V | 1206 | 5% | 5% | - | - | - | ||
![]() CL03B102KASVPNC Samsung Electro-Mechanics | In Stock | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL02C7R5DO2GNNC Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 125 °C | -55 °C | - | , 01005 | RECTANGULAR PACKAGE | - | Active | - | Yes | e3 | Yes | EAR99 | 30ppm/Cel ppm/°C | TIN OVER NICKEL | 8532.24.00.20 | 0.0000075 µF | TR, CARDBOARD, 7 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 16 V | 01005 | 6.67% | 6.67% | - | - | - | ||
![]() CL32F106ZAHNNWE Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 85 °C | -30 °C | - | , 1210 | RECTANGULAR PACKAGE | - | Active | - | Yes | e3 | Yes | EAR99 | -82/+22% ppm/°C | TIN OVER NICKEL | 8532.24.00.20 | 10 µF | - | compliant | CERAMIC CAPACITOR | Y5V | Yes | 25 V | 1210 | 80% | 20% | - | - | - | ||
![]() CL03B682KP3NNND Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 125 °C | -55 °C | - | , 0201 | RECTANGULAR PACKAGE | SMT | Active | - | Yes | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0068 µF | TR, CARDBOARD, 13 INCH | compliant | CERAMIC CAPACITOR | X7R | Yes | 10 V | 0201 | 10% | 10% | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() CL31C681JGFNNNE Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 125 °C | -55 °C | - | , 1206 | RECTANGULAR PACKAGE | SMT | Active | - | Yes | e3 | Yes | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.00068 µF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 500 V | 1206 | 5% | 5% | 1.25 mm | 3.2 mm | 1.6 mm | ||
![]() CL03B151KO3NNNH Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 125 °C | -55 °C | - | , 0201 | RECTANGULAR PACKAGE | - | Active | - | Yes | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.00015 µF | TR, CARDBOARD, 7 INCH | compliant | CERAMIC CAPACITOR | X7R | Yes | 16 V | 0201 | 10% | 10% | - | - | - | ||
![]() CL31A106KBHNNPE Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL05B511KB5NNNC Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 125 °C | -55 °C | - | , 0402 | RECTANGULAR PACKAGE | - | Active | - | Yes | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.00051 µF | TR, CARDBOARD, 7 INCH | compliant | CERAMIC CAPACITOR | X7R | Yes | 50 V | 0402 | 10% | 10% | - | - | - | ||
![]() CL02C9R1BO2GNNC Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 125 °C | -55 °C | - | , 01005 | RECTANGULAR PACKAGE | - | Active | - | Yes | e3 | - | EAR99 | 30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0000091 µF | TR, CARDBOARD, 7 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 16 V | 01005 | 1.1% | 1.1% | - | - | - | ||
![]() CL43B224KEJNNWF Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 125 °C | -55 °C | - | , 1812 | RECTANGULAR PACKAGE | - | Obsolete | - | Yes | e3 | Yes | EAR99 | 15% ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.22 µF | TR, EMBOSSED, 13 INCH | compliant | CERAMIC CAPACITOR | X7R | Yes | 250 V | 1812 | 10% | 10% | - | - | - | ||
![]() CL31A106KQ6LNNC Samsung Electro-Mechanics | 185000 | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 85 °C | -55 °C | - | , 1206 | - | SMT | Active | - | Yes | e3 | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 10 µF | TR, CARDBOARD, 7 INCH | compliant | CERAMIC CAPACITOR | X5R | Yes | 6.3 V | 1206 | 10% | 10% | 0.6 mm | 3.2 mm | 1.6 mm | ||
![]() CL05X105MR3LNNH Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 105 °C | -55 °C | - | , 0402 | RECTANGULAR PACKAGE | SMT | Active | - | Yes | e3 | Yes | EAR99 | 22% ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 1 µF | TR, CARDBOARD, 7 INCH | compliant | CERAMIC CAPACITOR | X6S | Yes | 4 V | 0402 | 20% | 20% | 0.33 mm | 1 mm | 0.5 mm | ||
![]() CL02C060DO2GNNC Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 125 °C | -55 °C | - | , 01005 | RECTANGULAR PACKAGE | - | Active | - | Yes | e3 | Yes | EAR99 | 30ppm/Cel ppm/°C | TIN OVER NICKEL | 8532.24.00.20 | 0.000006 µF | TR, CARDBOARD, 7 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 16 V | 01005 | 8.33% | 8.33% | - | - | - | ||
![]() CL10F563ZB8NNNC Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 85 °C | -30 °C | - | , 0603 | RECTANGULAR PACKAGE | - | Active | - | Yes | e3 | Yes | EAR99 | -82/+22% ppm/°C | TIN OVER NICKEL | 8532.24.00.20 | 0.056 µF | TR, CARDBOARD, 7 INCH | compliant | CERAMIC CAPACITOR | Y5V | Yes | 50 V | 0603 | 80% | 20% | - | - | - | ||
![]() CL31B222KIFNFNE Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 125 °C | -55 °C | - | , 1206 | RECTANGULAR PACKAGE | - | Active | - | Yes | e3 | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0022 µF | TR, EMBOSSED, 7 INCH | unknown | CERAMIC CAPACITOR | X7R | Yes | 1000 V | 1206 | 10% | 10% | - | - | - | ||
![]() CL05A334KQ5NNWC Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 85 °C | -55 °C | - | , 0402 | RECTANGULAR PACKAGE | - | Active | - | Yes | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.33 µF | TR, CARDBOARD PAPER, 7 INCH | compliant | CERAMIC CAPACITOR | X5R | Yes | 6.3 V | 0402 | 10% | 10% | - | - | - | ||
![]() CL05C6R8CB5NNND Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 125 °C | -55 °C | - | , 0402 | RECTANGULAR PACKAGE | SMT | Active | - | Yes | e3 | Yes | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0000068 µF | TR, CARDBOARD, 13 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 50 V | 0402 | 3.68% | 3.68% | 0.5 mm | 1 mm | 0.5 mm | ||
![]() CL10B683KBNC Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 125 °C | -55 °C | - | , 0603 | - | SMT | Obsolete | - | Yes | e3 | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 0.068 µF | TR, Paper, 7 Inch | compliant | CERAMIC CAPACITOR | X7R | Yes | 50 V | 0603 | 10% | 10% | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() CL21A226MQQNNWG Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 85 °C | -55 °C | - | , 0805 | RECTANGULAR PACKAGE | - | Active | - | Yes | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 22 µF | TR, EMBOSSED PLASTIC, 7 INCH | compliant | CERAMIC CAPACITOR | X5R | Yes | 6.3 V | 0805 | 20% | 20% | - | - | - |