- Applications
- Capacitance
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Samsung Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Terminal Finish | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Capacitor Type | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Custom Capabilities | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL10A106KA8NNNC Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 85 °C | -55 °C | , 0603 | - | SMT | Active | Yes | e3 | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 10 μF | TR, Paper, 7 Inch | compliant | CERAMIC CAPACITOR | X5R | Yes | 25 V | 0603 | 10% | 10% | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() CL05J105KQ5NNNC Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 85 °C | -25 °C | , 0402 | RECTANGULAR PACKAGE | - | Active | Yes | e3 | Yes | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 1 μF | TR, CARDBOARD, 7 INCH | compliant | CERAMIC CAPACITOR | B | Yes | 6.3 V | 0402 | 10% | 10% | - | - | - | - | ||
![]() CL02C9R3BO2GNNC Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 125 °C | -55 °C | , 01005 | RECTANGULAR PACKAGE | - | Active | Yes | e3 | - | EAR99 | 30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0000093 μF | TR, CARDBOARD, 7 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 16 V | 01005 | 1.08% | 1.08% | - | - | - | - | ||
![]() CL05C2R7BB5NNWC Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 125 °C | -55 °C | , 0402 | RECTANGULAR PACKAGE | - | Active | Yes | e3 | Yes | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0000027 μF | TR, CARDBOARD, 7 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 50 V | 0402 | 3.7% | 3.7% | - | - | - | - | ||
![]() CL21B684KBFNNWG Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | - | Active | Yes | e3 | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.68 μF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | X7R | Yes | 50 V | 0805 | 10% | 10% | - | - | - | - | ||
![]() CL31A226MQCLNNC Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 85 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | - | Active | Yes | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 22 μF | TR, CARDBOARD, 7 INCH | compliant | CERAMIC CAPACITOR | X5R | Yes | 6.3 V | 1206 | 20% | 20% | - | - | - | - | ||
![]() CL03A105M03NRNH Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL03C2R7BA3GNND Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 125 °C | -55 °C | , 0201 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | Yes | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0000027 μF | TR, CARDBOARD, 13 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 25 V | 0201 | 3.7% | 3.7% | Other Tol., Volt, Size, Cap. Available | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() CL32F225ZANE Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 85 °C | -30 °C | , 1210 | - | SMT | Obsolete | Yes | e3 | - | EAR99 | 22/-82% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 2.2 μF | TR, Embossed Plastic, 7 Inch | compliant | CERAMIC CAPACITOR | Y5V | Yes | 25 V | 1210 | 80% | 20% | - | 1.25 mm | 3.2 mm | 2.5 mm | ||
![]() CL02C5R1DO2GNNC Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 125 °C | -55 °C | , 01005 | RECTANGULAR PACKAGE | - | Active | Yes | e3 | Yes | EAR99 | 30ppm/Cel ppm/°C | TIN OVER NICKEL | 8532.24.00.20 | 0.0000051 μF | TR, CARDBOARD, 7 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 16 V | 01005 | 9.8% | 9.8% | - | - | - | - | ||
![]() CL03C270JA3GNNH Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 125 °C | -55 °C | , 0201 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | Yes | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.000027 μF | TR, CARDBOARD PAPER, 7 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 25 V | 0201 | 5% | 5% | - | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() CL10X225KO8NNNE Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 105 °C | -55 °C | , 0603 | - | SMT | Active | Yes | e3 | - | EAR99 | 22% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 2.2 μF | TR, Embossed Plastic, 7 Inch | compliant | CERAMIC CAPACITOR | X6S | Yes | 16 V | 0603 | 10% | 10% | - | 0.9 mm | 1.6 mm | 0.8 mm | ||
![]() CL03C9R1BA3GNND Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 125 °C | -55 °C | , 0201 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | Yes | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0000091 μF | TR, CARDBOARD, 13 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 25 V | 0201 | 1.1% | 1.1% | Other Tol., Volt, Size, Cap. Available | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() CL21A226KPFNNNE Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 85 °C | -55 °C | - | - | SMT | Active | Yes | e3 | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 22 μF | TR, Plastic, 7 Inch | compliant | CERAMIC CAPACITOR | X5R | Yes | 10 V | 0805 | 10% | 10% | - | 1.25 mm | 2 mm | 1.25 mm | ||
![]() CL32B274JBNE Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 125 °C | -55 °C | , 1210 | RECTANGULAR PACKAGE | SMT | Obsolete | Yes | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.27 μF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | X7R | Yes | 50 V | 1210 | 5% | 5% | - | 1.25 mm | 3.2 mm | 2.5 mm | ||
![]() CL21J105KAFN3NG Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 85 °C | -25 °C | , 0805 | RECTANGULAR PACKAGE | - | Not Recommended | Yes | e3 | Yes | EAR99 | - | TIN OVER NICKEL | 8532.24.00.20 | 1 μF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | B | Yes | 25 V | 0805 | 10% | 10% | - | - | - | - | ||
![]() CL03A225MQ3CR6H Samsung Electro-Mechanics | 45000 | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 85 °C | -55 °C | , 0201 | RECTANGULAR PACKAGE | - | Active | - | e3 | - | EAR99 | 15% ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 2.2 µF | TR, CARDBOARD PAPER, 7 INCH | unknown | CERAMIC CAPACITOR | X5R | Yes | 6.3 V | 0201 | 20% | 20% | - | - | - | - | ||
![]() CL21B473KCFNNWG Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | - | Active | Yes | e3 | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.047 µF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | X7R | Yes | 100 V | 0805 | 10% | 10% | - | - | - | - | ||
![]() CL21A226MQCLRNL Samsung Electro-Mechanics | 144000 | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 85 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 22 µF | TR, CARDBOARD PAPER, 13 INCH | compliant | CERAMIC CAPACITOR | X5R | Yes | 6.3 V | 0805 | 20% | 20% | - | 0.95 mm | 2 mm | 1.25 mm | ||
![]() CL31B105KAPLNNF Samsung Electro-Mechanics | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SAMSUNG ELECTRO-MECHANICS | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | - | Active | Yes | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 1 μF | TR, EMBOSSED, 13 INCH | compliant | CERAMIC CAPACITOR | X7R | Yes | 25 V | 1206 | 10% | 10% | - | - | - | - |