- Polarity
- Capacitance
- Height
- Length
- Capacitor Type
- Dielectric Material
- ECCN Code
- Packing Method
- Size Code
- HTS Code
- Terminal Shape
- Leakage Current
Attribute column
Manufacturer
Samsung Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Packaging | Tolerance | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Depth | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Size Code | Voltage | Leakage Current | Tan Delta | Dissipation Factor | Current - Leakage | Height | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCSCS1A226KBAR Samsung Semiconductor | 45 |
| - | Surface Mount | Molded | - | - | - | - | - | 10% | - | - | SMD/SMT | - | - | 125°C | -55°C | - | 22μF | - | 2.8mm | - | 3Ohm | Polar | - | - | 10V | - | - | 8 % | 2.2μA | 1.9mm | 3.5mm | No | RoHS Compliant | - | ||
![]() TCPCS0E227MBAR0035 Samsung Semiconductor | 50000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TCSCN1C226KDAR Samsung Semiconductor | In Stock | - | - | - | Molded | - | - | - | - | Tape & Reel | 10% | - | - | - | - | - | 125°C | -55°C | - | 22μF | - | 4.3mm | - | 800mOhm | Polar | - | - | - | - | - | 6 % | - | 2.8mm | 7.3mm | No | RoHS Compliant | - | ||
![]() TCSCS1A476KBAR Samsung Semiconductor | 4000 |
| - | Surface Mount | Molded | - | WRAPAROUND | - | TANTALUM (DRY/SOLID) | - | 10% | e3 | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) | 125°C | -55°C | 8532.21.00.50 | 47μF | TR, EMBOSSED PLASTIC, 7 INCH | 2.8mm | TANTALUM CAPACITOR | 1.6Ohm | Polar | - | 1411 | 10V | - | 0.08 | 8 % | 4.7μA | 1.9mm | 3.5mm | No | RoHS Compliant | Lead Free | ||
![]() TCSCS1C476KCAR Samsung Semiconductor | 6500 | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | - | 10% | e3 | 2 | - | EAR99 | Matte Tin (Sn) | 125°C | -55°C | 8532.21.00.50 | 47μF | TR, EMBOSSED PLASTIC, 7 INCH | 3.2mm | TANTALUM CAPACITOR | 1.4Ohm | Polar | 16V | 2413 | - | 0.0075mA | 0.08 | 8 % | - | 2.5mm | 6mm | No | RoHS Compliant | - | ||
![]() TCSCS1A226KCAR Samsung Semiconductor | In Stock | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | - | 10% | e3 | 2 | - | EAR99 | Matte Tin (Sn) | 125°C | -55°C | 8532.21.00.50 | 22μF | TR, EMBOSSED PLASTIC, 7 INCH | 3.2mm | TANTALUM CAPACITOR | 1.8Ohm | POLARIZED | 10V | 2413 | - | 0.0022mA | 0.08 | - | - | 2.5mm | 6mm | - | RoHS Compliant | - | ||
![]() TCSCS1A227MDAR Samsung Semiconductor | 37 | - | Datasheet | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | Tape & Reel | 20% | e3 | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | 8532.21.00.50 | 220μF | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | TANTALUM CAPACITOR | 400mOhm | Polar | 10V | 2917 | - | 0.022mA | 0.08 | 8 % | - | 2.8mm | 7.3mm | No | RoHS Compliant | Lead Free | ||
![]() TCSCS1C335KAAR Samsung Semiconductor | 14966 | - | - | Surface Mount | Molded | - | - | - | - | - | 10% | - | - | SMD/SMT | - | - | 125°C | -55°C | - | 3.3μF | - | 1.6mm | - | 6Ohm | Polar | - | - | 16V | - | - | 8 % | 500nA | 1.6mm | 3.2mm | No | RoHS Compliant | Lead Free | ||
![]() TCPCS0J107MBAR0035 Samsung Semiconductor | 3875 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TCPCS0J157MBAR0035 Samsung Semiconductor | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TCPCS0J107MAAR0045 Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TCSCS1A476MCAR Samsung Semiconductor | 2500 | - | Datasheet | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | Tape & Reel | 20% | e3 | 2 | - | EAR99 | Matte Tin (Sn) | 125°C | -55°C | 8532.21.00.50 | 47μF | TR, EMBOSSED PLASTIC, 7 INCH | 3.2mm | TANTALUM CAPACITOR | 1.2Ohm | Polar | 10V | 2413 | - | 0.0047mA | 0.08 | 8 % | - | 2.5mm | 6mm | No | RoHS Compliant | - | ||
![]() TCSCN1E106KDAR Samsung Semiconductor | In Stock | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | - | 10% | e3 | 2 | - | EAR99 | Matte Tin (Sn) | 125°C | -55°C | 8532.21.00.50 | 10μF | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | TANTALUM CAPACITOR | 1Ohm | Polar | 25V | 2917 | - | 0.0025mA | 0.06 | 6 % | - | 2.8mm | 7.3mm | No | RoHS Compliant | - | ||
![]() TCSCS0J106KBAR Samsung Semiconductor | In Stock | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | Tape & Reel | 10% | e3 | 2 | - | EAR99 | Matte Tin (Sn) | 125°C | -55°C | 8532.21.00.50 | 10μF | TR, EMBOSSED PLASTIC, 7 INCH | 2.8mm | TANTALUM CAPACITOR | 3.5Ohm | POLARIZED | 6.3V | 1411 | - | 0.0006mA | 0.08 | - | - | 1.9mm | 3.5mm | No | RoHS Compliant | - | ||
![]() TCSCS0J476MAAR Samsung Semiconductor | 80000 | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | Tape & Reel | 20% | - | 2 | - | EAR99 | - | 125°C | -55°C | 8532.21.00.50 | 47μF | TR, EMBOSSED PLASTIC, 7 INCH | 1.6mm | TANTALUM CAPACITOR | 2Ohm | POLARIZED | 6.3V | 1206 | - | 0.003mA | 0.12 | - | - | 1.6mm | 3.2mm | No | RoHS Compliant | - | ||
![]() TCSCS1A156KBAR Samsung Semiconductor | In Stock | - | - | - | Molded | - | - | - | - | - | 10% | - | - | - | - | - | 125°C | -55°C | - | 15μF | - | 2.8mm | - | 3.5Ohm | - | - | - | - | - | - | - | - | 1.9mm | 3.5mm | No | RoHS Compliant | - | ||
![]() TCSCN1V335KCAR Samsung Semiconductor | In Stock | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | - | 10% | e3 | 2 | - | EAR99 | Matte Tin (Sn) | 125°C | -55°C | 8532.21.00.50 | 3.3μF | TR, EMBOSSED PLASTIC, 7 INCH | 3.2mm | TANTALUM CAPACITOR | 2.5Ohm | Polar | 35V | 2412 | - | 0.0012mA | 0.06 | 6 % | - | 2.5mm | 6mm | No | RoHS Compliant | - | ||
![]() TCSCS1A107KCAR Samsung Semiconductor | In Stock | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | - | 10% | e3 | 2 | - | EAR99 | Matte Tin (Sn) | 125°C | -55°C | 8532.21.00.50 | 100μF | TR, EMBOSSED PLASTIC, 7 INCH | 3.2mm | TANTALUM CAPACITOR | 1.2Ohm | Polar | 10V | 2413 | - | 0.01mA | 0.08 | 8 % | - | 2.5mm | 6mm | No | RoHS Compliant | - | ||
![]() TCPCS0J157MLAR0070 Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TCSCS1C475KBAR Samsung Semiconductor | 20000 | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | - | 10% | e3 | 2 | - | EAR99 | Matte Tin (Sn) | 125°C | -55°C | 8532.21.00.50 | 4.7μF | TR, EMBOSSED PLASTIC, 7 INCH | 2.8mm | TANTALUM CAPACITOR | 3.5Ohm | Polar | 16V | 1411 | - | 0.0007mA | 0.08 | 8 % | - | 1.9mm | 3.5mm | No | RoHS Compliant | - |