- Collector-Emitter Voltage-Max
- Configuration
- ECCN Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Description
- Package Shape
- Package Style
- Part Life Cycle Code
- Part Package Code
Attribute column
Manufacturer
Samsung Transistors - IGBTs - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Transistor Element Material | Exterior Housing Material | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Ihs Manufacturer | Kind of connector | Number of Elements | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Row pitch | Spatial orientation | Turn-off Time-Nom (toff) | Turn-on Time-Nom (ton) | Type of connector | ECCN Code | Additional Feature | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | Transistor Application | Polarity/Channel Type | JEDEC-95 Code | Power Dissipation-Max (Abs) | Collector Current-Max (IC) | Collector-Emitter Voltage-Max | Gate-Emitter Voltage-Max | Gate-Emitter Thr Voltage-Max | Profile | Fall Time-Max (tf) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SGH80N60UFD Samsung Semiconductor | In Stock | - | Datasheet | NO | 3 | SILICON | 1 | - | - | - | - | SAMSUNG SEMICONDUCTOR INC | - | - | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-3P | - | - | 167 ns | 50 ns | - | EAR99 | HIGH SPEED SWITCHING | SINGLE | THROUGH-HOLE | unknown | 2 | R-PSFM-T3 | Not Qualified | SINGLE WITH BUILT-IN DIODE | - | MOTOR CONTROL | N-CHANNEL | - | 200 W | 80 A | 600 V | 20 V | 7.5 V | - | 280 ns | ||
![]() SGL40N150D Samsung Semiconductor | In Stock | - | Datasheet | NO | 3 | SILICON | - | - | - | - | - | SAMSUNG SEMICONDUCTOR INC | - | 1 | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-264 | - | - | 680 ns | 1300 ns | - | EAR99 | HIGH SPEED SWITCHING | SINGLE | THROUGH-HOLE | unknown | 3 | R-PSFM-T3 | Not Qualified | SINGLE WITH BUILT-IN DIODE | ISOLATED | POWER CONTROL | N-CHANNEL | TO-264 | - | 40 A | 1500 V | - | - | - | - | ||
![]() SGH30N60RUF Samsung Semiconductor | In Stock | - | Datasheet | NO | 3 | SILICON | - | - | - | - | - | SAMSUNG SEMICONDUCTOR INC | - | 1 | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-3P | - | - | 160 ns | 44 ns | - | EAR99 | HIGH SPEED SWITCHING | SINGLE | THROUGH-HOLE | unknown | 2 | R-PSFM-T3 | Not Qualified | SINGLE | - | MOTOR CONTROL | N-CHANNEL | - | - | 48 A | 600 V | - | - | - | - | ||
![]() SGL60N90D Samsung Semiconductor | In Stock | - | Datasheet | NO | 3 | SILICON | - | - | - | - | - | SAMSUNG SEMICONDUCTOR INC | - | 1 | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-264 | - | - | 500 ns | 350 ns | - | EAR99 | HIGH SPEED SWITCHING | SINGLE | THROUGH-HOLE | unknown | 3 | R-PSFM-T3 | Not Qualified | SINGLE WITH BUILT-IN DIODE | ISOLATED | POWER CONTROL | N-CHANNEL | TO-264 | - | 60 A | 900 V | - | - | - | - | ||
![]() SGR2N60UFD Samsung Semiconductor | In Stock | - | Datasheet | YES | 2 | SILICON | - | - | - | - | - | SAMSUNG SEMICONDUCTOR INC | - | 1 | 150 °C | PLASTIC/EPOXY | SMALL OUTLINE, R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | Obsolete | TO-252 | - | - | 132 ns | 46 ns | - | EAR99 | HIGH SPEED SWITCHING | SINGLE | GULL WING | unknown | 3 | R-PSSO-G2 | Not Qualified | SINGLE WITH BUILT-IN DIODE | - | MOTOR CONTROL | N-CHANNEL | - | - | 2.4 A | 600 V | - | - | - | - | ||
![]() SGP13N60UFD Samsung Semiconductor | In Stock | - | Datasheet | NO | 3 | SILICON | - | - | - | - | - | SAMSUNG SEMICONDUCTOR INC | - | 1 | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | SFM | - | - | 160 ns | 41 ns | - | EAR99 | HIGH SPEED SWITCHING | SINGLE | THROUGH-HOLE | unknown | 3 | R-PSFM-T3 | Not Qualified | SINGLE WITH BUILT-IN DIODE | - | MOTOR CONTROL | N-CHANNEL | TO-220 | 60 W | 13 A | 600 V | 20 V | 7.5 V | - | 280 ns | ||
![]() SGP13N60UF Samsung Semiconductor | In Stock | - | Datasheet | NO | 3 | SILICON | - | - | - | - | - | SAMSUNG SEMICONDUCTOR INC | - | 1 | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | SFM | - | - | 160 ns | 41 ns | - | EAR99 | HIGH SPEED SWITCHING | SINGLE | THROUGH-HOLE | unknown | 3 | R-PSFM-T3 | Not Qualified | SINGLE | - | MOTOR CONTROL | N-CHANNEL | TO-220 | 60 W | 13 A | 600 V | 20 V | 7.5 V | - | 280 ns | ||
![]() SGR20N40L Samsung Semiconductor | In Stock | - | Datasheet | YES | 2 | SILICON | 1 | socket | 2x37 | 2.54mm | THT | SAMSUNG SEMICONDUCTOR INC | female | - | 150 °C | PLASTIC/EPOXY | SMALL OUTLINE, R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | Obsolete | TO-252 | 2.54mm | straight | 2800 ns | 1200 ns | pin strips | EAR99 | - | SINGLE | GULL WING | unknown | 3 | R-PSSO-G2 | Not Qualified | SINGLE | - | - | N-CHANNEL | - | - | - | 450 V | - | - | beryllium copper | - | ||
![]() SGL40N150 Samsung Semiconductor | In Stock | - | Datasheet | NO | 3 | SILICON | - | - | - | - | - | SAMSUNG SEMICONDUCTOR INC | - | 1 | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-264 | - | - | 500 ns | 700 ns | - | EAR99 | HIGH SPEED SWITCHING | SINGLE | THROUGH-HOLE | unknown | 3 | R-PSFM-T3 | Not Qualified | SINGLE | - | POWER CONTROL | N-CHANNEL | TO-264 | - | 40 A | 1500 V | - | - | - | - |