- Tolerance
- Series
- Core Material
- Ihs Manufacturer
- Part Life Cycle Code
- Rated Current-Max
- Reach Compliance Code
- Construction
- Inductor Type
- Packing Method
- Case/Size Code
- Inductance-Nom (L)
Attribute column
Manufacturer
Samsung Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Conductor Material | Core Material | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Inductor Type | Current - Saturation | Filter Type | Case/Size Code | Shielded | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance-Nom (L) | DC Current | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CIL21J4R7KNE Samsung Semiconductor | 400 | - | - | - | - | - | 0805 | - | - | - | - | - | - | - | - | 35MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | 125°C | -40°C | - | - | - | Shielded | - | 1.45mm | - | - | 30mA | Not | - | - | 4.7 μH | 10MHz | - | 30mA | - | - | - | - | - | - | - | - | 900mOhm | - | - | 30mA | 1.45mm | - | 2.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() CIGT201610LM1R0MNE Samsung Electro-Mechanics | 105000 |
| - | 18 Weeks | - | Surface Mount | 0806 (2016 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | Metal Composite | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | CIGT | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | Thin Film | - | - | 8504.50.80.00 | 2.4A | - | NO | 1 | - | - | - | - | - | - | - | 1μH | 1MHz | 72mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | 3.3A | - | - | - | - | 2.4A | - | - | - | 0.039 1.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() CIGT201208EHR47MNE Samsung Electro-Mechanics | 70000 |
| - | 18 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | Metal Composite | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2017 | CIGT | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | Active | 1 (Unlimited) | - | - | Thin Film | - | - | - | 3.7A | - | Unshielded | - | - | - | - | - | - | - | - | 470nH | - | 35mOhm Max | - | - | - | - | - | 4.1A | - | - | - | - | - | - | - | - | 0.031 0.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() CIG2MWR47NNE Samsung Semiconductor | 78600 | - | - | - | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | Ferrite | 0.06 Ω | - | SAMSUNG ELECTRO-MECHANICS | Samsung Electro-Mechanics | CIG2MWR47NNE | - | - | 125 °C | -40 °C | 0806 | 0.9 mm | 2 mm | SMT | 1.6 mm | End Of Life | 5.44 | DCR MEASURED AT 25% TOLERANCE | - | - | - | - | - | 30% | - | - | - | - | EAR99 | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | - | 1 | - | Chip | compliant | - | - | - | - | - | 1 MHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | - | 0806 | YES | - | 1.6 A | 0.47 µH | - | - | - | - | - | - | - | - | ||
![]() CIG2MW1R5NNE Samsung Semiconductor | 171090 | - | - | 52 Weeks, 2 Days | - | - | - | - | - | - | - | - | - | Ferrite | 0.11 Ω | - | SAMSUNG SEMICONDUCTOR INC | Samsung Semiconductor | CIG2MW1R5NNE | CIG | - | 125 °C | -40 °C | 0806 | 0.9 mm | 2 mm | SMT | 1.6 mm | Active | 5.64 | - | - | - | - | CIG | - | 30% | - | - | - | - | - | - | - | - | - | - | TR, Embossed, 7 Inch | - | - | - | Chip | compliant | - | - | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 0806 | - | - | 1.2 A | 1.5 µH | - | - | - | - | - | - | - | - | ||
![]() CIGT252010LMR33MNE Samsung Electro-Mechanics | 182030 |
| - | 18 Weeks | - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 (2520 Metric) | - | - | - | - | - | - | - | - | - | - | Metal Composite | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | CIGT | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | Thin Film | - | - | - | 5A | - | Unshielded | - | - | - | - | - | - | - | - | 330nH | - | 22mOhm Max | - | - | - | - | - | 7.3A | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() CIGT201610HM1R0MNE Samsung Semiconductor | In Stock | - | - | 52 Weeks, 2 Days | - | - | - | - | - | - | - | - | - | - | 0.05 Ω | - | SAMSUNG SEMICONDUCTOR INC | Samsung Semiconductor | CIGT201610HM1R0MNE | CIGT201610HM1R0MNE | - | 125 °C | -40 °C | 0806 | 1 mm | 2 mm | SMT | 1.6 mm | Active | 5.69 | - | - | - | - | CIGT201610HM1R0MNE | - | 20% | - | - | - | - | - | - | - | - | - | - | Tape, Embossed | - | - | - | Chip | compliant | - | - | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 0806 | - | - | 2.7 A | 1 µH | - | - | - | - | - | - | - | - | ||
![]() CIGT201610GM1R0MWE Samsung Semiconductor | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | 0.067 Ω | - | SAMSUNG SEMICONDUCTOR INC | Samsung Semiconductor | CIGT201610GM1R0MWE | CIGT201610GM1R0MWE | - | 125 °C | -40 °C | 0806 | 1 mm | 2 mm | SMT | 1.6 mm | Obsolete | 5.84 | - | - | - | - | CIGT201610GM1R0MWE | - | 20% | - | - | - | - | EAR99 | - | - | - | 8504.50.80.00 | - | Tape, Embossed | - | - | - | Chip | compliant | - | - | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 0806 | - | - | 2.3 A | 1 µH | - | - | - | - | - | - | - | - | ||
![]() CIM05H121NC Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SAMSUNG ELECTRO-MECHANICS | Samsung Electro-Mechanics | CIM05H121NC | - | - | - | - | - | - | - | - | - | End Of Life | 5.78 | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | FERRITE CHIP | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CIGT201610GMR47MWE Samsung Semiconductor | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | 0.035 Ω | - | SAMSUNG SEMICONDUCTOR INC | Samsung Semiconductor | CIGT201610GMR47MWE | CIGT201610GMR47MWE | - | 125 °C | -40 °C | 0806 | 1 mm | 2 mm | SMT | 1.6 mm | Obsolete | 5.84 | - | - | - | - | CIGT201610GMR47MWE | - | 20% | - | - | - | - | EAR99 | - | - | - | 8504.50.80.00 | - | Tape, Embossed | - | - | - | Chip | compliant | - | - | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 0806 | - | - | 3 A | 0.47 µH | - | - | - | - | - | - | - | - | ||
![]() CIGT252010EH1R0MNE Samsung Electro-Mechanics | 90000 | - | - | 18 Weeks | - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 (2520 Metric) | - | - | - | - | - | - | - | - | - | - | Metal Composite | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | CIGT | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | Thin Film | - | - | - | 4.1A | - | Unshielded | - | - | - | - | - | - | - | - | 1μH | - | 30mOhm Max | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() CIGT201610EHR47MNE Samsung Electro-Mechanics | 2288 |
| - | 18 Weeks | - | Surface Mount | 0806 (2016 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | Metal Composite | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | CIGT | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Thin Film | - | - | 8504.50.80.00 | 4.8A | - | NO | 1 | - | - | - | - | - | - | - | 470nH | 1MHz | 22mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | 5.9A | - | - | - | - | 4.8A | - | - | - | 0.039 1.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() CIH10TR10JNC Samsung Electro-Mechanics | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | Ceramic | - | 600MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CIH10T | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | Active | 1 (Unlimited) | - | - | Multilayer | 125°C | -55°C | - | 350mA | - | Unshielded | - | 950μm | - | - | 350mA | Not | 1608 | 0603 | 100nH | 100MHz | 1Ohm Max | 300mA | - | - | 12 @ 100MHz | - | - | - | - | - | - | - | - | 350mA | 950μm | - | 1.75mm | 787.4μm | No | ROHS3 Compliant | - | ||
![]() CIH05T10NJNC Samsung Electro-Mechanics | 9527 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | Silver | Ceramic | - | 3.2GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Digi-Reel® | 2008 | CIH05T | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | Discontinued | 1 (Unlimited) | - | - | Multilayer | 125°C | -55°C | - | 300mA | - | Unshielded | - | 550μm | - | - | 300mA | Not | 1005 | 0402 | 10nH | 100MHz | 420mOhm Max | 300mA | - | - | 8 @ 100MHz | - | - | - | - | - | - | - | - | 300mA | 550μm | - | 990.6μm | 508μm | No | ROHS3 Compliant | - | ||
![]() CIH10T1N0SNC Samsung Electro-Mechanics | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | Ceramic | - | 10GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Digi-Reel® | 2010 | CIH10T | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | - | Discontinued | 1 (Unlimited) | - | - | Multilayer | 125°C | -55°C | - | 800mA | - | Unshielded | - | 950μm | - | - | 800mA | Not | 1608 | 0603 | 1nH | 100MHz | 50mOhm Max | 800mA | - | - | 8 @ 100MHz | - | - | - | - | - | - | - | - | 800mA | 800μm | - | 1.6002mm | 787.4μm | No | ROHS3 Compliant | Lead Free | ||
![]() CIGT252010LM2R2MNE Samsung Electro-Mechanics | 39000 |
| Datasheet | - | - | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Composite | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | - | CIGT | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | Discontinued | 1 (Unlimited) | - | EAR99 | Thin Film | - | - | 8504.50.80.00 | 2.1A | - | Unshielded | - | - | - | - | - | - | - | - | 2.2μH | - | 97mOhm Max | - | - | - | - | - | 2.8A | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() CIGW201610GHR33MLE Samsung Electro-Mechanics | 28060 | - | - | 18 Weeks | - | Surface Mount | 0806 (2016 Metric) | - | - | 0806 (2016 Metric) | - | - | - | - | - | - | - | - | - | - | Metal Composite | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | CIGW | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | Active | - | - | - | Wirewound | - | - | - | 4A | - | Unshielded | - | - | - | - | - | - | - | - | 330nH | - | 23mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() CIH10T15NJNC Samsung Electro-Mechanics | 44 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | Ceramic | - | 2.3GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CIH10T | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | Active | 1 (Unlimited) | - | - | Multilayer | 125°C | -55°C | - | 500mA | - | Unshielded | - | 950μm | - | - | 500mA | Not | 1608 | 0603 | 15nH | 100MHz | 320mOhm Max | 300mA | - | - | 12 @ 100MHz | - | - | - | - | - | - | - | - | 500mA | 950μm | - | 1.75mm | 787.4μm | No | ROHS3 Compliant | - | ||
![]() CIG21L3R3MNE Samsung Electro-Mechanics | In Stock | - | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Digi-Reel® | 2010 | CIG21L | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | Discontinued | 1 (Unlimited) | - | - | Multilayer | 125°C | -40°C | - | 800mA | - | Shielded | - | 1.35mm | - | - | 800mA | Not | 2012 | 0805 | 3.3μH | 1MHz | 220mOhm | 800mA | - | - | - | - | - | - | - | - | - | - | - | 800mA | 1mm | - | 2.0066mm | 1.2446mm | No | ROHS3 Compliant | - | ||
![]() CIGT201208EH1R0MNE Samsung Electro-Mechanics | 60000 |
| - | 18 Weeks | - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | Metal Composite | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2017 | CIGT | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Thin Film | - | - | 8504.50.80.00 | 3.1A | - | NO | 1 | - | - | - | - | - | - | - | 1μH | 1MHz | 55mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | 3.2A | - | - | - | - | 3.1A | - | - | - | 0.031 0.80mm | - | - | - | ROHS3 Compliant | - |