- Tolerance
- Series
- Core Material
- Ihs Manufacturer
- Part Life Cycle Code
- Rated Current-Max
- Reach Compliance Code
- Construction
- Inductor Type
- Packing Method
- Case/Size Code
- Inductance-Nom (L)
Attribute column
Manufacturer
Samsung Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Depth | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Current - Saturation | DC Resistance (DCR) - Parallel | Rated Current-Max | DC Current | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CIGW252010GL4R7MNE Samsung Electro-Mechanics | 89050 |
| - | 18 Weeks | - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | - | CIGW | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | 1.4A | NO | 1 | - | - | - | - | - | 4.7μH | 1MHz | 216mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | 1.7A | - | 1.4A | - | - | 0.039 1.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() CIG21W3R3MNE Samsung Electro-Mechanics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | -40°C~125°C | Digi-Reel® | 2008 | CIG21W | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | Discontinued | 1 (Unlimited) | - | - | Multilayer | - | 125°C | -40°C | - | 730mA | Shielded | - | - | 730mA | - | 2012 | 0805 | 3.3μH | 1MHz | 250mOhm | - | - | - | - | - | - | - | - | - | - | 2.0066mm | 1.2446mm | - | ROHS3 Compliant | Lead Free | ||
![]() CIGT252012LM1R0MNE Samsung Electro-Mechanics | 20000 | - | - | 18 Weeks | - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | - | CIGT | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | 2 | EAR99 | Thin Film | - | - | - | 8504.50.80.00 | 3.4A | NO | 1 | - | - | - | - | - | 1μH | 1MHz | 40mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | 4.5A | - | 3.4A | - | - | 0.047 1.20mm | - | - | - | ROHS3 Compliant | - | ||
![]() CIL21Y6R8KNE Samsung Semiconductor | 2000 | - | - | - | - | - | 0805 | - | - | - | - | - | 29MHz | Ferrite | - | - | - | - | - | 10% | - | - | - | - | - | - | 125°C | -55°C | - | - | Shielded | - | 1.45mm | 15mA | Not | - | - | 6.8 μH | 4MHz | - | 15mA | - | - | - | - | 600mOhm | - | 15mA | 1.45mm | - | 2.2mm | - | No | RoHS Compliant | Lead Free | ||
![]() CIGT201210UM1R0MNE Samsung Electro-Mechanics | In Stock | - | - | 18 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 (2012 Metric) | - | - | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | - | CIGT | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | Active | - | - | - | Thin Film | - | - | - | - | - | Shielded | - | - | - | - | - | - | 1μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CIH10T10NJNC Samsung Electro-Mechanics | 780 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | Ceramic | 3.4GHz | - | -55°C~125°C | Digi-Reel® | 2008 | CIH10T | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | Discontinued | 1 (Unlimited) | - | - | Multilayer | - | 125°C | -55°C | - | 600mA | Unshielded | - | 950μm | 600mA | Not | 1608 | 0603 | 10nH | 100MHz | 260mOhm Max | 300mA | - | - | 12 @ 100MHz | - | - | - | 600mA | 950μm | - | 1.6002mm | 787.4μm | No | ROHS3 Compliant | Lead Free | ||
![]() CIGW252010GM1R0MNE Samsung Electro-Mechanics | 89040 | - | - | 18 Weeks | - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 (2520 Metric) | - | - | - | Metal Composite | -40°C~85°C | Tape & Reel (TR) | - | CIGW | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | - | - | - | Wirewound | - | - | - | - | 3.5A | Shielded | - | - | - | - | - | - | 1μH | - | 52mOhm Max | - | - | - | - | 3.3A | - | - | - | - | 0.039 1.00mm | - | - | - | RoHS Compliant | - | ||
![]() CIGT201210UH1R5MNE Samsung Electro-Mechanics | In Stock | - | - | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 (2012 Metric) | - | - | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | - | CIGT | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | Active | 1 (Unlimited) | - | - | Thin Film | - | - | - | - | 2.1A | Unshielded | - | - | - | - | - | - | 1.5μH | - | 97mOhm Max | - | - | - | - | 2.6A | - | - | - | - | 0.039 1.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() CIH05T82NJNC Samsung Electro-Mechanics | 90000 | - | - | 12 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | Ceramic | 600MHz | - | -55°C~125°C | Digi-Reel® | 2008 | CIH05T | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | Discontinued | 1 (Unlimited) | - | - | Multilayer | - | 125°C | -55°C | - | 100mA | Unshielded | - | 550μm | 100mA | Not | 1005 | 0402 | 82nH | 100MHz | 1.6Ohm Max | 150mA | - | - | 8 @ 100MHz | - | - | - | 150mA | 550μm | - | 1.05mm | 508μm | No | ROHS3 Compliant | - | ||
![]() CIH21T82NJNE Samsung Semiconductor | 61330 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CIG21FR47MNC Samsung Electro-Mechanics | In Stock | - | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | Ferrite | - | - | -40°C~125°C | Digi-Reel® | 2014 | CIG21F | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | Discontinued | 1 (Unlimited) | - | - | Multilayer | - | 125°C | -40°C | - | 1.1A | Shielded | - | 1.35mm | 1.1A | Not | 2012 | 0805 | 470nH | 1MHz | 120mOhm | 1.1A | - | - | - | - | - | - | 1.1A | 500μm | - | 2.0066mm | 1.2446mm | No | ROHS3 Compliant | - | ||
![]() CIGT252010LMR47MNE Samsung Electro-Mechanics | 187060 |
| - | 18 Weeks | - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 (2520 Metric) | - | - | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | - | CIGT | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | - | - | Thin Film | - | - | - | - | 4.2A | Unshielded | - | - | - | - | - | - | 470nH | - | 29mOhm Max | - | - | - | - | 6A | - | - | - | - | 0.039 1.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() CIG21C2R2MNE Samsung Electro-Mechanics | 18000 | - | - | 12 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | -40°C~125°C | Digi-Reel® | 2013 | CIG21C | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | Discontinued | 1 (Unlimited) | - | - | Multilayer | - | 125°C | -40°C | - | 800mA | Shielded | - | - | 800mA | - | 2012 | 0805 | 2.2μH | 1MHz | 250mOhm | - | - | - | - | - | - | - | - | - | - | 2.0066mm | 1.2446mm | - | ROHS3 Compliant | - | ||
![]() CIGW252010GLR33MNE Samsung Electro-Mechanics | 97030 | - | - | - | - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 (2520 Metric) | - | - | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | - | CIGW | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | 6.2A | Unshielded | - | - | - | - | - | - | 330nH | - | 16mOhm Max | - | - | - | - | 6.2A | - | - | - | - | 0.039 1.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() CIH03T1N8SNC Samsung Electro-Mechanics | 70229 | - | Datasheet | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | Ceramic | 10GHz | - | -55°C~125°C | Digi-Reel® | 2010 | CIH03T | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | Discontinued | 1 (Unlimited) | - | - | Multilayer | - | 125°C | -55°C | - | 200mA | Unshielded | - | - | 200mA | - | 0603 | 0201 | 1.8nH | 100MHz | 190mOhm Max | 200mA | - | - | 4 @ 100MHz | - | - | - | - | 330μm | - | 609.6μm | 304.8μm | - | ROHS3 Compliant | - | ||
![]() CIG22H2R2MAE Samsung Electro-Mechanics | 975 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 1008 (2520 Metric) | - | - | - | - | -40°C~125°C | Digi-Reel® | 2013 | CIG22H_MAE | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Discontinued | 1 (Unlimited) | - | - | Multilayer | - | 125°C | -40°C | - | 1.2A | Shielded | - | - | 1.2A | - | 2520 | 1008 | 2.2μH | 1MHz | 138mOhm | - | - | - | - | 1.1A | - | - | - | - | 0.039 1.00mm | 2.4892mm | 2.0066mm | - | ROHS3 Compliant | Lead Free | ||
![]() CIGT201210UH1R0MNE Samsung Electro-Mechanics | In Stock | - | - | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 (2012 Metric) | - | - | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | - | CIGT | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | Active | 1 (Unlimited) | - | - | Thin Film | - | - | - | - | 2.8A | Unshielded | - | - | - | - | - | - | 1μH | - | 71mOhm Max | - | - | - | - | 3.3A | - | - | - | - | 0.039 1.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() CIGW201610GLR47MLE Samsung Electro-Mechanics | 89050 | - | - | 18 Weeks | - | Surface Mount | 0806 (2016 Metric) | - | - | 0806 (2016 Metric) | - | - | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | - | CIGW | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | Active | - | - | - | Wirewound | - | - | - | - | 5.3A | Shielded | - | - | - | - | - | - | 470nH | - | 26mOhm Max | - | - | - | - | 5A | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | ||
![]() CIGT201608LMR68MNE Samsung Electro-Mechanics | 99080 | - | - | 18 Weeks | - | Surface Mount | 0806 (2016 Metric) | - | - | 0806 (2016 Metric) | - | - | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | - | CIGT | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | Active | 1 (Unlimited) | - | - | Thin Film | - | - | - | - | 2.9A | Unshielded | - | - | - | - | - | - | 680nH | - | 53mOhm Max | - | - | - | - | 3.3A | - | - | - | - | 0.031 0.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() CIG22H1R5MNE Samsung Electro-Mechanics | 2500 |
| - | 12 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 1008 (2520 Metric) | - | Ferrite | - | - | -40°C~125°C | Digi-Reel® | 2013 | CIG22H | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Discontinued | 1 (Unlimited) | - | - | Multilayer | 104mOhm | 125°C | -40°C | - | 1.5A | Shielded | - | 2.2mm | 1.5A | Not | 2520 | 1008 | 1.5μH | 1MHz | 104mOhm | - | - | - | - | 2.4A | - | - | 1.5A | - | 0.039 1.00mm | 2.4892mm | 2.0066mm | - | ROHS3 Compliant | - |