- Tolerance
- Series
- Core Material
- Ihs Manufacturer
- Part Life Cycle Code
- Rated Current-Max
- Reach Compliance Code
- Construction
- Inductor Type
- Packing Method
- Case/Size Code
- Inductance-Nom (L)
Attribute column
Manufacturer
Samsung Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Supplier Device Package | Core Material | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material-Core | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Inductor Type | Current - Saturation | Case/Size Code | Shielded | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance-Nom (L) | DC Current | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CIH03Q9N1JNC Samsung Electro-Mechanics | In Stock | - | - | 11 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | 4GHz | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Digi-Reel® | 2012 | CIH03Q | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | Discontinued | 1 (Unlimited) | - | Multilayer | - | 125°C | -55°C | - | 170mA | - | Unshielded | - | - | - | 170mA | - | 0603 | 0201 | 9.1nH | 500MHz | 730mOhm Max | - | 13 @ 500MHz | - | - | - | - | - | - | - | - | - | - | 609.6μm | 304.8μm | - | ROHS3 Compliant | - | ||
![]() CIGT201610UMR47MNE Samsung Electro-Mechanics | 97030 | - | - | 18 Weeks | - | Surface Mount | 0806 (2016 Metric) | 0806 (2016 Metric) | - | - | - | - | - | Metal Composite | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | CIGT | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | Active | - | - | Thin Film | - | - | - | - | 3.6A | - | Shielded | - | - | - | - | - | - | - | 470nH | - | 36mOhm Max | - | - | - | 4.5A | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | ||
![]() CIG22L6R8MNE Samsung Electro-Mechanics | 17398 | - | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | 1008 (2520 Metric) | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Digi-Reel® | 2008 | CIG22L | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | Discontinued | 1 (Unlimited) | - | Multilayer | - | 125°C | -40°C | - | 800mA | - | Shielded | 2.2mm | - | - | 800mA | Not | 2520 | 1008 | 6.8μH | 1MHz | 203mOhm | 800mA | - | - | - | - | - | - | - | - | 800mA | 1mm | 0.039 1.00mm | 2.7mm | 2.0066mm | No | ROHS3 Compliant | Lead Free | ||
![]() CIH03T56NJNC Samsung Electro-Mechanics | In Stock | - | - | 11 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | Ceramic | 1.1GHz | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Digi-Reel® | 2014 | CIH03T | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | Discontinued | 1 (Unlimited) | - | Multilayer | - | 125°C | -55°C | - | 50mA | - | Unshielded | 330μm | - | - | 50mA | Not | 0603 | 0201 | 56nH | 100MHz | 3Ohm Max | 50mA | 4 @ 100MHz | - | - | - | - | - | - | - | 50mA | 330μm | - | 609.6μm | 304.8μm | No | ROHS3 Compliant | - | ||
![]() CIGW404012GM1R0MLE Samsung Electro-Mechanics | In Stock | - | - | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | - | - | - | - | - | Metal Composite | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | CIGW | 0.161Lx0.150W 4.10mmx3.80mm | ±20% | - | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 4.8A | - | Unshielded | - | - | - | - | - | - | - | 1μH | - | 25mOhm Max | - | - | - | 6A | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | ROHS3 Compliant | - | ||
![]() CIL21J1R0KNE Samsung Semiconductor | 61330 | - | - | 14 Weeks | - | - | 0805 | - | - | 75MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | Tape & Reel | 2010 | - | - | 10% | - | - | - | - | - | - | 125°C | -55°C | - | - | - | Shielded | 1.45mm | - | - | - | Not | 2012 | 0805 | 1 μH | 10MHz | - | 50mA | - | - | - | - | - | 300mOhm | - | - | 50mA | 1.05mm | - | 2.2mm | - | No | RoHS Compliant | Lead Free | ||
![]() CIH03Q2N4CNC Samsung Electro-Mechanics | In Stock | - | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | 10GHz | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Digi-Reel® | 2012 | CIH03Q | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | - | Discontinued | 1 (Unlimited) | - | Multilayer | - | 125°C | -55°C | - | 330mA | - | Unshielded | - | - | - | 330mA | - | 0603 | 0201 | 2.4nH | 500MHz | 200mOhm Max | - | 13 @ 500MHz | - | - | - | - | - | - | - | - | - | - | 609.6μm | 304.8μm | - | ROHS3 Compliant | - | ||
![]() CIH21T22NJNE Samsung | 61330 | - | - | - | - | - | - | - | Ceramic | - | SAMSUNG ELECTRO-MECHANICS | Samsung Electro-Mechanics | CIH21T22NJNE | - | 0805 | 1 mm | 2 mm | SMT | 1.25 mm | End Of Life | 5.17 | Yes | - | - | - | - | - | 10% | e3 | - | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | - | - | Air Gap | compliant | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | 0805 | NO | - | 0.3 A | 0.022 µH | - | - | - | - | - | - | - | - | ||
![]() CIG22HR47MAE Samsung Electro-Mechanics | 3000 | - | - | 12 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | 1008 (2520 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Digi-Reel® | 2011 | CIG22H_MAE | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | Discontinued | 1 (Unlimited) | - | Multilayer | - | 125°C | -40°C | - | 2.1A | - | Shielded | - | - | - | 2.1A | - | 2520 | 1008 | 470nH | 1MHz | 44mOhm | - | - | - | 3.8A | - | - | - | - | - | - | - | 0.039 1.00mm | 2.4892mm | 2.0066mm | - | ROHS3 Compliant | Lead Free | ||
![]() CIG21LR47MNE Samsung Electro-Mechanics | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | CIG21L | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | Active | 1 (Unlimited) | - | Multilayer | - | 125°C | -40°C | - | 1.3A | - | Shielded | 1.35mm | - | - | 1.3A | Not | 2012 | 0805 | 470nH | 1MHz | 80mOhm | - | - | - | - | - | - | - | - | - | 1.3A | - | - | 2.0066mm | 1.2446mm | - | ROHS3 Compliant | - | ||
![]() CIH02T2N1CNC Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CIL21NR27JNE Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() CIH10TR27JNC Samsung Semiconductor | 61330 | - | - | - | Surface Mount | - | 0603 | - | - | 400MHz | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | Tape & Reel | - | - | - | 5% | - | - | - | - | - | - | 125°C | -55°C | - | - | - | Unshielded | 950μm | - | - | 200mA | Not | - | - | 270 nH | 100MHz | - | 200mA | - | - | - | - | - | 1.5Ohm | - | - | 200mA | 950μm | - | 1.6002mm | 787.4μm | No | RoHS Compliant | - | ||
![]() CIH02T2N4BNC Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CIH02T3N2SNC Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CIH02T6N2SNC Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CIH02T4N7SNC Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CIH02T2N9SNC Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CIH02T7N5HNC Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CIH02T4N7HNC Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |