- Tolerance
- Series
- Core Material
- Ihs Manufacturer
- Part Life Cycle Code
- Rated Current-Max
- Reach Compliance Code
- Construction
- Inductor Type
- Packing Method
- Case/Size Code
- Inductance-Nom (L)
Attribute column
Manufacturer
Samsung Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Rated Current-Max | DC Current | RMS Current (Irms) | Series Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CIGT252010LMR68MNE Samsung Electro-Mechanics | 95040 |
| - | 18 Weeks | - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 (2520 Metric) | - | - | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | - | CIGT | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | Thin Film | - | - | - | - | 3.3A | - | Unshielded | - | - | - | - | - | - | - | 680nH | - | 45mOhm Max | - | - | - | - | - | 4.5A | - | - | - | - | - | 0.039 1.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() CIH05T2N2SNC Samsung Electro-Mechanics | 9940 | - | - | 12 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | Ceramic | 6GHz | - | -55°C~125°C | Digi-Reel® | 2012 | CIH05T | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | - | Discontinued | 1 (Unlimited) | - | - | Multilayer | - | 125°C | -55°C | - | 300mA | - | Unshielded | - | 550μm | - | 300mA | Not | 1005 | 0402 | 2.2nH | 100MHz | 160mOhm Max | 300mA | - | - | 8 @ 100MHz | - | - | - | 300mA | - | - | 550μm | - | 990.6μm | 508μm | No | ROHS3 Compliant | Lead Free | ||
![]() CIGT201610EH2R2MNE Samsung Electro-Mechanics | 14480 |
| - | 18 Weeks | - | Surface Mount | 0806 (2016 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | - | CIGT | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Thin Film | - | - | - | 8504.50.80.00 | 2.5A | - | NO | 1 | - | - | - | - | - | - | 2.2μH | 1MHz | 87mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | 2.9A | 2.5A | - | - | - | - | 0.039 1.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() CIGT252010LM1R0MNE Samsung Electro-Mechanics | 189000 |
| - | 18 Weeks | - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | - | CIGT | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | Active | - | 2 | EAR99 | Thin Film | - | - | - | 8504.50.80.00 | 3.1A | - | NO | 1 | - | - | - | - | - | - | 1μH | 1MHz | 50mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | 4.2A | 3.1A | - | - | - | - | 0.039 1.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() CIGW252010GLR47MNE Samsung Electro-Mechanics | 10778 |
| - | 18 Weeks | - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | 2016 | CIGW | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | 5.9A | - | NO | 1 | - | - | - | - | - | - | 470nH | 1MHz | 20mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | 5.5A | 5.9A | - | - | - | - | 0.039 1.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() CIGT160808XMR24MNC Samsung Electro-Mechanics | 89000 | - | - | 18 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 (1608 Metric) | - | - | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | - | CIGT | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | Active | 1 (Unlimited) | - | - | Thin Film | - | - | - | - | 4.9A | - | Shielded | - | - | - | - | - | - | - | 240nH | - | 24mOhm Max | - | - | - | - | - | 4.1A | - | - | - | - | - | 0.031 0.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() CIH10T47NJNC Samsung Electro-Mechanics | 470 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | Ceramic | 900MHz | - | -55°C~125°C | Digi-Reel® | 2010 | CIH10T | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | Discontinued | 1 (Unlimited) | - | - | Multilayer | - | 125°C | -55°C | - | 400mA | - | Unshielded | - | 950μm | - | 400mA | Not | 1608 | 0603 | 47nH | 100MHz | 770mOhm Max | 300mA | - | - | 12 @ 100MHz | - | - | - | 400mA | - | - | 950μm | - | 1.75mm | 787.4μm | No | ROHS3 Compliant | - | ||
![]() CIH10T68NJNC Samsung Electro-Mechanics | 3100 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | Ceramic | 700MHz | - | -55°C~125°C | Digi-Reel® | 2010 | CIH10T | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | Discontinued | 1 (Unlimited) | - | - | Multilayer | - | 125°C | -55°C | - | 350mA | - | Unshielded | - | 950μm | - | 350mA | Not | 1608 | 0603 | 68nH | 100MHz | 850mOhm Max | 300mA | - | - | 12 @ 100MHz | - | - | - | 350mA | - | - | 950μm | - | 1.75mm | 787.4μm | No | ROHS3 Compliant | - | ||
![]() CIG22H1R0MNE Samsung Electro-Mechanics | 2200 | - | - | 12 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 1008 (2520 Metric) | - | Ferrite | - | - | -40°C~125°C | Digi-Reel® | 2013 | CIG22H | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | Discontinued | 1 (Unlimited) | - | - | Multilayer | 80mOhm | 125°C | -40°C | - | 1.5A | - | Shielded | - | 2.2mm | - | 1.5A | Not | 2520 | 1008 | 1μH | 1MHz | 80mOhm | 2A | - | - | - | - | 3.3A | - | 1.5A | - | - | 1.2mm | 0.039 1.00mm | 2.7mm | 2.0066mm | No | ROHS3 Compliant | - | ||
![]() CIH10T82NJNC Samsung Electro-Mechanics | 48000 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | Ceramic | 600MHz | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CIH10T | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | Active | 1 (Unlimited) | - | - | Multilayer | - | 125°C | -55°C | - | 350mA | - | Unshielded | - | 950μm | - | 350mA | Not | 1608 | 0603 | 82nH | 100MHz | 950mOhm Max | 300mA | - | - | 12 @ 100MHz | - | - | - | 350mA | - | - | 950μm | - | 1.6002mm | 787.4μm | No | ROHS3 Compliant | Lead Free | ||
![]() CIG21W4R7MNE Samsung Electro-Mechanics | 6292 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | Ferrite | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CIG21W | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | Active | 1 (Unlimited) | - | - | Multilayer | - | 125°C | -40°C | - | 650mA | - | Shielded | - | 1.45mm | - | 650mA | Not | 2012 | 0805 | 4.7μH | 1MHz | 300mOhm | - | - | - | - | - | - | - | 650mA | - | - | - | - | 2.2mm | 1.2446mm | No | ROHS3 Compliant | Lead Free | ||
![]() CIGT201610UM1R0MNE Samsung Electro-Mechanics | 960000 | - | - | 18 Weeks | - | Surface Mount | 0806 (2016 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | - | CIGT | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | Active | - | 2 | EAR99 | Thin Film | - | - | - | 8504.50.80.00 | 3.1A | - | NO | 1 | - | - | - | - | - | - | 1μH | 1MHz | 57mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 2.8A | - | - | - | - | 0.039 1.00mm | - | - | - | Non-RoHS Compliant | - | ||
![]() CIH05T15NJNC Samsung Electro-Mechanics | 48000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | Ceramic | 2.3GHz | - | -55°C~125°C | Digi-Reel® | 2008 | CIH05T | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | Discontinued | 1 (Unlimited) | - | - | Multilayer | - | 125°C | -55°C | - | 300mA | - | Unshielded | - | 550μm | - | 300mA | Not | 1005 | 0402 | 15nH | 100MHz | 550mOhm Max | 300mA | - | - | 8 @ 100MHz | - | - | - | 300mA | - | - | 550μm | - | 990.6μm | 508μm | No | ROHS3 Compliant | - | ||
![]() CIG21L2R2MNE Samsung Electro-Mechanics | 229 | - | - | 12 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | Ferrite | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | CIG21L | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | Active | 1 (Unlimited) | - | - | Multilayer | - | 125°C | -40°C | - | 950mA | - | Shielded | - | 1.35mm | - | 950mA | Not | 2012 | 0805 | 2.2μH | 1MHz | 160mOhm | 950mA | - | - | - | - | - | - | 950mA | - | - | 1mm | - | 2.0066mm | 1.2446mm | No | ROHS3 Compliant | - | ||
![]() CIG21C4R7MNE Samsung Electro-Mechanics | 1758000 | - | - | 14 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | -40°C~125°C | Digi-Reel® | 2013 | CIG21C | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | Discontinued | 1 (Unlimited) | - | - | Multilayer | - | 125°C | -40°C | - | 580mA | - | Shielded | - | - | - | 580mA | - | 2012 | 0805 | 4.7μH | 1MHz | 433mOhm | - | - | - | - | - | - | - | - | 580mA | 433mOhm | 1mm | - | 2.0066mm | 1.2446mm | - | ROHS3 Compliant | - | ||
![]() CIH03Q5N6SNC Samsung Electro-Mechanics | In Stock | - | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | Ceramic | 5.5GHz | - | -55°C~125°C | Digi-Reel® | 2012 | CIH03Q | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | - | Discontinued | 1 (Unlimited) | - | - | Multilayer | - | - | - | - | - | Tape, Paper | Unshielded | - | - | Chip | 210mA | - | 0603 | 0201 | 5.6nH | 500MHz | 470mOhm Max | - | - | - | 13 @ 500MHz | 13 | - | 0.21A | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CIGT201608EHR47MNE Samsung Electro-Mechanics | 500 |
| - | 18 Weeks | - | Surface Mount | 0806 (2016 Metric) | - | - | 0806 (2016 Metric) | - | - | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | - | CIGT | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | Active | 1 (Unlimited) | - | - | Thin Film | - | - | - | - | 4.3A | - | Unshielded | - | - | - | - | - | - | - | 470nH | - | 27mOhm Max | - | - | - | - | - | 4.6A | - | - | - | - | - | 0.031 0.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() CIH10T22NJNC Samsung Electro-Mechanics | 6050 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | Ceramic | 1.6GHz | - | -55°C~125°C | Digi-Reel® | 2008 | CIH10T | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | Discontinued | 1 (Unlimited) | - | - | Multilayer | - | 125°C | -55°C | - | 500mA | - | Unshielded | - | 950μm | - | 500mA | Not | 1608 | 0603 | 22nH | 100MHz | 400mOhm Max | 300mA | - | - | 12 @ 100MHz | - | - | - | 500mA | - | - | 950μm | - | 1.75mm | 787.4μm | No | ROHS3 Compliant | - | ||
![]() CIH05T5N6SNC Samsung Electro-Mechanics | 10000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | Ceramic | 4GHz | - | -55°C~125°C | Digi-Reel® | 2008 | CIH05T | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | - | Discontinued | 1 (Unlimited) | - | - | Multilayer | - | 125°C | -55°C | - | 300mA | - | Unshielded | - | 550μm | - | 300mA | Not | 1005 | 0402 | 5.6nH | 100MHz | 270mOhm Max | 300mA | - | - | 8 @ 100MHz | - | - | - | 300mA | - | - | 550μm | - | 990.6μm | 508μm | No | ROHS3 Compliant | Lead Free | ||
![]() CIGT201210UHR47MNE Samsung Electro-Mechanics | 89080 |
| - | 18 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 (2012 Metric) | - | - | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | - | CIGT | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | Active | 1 (Unlimited) | - | - | Thin Film | - | - | - | - | 3.6A | - | Unshielded | - | - | - | - | - | - | - | 470nH | - | 31mOhm Max | - | - | - | - | - | 5.4A | - | - | - | - | - | 0.039 1.00mm | - | - | - | ROHS3 Compliant | - |