- Tolerance
- Series
- Core Material
- Ihs Manufacturer
- Part Life Cycle Code
- Rated Current-Max
- Reach Compliance Code
- Construction
- Inductor Type
- Packing Method
- Case/Size Code
- Inductance-Nom (L)
Attribute column
Manufacturer
Samsung Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Conductor Material | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Rated Current-Max | DC Current | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CIH10TR22JNC Samsung Electro-Mechanics | 5627 |
| Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | Ceramic | 400MHz | - | -55°C~125°C | Digi-Reel® | 2008 | CIH10T | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Discontinued | 1 (Unlimited) | - | - | Multilayer | - | 125°C | -55°C | - | 200mA | - | Unshielded | - | 950μm | - | 200mA | Not | 1608 | 0603 | 220nH | 100MHz | 1.5Ohm Max | 300mA | - | - | 8 @ 100MHz | - | - | - | 200mA | 950μm | - | 1.6002mm | 787.4μm | No | ROHS3 Compliant | - | ||
![]() CIH10T27NJNC Samsung Electro-Mechanics | 7670 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | Ceramic | 1.4GHz | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CIH10T | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | - | Active | 1 (Unlimited) | - | - | Multilayer | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | Tape, Paper | Unshielded | - | 950μm | Chip | 500mA | Not | 1608 | 0603 | 27nH | 100MHz | 450mOhm Max | 500mA | - | - | 12 @ 100MHz | 12 | - | - | 500mA | 950μm | - | - | - | No | ROHS3 Compliant | - | ||
![]() CIGT1608R6EH1R0MNC Samsung Electro-Mechanics | 4000 |
| - | 18 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | - | CIGT | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | Thin Film | - | - | - | 8504.50.80.00 | 1.7A | - | NO | 1 | - | - | - | - | - | - | 1μH | 1MHz | 160mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 1A | - | - | 0.026 0.65mm | - | - | - | ROHS3 Compliant | - | ||
![]() CIG21L1R2MNE Samsung Electro-Mechanics | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | -40°C~125°C | Digi-Reel® | 2013 | CIG21L | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Discontinued | 1 (Unlimited) | - | - | Multilayer | - | 125°C | -40°C | - | 1.1A | - | Shielded | - | - | - | 1.1A | - | 2012 | 0805 | 1.2μH | 1MHz | 125mOhm | - | - | - | - | - | - | - | - | - | - | 2.0066mm | 1.2446mm | - | ROHS3 Compliant | - | ||
![]() CIH05T1N8SNC Samsung Electro-Mechanics | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | Silver | Ceramic | 6GHz | - | -55°C~125°C | Digi-Reel® | 2003 | CIH05T | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | - | - | Discontinued | 1 (Unlimited) | - | - | Multilayer | - | 125°C | -55°C | - | 300mA | - | Unshielded | - | 550μm | - | 300mA | Not | 1005 | 0402 | 1.8nH | 100MHz | 140mOhm Max | 300mA | - | - | 8 @ 100MHz | - | - | - | 300mA | 550μm | - | 990.6μm | 508μm | No | ROHS3 Compliant | - | ||
![]() CIG22L2R2MNE Samsung Electro-Mechanics | 50 | - | - | 12 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 1008 (2520 Metric) | - | - | Ferrite | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CIG22L | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | Multilayer | - | 125°C | -40°C | - | 1.3A | - | Shielded | - | 2.2mm | - | 1.3A | Not | 2520 | 1008 | 2.2μH | 1MHz | 80mOhm | 1.3A | - | - | - | - | - | - | 1.3A | 1mm | 0.039 1.00mm | 2.4892mm | 2.0066mm | No | ROHS3 Compliant | Lead Free | ||
![]() CIH10T5N6SNC Samsung Electro-Mechanics | 480000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | Ceramic | 4GHz | - | -55°C~125°C | Digi-Reel® | 2008 | CIH10T | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | - | - | Discontinued | 1 (Unlimited) | - | - | Multilayer | - | 125°C | -55°C | - | 800mA | - | Unshielded | - | 950μm | - | 800mA | Not | 1608 | 0603 | 5.6nH | 100MHz | 180mOhm Max | 800mA | - | - | 10 @ 100MHz | - | - | - | 800mA | 950μm | - | 1.75mm | 787.4μm | No | ROHS3 Compliant | - | ||
![]() CIH10T1N5SNC Samsung Electro-Mechanics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | Ceramic | 6GHz | - | -55°C~125°C | Digi-Reel® | 2010 | CIH10T | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | - | - | Discontinued | 1 (Unlimited) | - | - | Multilayer | - | 125°C | -55°C | - | 800mA | - | Unshielded | - | 950μm | - | 800mA | Not | 1608 | 0603 | 1.5nH | 100MHz | 100mOhm Max | 800mA | - | - | 8 @ 100MHz | - | - | - | 800mA | 950μm | - | 1.6002mm | 787.4μm | - | ROHS3 Compliant | - | ||
![]() CIH10T3N9SNC Samsung Electro-Mechanics | 80000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | Ceramic | 6GHz | - | -55°C~125°C | Digi-Reel® | 2010 | CIH10T | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | - | - | Discontinued | 1 (Unlimited) | - | - | Multilayer | - | 125°C | -55°C | - | 800mA | - | Unshielded | - | 950μm | - | 800mA | Not | 1608 | 0603 | 3.9nH | 100MHz | 140mOhm Max | 800mA | - | - | 10 @ 100MHz | - | - | - | 800mA | 950μm | - | 1.75mm | 787.4μm | No | ROHS3 Compliant | - | ||
![]() CIH03Q2N2CNC Samsung Electro-Mechanics | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | 10GHz | - | -55°C~125°C | Digi-Reel® | 2012 | CIH03Q | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | - | - | Discontinued | 1 (Unlimited) | - | - | Multilayer | - | 125°C | -55°C | - | 330mA | - | Unshielded | - | - | - | 330mA | - | 0603 | 0201 | 2.2nH | 500MHz | 200mOhm Max | - | - | - | 13 @ 500MHz | - | - | - | - | - | - | 609.6μm | 304.8μm | - | ROHS3 Compliant | - | ||
![]() CIH10T8N2JNC Samsung Electro-Mechanics | 30000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | Ceramic | 3.5GHz | - | -55°C~125°C | Digi-Reel® | 2010 | CIH10T | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Discontinued | 1 (Unlimited) | - | - | Multilayer | - | 125°C | -55°C | - | 700mA | - | Unshielded | - | 950μm | - | 700mA | Not | 1608 | 0603 | 8.2nH | 100MHz | 240mOhm Max | 300mA | - | - | 10 @ 100MHz | - | - | - | 700mA | 950μm | - | 1.75mm | 787.4μm | No | ROHS3 Compliant | - | ||
![]() CIH10TR15JNC Samsung Electro-Mechanics | 2700 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | Ceramic | 500MHz | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CIH10T | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | Multilayer | - | 125°C | -55°C | - | 250mA | - | Unshielded | - | 950μm | - | 250mA | Not | 1608 | 0603 | 150nH | 100MHz | 1.2Ohm Max | 250mA | - | - | 8 @ 100MHz | - | - | - | 250mA | 950μm | - | 1.6002mm | 787.4μm | No | ROHS3 Compliant | Lead Free | ||
![]() CIG21W1R0MNE Samsung Electro-Mechanics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | Ferrite | - | - | -40°C~125°C | Digi-Reel® | 2008 | CIG21W | 0.079Lx0.049W 2.00mmx1.25mm | ±25% | - | - | Discontinued | 1 (Unlimited) | - | - | Multilayer | - | 125°C | -40°C | - | 1.05A | - | Shielded | - | 1.45mm | - | 1.05A | Not | 2012 | 0805 | 1μH | 1MHz | 133mOhm | - | - | - | - | - | - | - | 1.05A | - | - | 2.2mm | 1.2446mm | No | ROHS3 Compliant | Lead Free | ||
![]() CIGT201610LMR68MNE Samsung Electro-Mechanics | 98090 |
| Datasheet | 22 Weeks | - | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | - | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | - | CIGT | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | EAR99 | Thin Film | - | - | - | 8504.50.80.00 | 2.7A | - | Shielded | - | - | - | - | - | - | - | 680nH | - | 53mOhm Max | - | - | - | - | - | 3.8A | - | - | - | 0.039 1.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() CIG22H1R0MAE Samsung Electro-Mechanics | 2985 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 1008 (2520 Metric) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | CIG22H_MAE | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | Multilayer | - | 125°C | -40°C | - | 1.8A | - | Shielded | - | - | - | 1.8A | - | 2520 | 1008 | 1μH | 1MHz | 65mOhm | - | - | - | - | - | 2A | - | - | - | 0.039 1.00mm | 2.4892mm | 2.0066mm | - | ROHS3 Compliant | Lead Free | ||
![]() CIGT201610UH2R2MNE Samsung Electro-Mechanics | 98700 | - | - | 18 Weeks | - | Surface Mount | 0806 (2016 Metric) | - | - | 0806 (2016 Metric) | - | - | - | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | - | CIGT | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | - | - | - | Thin Film | - | - | - | - | 2.2A | - | Shielded | - | - | - | - | - | - | - | 2.2μH | - | 130mOhm Max | - | - | - | - | - | 2.6A | - | - | - | 0.039 1.00mm | - | - | - | - | - | ||
![]() CIGT201608EM1R0MNE Samsung Electro-Mechanics | 89020 | - | - | 18 Weeks | - | Surface Mount | 0806 (2016 Metric) | - | - | 0806 (2016 Metric) | - | - | - | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | - | CIGT | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | - | - | - | Thin Film | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | 1μH | - | - | - | - | - | - | - | - | - | - | - | 0.031 0.80mm | - | - | - | - | - | ||
![]() CIG32H2R2MNE Samsung Electro-Mechanics | In Stock | - | - | 11 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | -40°C~125°C | Digi-Reel® | 2013 | CIG32H | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | - | Discontinued | 1 (Unlimited) | - | - | Multilayer | - | 125°C | -40°C | - | 1.6A | - | Shielded | - | - | - | 1.6A | - | 3225 | 1210 | 2.2μH | 1MHz | 125mOhm | - | - | - | - | - | 2.9A | - | - | - | - | 3.2004mm | 2.4892mm | - | ROHS3 Compliant | - | ||
![]() CIH05T3N3SNC Samsung Electro-Mechanics | 10000 | - | - | 12 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | Ceramic | 6GHz | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CIH05T | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | - | Active | 1 (Unlimited) | - | - | Multilayer | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | Tape, Paper | Unshielded | - | 550μm | Chip | 300mA | Not | 1005 | 0402 | 3.3nH | 100MHz | 190mOhm Max | 300mA | - | - | 8 @ 100MHz | 8 | - | - | 300mA | 550μm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CIH03T6N8JNC Samsung Electro-Mechanics | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | Ceramic | 4.1GHz | - | -55°C~125°C | Digi-Reel® | 2010 | CIH03T | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Discontinued | 1 (Unlimited) | - | - | Multilayer | - | 125°C | -55°C | - | 150mA | - | Unshielded | - | 330μm | - | 150mA | Not | 0603 | 0201 | 6.8nH | 100MHz | 480mOhm Max | 150mA | - | - | 5.5 @ 100MHz | - | - | - | 150mA | 330μm | - | 609.6μm | 304.8μm | - | ROHS3 Compliant | - |