Filters
  • HTS Code
  • Ihs Manufacturer
  • JESD-30 Code
  • Number of Terminals
  • Operating Temperature-Max
  • Package Body Material
  • Package Code
  • Package Description
  • Package Shape
  • Package Style
  • Part Life Cycle Code
  • Qualification Status

Attribute column

Manufacturer

Samsung Embedded - Microcontrollers - Application Specific

View Mode:
2 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Number of Terminals

Clock Frequency-Max

Ihs Manufacturer

Operating Temperature-Max

Operating Temperature-Min

Package Body Material

Package Code

Package Description

Package Equivalence Code

Package Shape

Package Style

Part Life Cycle Code

Rohs Code

Supply Voltage-Max

Supply Voltage-Min

Supply Voltage-Nom

JESD-609 Code

Terminal Finish

HTS Code

Terminal Position

Terminal Form

Terminal Pitch

Reach Compliance Code

JESD-30 Code

Qualification Status

Temperature Grade

uPs/uCs/Peripheral ICs Type

Supply Current-Max

Address Bus Width

External Data Bus Width

Display Configuration

KS82C88-10CP
KS82C88-10CP

Samsung Semiconductor

In Stock

-

Datasheet

NO

20

-

SAMSUNG SEMICONDUCTOR INC

70 °C

-

PLASTIC/EPOXY

DIP

DIP, DIP20,.3

DIP20,.3

RECTANGULAR

IN-LINE

Obsolete

No

-

-

5 V

e0

Tin/Lead (Sn/Pb)

8542.31.00.01

DUAL

THROUGH-HOLE

2.54 mm

compliant

R-PDIP-T20

Not Qualified

COMMERCIAL

-

5 mA

-

-

-

KS0079P-00CC
KS0079P-00CC

Samsung Semiconductor

In Stock

-

Datasheet

YES

183

0.41 MHz

SAMSUNG SEMICONDUCTOR INC

85 °C

-30 °C

UNSPECIFIED

DIE

DIE,

-

UNSPECIFIED

UNCASED CHIP

Obsolete

-

5.5 V

2.7 V

5 V

-

-

8542.31.00.01

UPPER

NO LEAD

-

unknown

X-XUUC-N183

Not Qualified

OTHER

DISPLAY CONTROLLER, DOT MATRIX LCD DRIVER

-

1

8

34 X 120 DOTS