- Consumer IC Type
- HTS Code
- Ihs Manufacturer
- JESD-609 Code
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
- Package Code
- Package Description
- Package Equivalence Code
- Part Life Cycle Code
Attribute column
Manufacturer
Samsung Interface - Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Automotive | EU RoHS | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | PPAP | Rohs Code | JESD-609 Code | Part Status | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Seated Height-Max | Consumer IC Type | Transmission Media | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KMAKG0000M-B998003 Samsung Semiconductor | In Stock | - | - | - | - | Unknown | Supplier Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KA2182 Samsung Semiconductor | In Stock | - | - | NO | 9 | - | - | SAMSUNG SEMICONDUCTOR INC | 70 °C | -20 °C | PLASTIC/EPOXY | LQFP | , SIP9,.1 | SIP9,.1 | - | - | Obsolete | - | - | No | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | SINGLE | - | - | 2.54 mm | unknown | - | - | Not Qualified | COMMERCIAL | 3 mA | - | PREAMPLIFIER | - | - | - | ||
![]() KA2183 Samsung Semiconductor | In Stock | - | Datasheet | NO | 8 | - | - | SAMSUNG SEMICONDUCTOR INC | 70 °C | -20 °C | PLASTIC/EPOXY | SIP | SIP, SIP9,.1 | SIP9,.1 | RECTANGULAR | IN-LINE | Obsolete | SIP | - | No | e0 | - | - | TIN LEAD | 8542.39.00.01 | SINGLE | THROUGH-HOLE | 1 | 2.54 mm | unknown | 8 | R-PSIP-T8 | Not Qualified | COMMERCIAL | 3.3 mA | 7.3 mm | REMOTE CONTROL TRANSMITTER/RECEIVER IC | INFRARED; RF | 21.84 mm | 3 mm |