- Pin Count
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Functions
- Number of Terminals
- Package Body Material
- Package Code
- Package Description
- Package Shape
- Package Style
- Part Life Cycle Code
Attribute column
Manufacturer
Samsung Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Automotive | Category | ECCN (US) | EU RoHS | Ihs Manufacturer | Lead Shape | Maximum Operating Supply Voltage (V) | Maximum Operating Temperature (°C) | Minimum Operating Supply Voltage (V) | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Part Package Code | PCB changed | PPAP | Process Technology | Rohs Code | Signal to Noise Ratio-Nom (FM) | Standard Package Name | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Typical Operating Supply Voltage (V) | Typical Supply Current (mA) | JESD-609 Code | Part Status | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Supply Current-Max | Seated Height-Max | Interface IC Type | Consumer IC Type | fmax-Min | Supply Voltage1-Nom | Number of Segments | Multiplexed Display Capability | Display Mode | Harmonic Distortion | Data Input Mode | Supply Voltage1-Min | Supply Voltage1-Max | Output Voltage-Nom (FM) | Demodulation Type | Output Voltage-Nom (AM) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KA22425 Samsung Semiconductor | In Stock | - | Datasheet | YES | 28 | - | - | - | - | SAMSUNG SEMICONDUCTOR INC | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | SOP | SOP, | - | - | - | RECTANGULAR | SMALL OUTLINE | - | Obsolete | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 28 | R-PDSO-G28 | Not Qualified | 6 V | - | 1.6 V | - | 3 mm | - | AUDIO SINGLE CHIP RECEIVER | - | - | - | - | - | - | - | - | - | - | AM/FM | - | 18.29 mm | 8.38 mm | ||
![]() KA2295Q Samsung Semiconductor | In Stock | - | Datasheet | YES | 48 | - | - | - | - | SAMSUNG SEMICONDUCTOR INC | - | - | - | - | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | LQFP | LQFP, | - | - | - | SQUARE | FLATPACK, LOW PROFILE | - | Obsolete | QFP | - | - | - | - | 77 dB | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 1 | 0.8 mm | unknown | 48 | S-PQFP-G48 | Not Qualified | 12 V | COMMERCIAL | 6 V | 38 mA | 1.6 mm | - | AUDIO SINGLE CHIP RECEIVER | - | - | - | - | - | 0.6% | - | - | - | 550 mV | AM/FM | 280 mV | 10 mm | 10 mm | ||
![]() S1A0426C02-S0B0 Samsung Semiconductor | In Stock | - | Datasheet | YES | 28 | - | - | - | - | SAMSUNG SEMICONDUCTOR INC | - | - | - | - | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | SOP | 0.375 INCH, SOP-28 | SOP28,.4 | - | - | RECTANGULAR | SMALL OUTLINE | - | Obsolete | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | compliant | 28 | R-PDSO-G28 | Not Qualified | 8.5 V | COMMERCIAL | 2 V | 14 mA | 2.6 mm | - | AUDIO SINGLE CHIP RECEIVER | - | - | - | - | - | 0.6% | - | - | - | - | AM/FM | - | 17.62 mm | 7.7 mm | ||
![]() KA2298B Samsung Semiconductor | In Stock | - | Datasheet | NO | 24 | - | - | - | - | SAMSUNG SEMICONDUCTOR INC | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | SDIP | SDIP, | SDIP24,.3 | - | - | RECTANGULAR | IN-LINE, SHRINK PITCH | - | Obsolete | DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 1.778 mm | unknown | 24 | R-PDIP-T24 | Not Qualified | 7 V | - | 1.8 V | - | 5.08 mm | - | AUDIO DEMODULATOR | - | - | - | - | - | - | - | - | - | - | AM/FM | - | 22.95 mm | 7.62 mm | ||
![]() S6B0108A01-Q0RJ Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S5T3170X01-D0B0 Samsung Semiconductor | In Stock | - | - | - | - | No | DTMF Receiver | EAR99 | Not Compliant | - | Through Hole | 5.25 | 75 | 4.75 | -25 | Through Hole | - | - | - | - | - | - | 3.25 | 22.95 | - | - | 6.4 | - | - | 18 | No | CMOS | - | - | DIP | PDIP | - | - | - | 5 | 3 | - | Obsolete | - | - | - | - | - | - | - | - | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS1488N Samsung | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KA2243 Samsung Semiconductor | In Stock | - | Datasheet | NO | 16 | - | - | - | - | SAMSUNG SEMICONDUCTOR INC | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | DIP | DIP, | - | - | - | RECTANGULAR | IN-LINE | - | Obsolete | DIP | - | - | - | No | - | - | - | - | - | - | - | - | e0 | - | - | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | compliant | 16 | R-PDIP-T16 | Not Qualified | 14 V | - | 3 V | - | 5.08 mm | - | AUDIO SINGLE CHIP RECEIVER | - | - | - | - | - | - | - | - | - | - | - | - | 19.4 mm | 7.62 mm | ||
![]() S6A0065B01-C0CX Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1T3361D01-D0B0 Samsung Semiconductor | In Stock | - | Datasheet | NO | 16 | - | - | - | - | SAMSUNG SEMICONDUCTOR INC | - | - | - | - | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | DIP | 0.300 INCH, DIP-16 | DIP16,.3 | - | - | RECTANGULAR | IN-LINE | - | Obsolete | DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | compliant | 16 | R-PDIP-T16 | Not Qualified | 7 V | COMMERCIAL | 2.5 V | 8 mA | 5.08 mm | - | AUDIO DEMODULATOR | - | - | - | - | - | - | - | - | - | 150 mV | FM | - | 19.4 mm | 7.62 mm | ||
![]() S6B0716X01-C0C8 Samsung Semiconductor | In Stock | - | Datasheet | YES | 174 | - | - | - | - | SAMSUNG SEMICONDUCTOR INC | - | - | - | - | - | - | 85 °C | -40 °C | UNSPECIFIED | DIE | DIE, DIE OR CHIP | DIE OR CHIP | - | - | RECTANGULAR | UNCASED CHIP | - | Obsolete | COB | - | - | - | - | - | - | - | 3.6 V | 2.4 V | 3 V | - | - | - | - | EAR99 | - | 8542.39.00.01 | UPPER | NO LEAD | 1 | - | compliant | 174 | R-XUUC-N174 | Not Qualified | - | INDUSTRIAL | - | - | - | LIQUID CRYSTAL DISPLAY DRIVER | - | 0.027 MHz | 8 V | 133 | NO | DOT MATRIX | - | SERIAL/PARALLEL | 4 V | 15 V | - | - | - | - | - |