- Consumer IC Type
- Dolby Level-Nom
- Dolby Type
- HTS Code
- Harmonic Distortion
- Ihs Manufacturer
- JESD-30 Code
- Length
- Number of Channels
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
Attribute column
Manufacturer
Samsung Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Seated Height-Max | Consumer IC Type | Harmonic Distortion | Playback/Record Mode | Dolby Type | Dolby Level-Nom | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KA2271B Samsung Semiconductor | In Stock | - | - | NO | 16 | SAMSUNG SEMICONDUCTOR INC | 85 °C | -30 °C | PLASTIC/EPOXY | DIP | DIP, | RECTANGULAR | IN-LINE | Obsolete | DIP | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 16 | R-PDIP-T16 | Not Qualified | 16 V | OTHER | 8 V | 1 | 6 mA | 5.08 mm | DOLBY NOISE REDUCTION IC | 0.04% | PLAYBACK AND RECORD | B | 388 mV | 19.4 mm | 7.62 mm | ||
![]() EL3H7ETA-VG Samsung | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |