- Part Status
- Automotive
- PPAP
- EU RoHS
- Pin Count
- Organization
- RoHS
- Package
- Mounting
- PCB changed
- Supplier Package
- HTS
Attribute column
Manufacturer
Samsung Memory - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | Supply Current-Max | Organization | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | Memory IC Type | Programming Voltage | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() K4F2E3S4HA-GFCL Samsung | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K4A8G045WB-BCTD Samsung | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KLMAG1JETD-B041009 Samsung Electronics Co. Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K9F2816U0C-HCB0 Samsung Semiconductor | In Stock | - | Datasheet | YES | 63 | 30 ns | SAMSUNG SEMICONDUCTOR INC | - | 8388608 words | 8000000 | 70 °C | - | - | PLASTIC/EPOXY | FBGA | FBGA, BGA63,10X12,32 | BGA63,10X12,32 | RECTANGULAR | GRID ARRAY, FINE PITCH | Obsolete | - | - | 3.3 V | - | - | EAR99 | SLC NAND TYPE | - | 8542.32.00.51 | BOTTOM | BALL | - | 0.8 mm | compliant | R-PBGA-B63 | Not Qualified | - | COMMERCIAL | - | - | 0.02 mA | 8MX16 | - | 16 | 0.00005 A | 134217728 bit | PARALLEL | FLASH | - | - | - | NO | NO | YES | 1K | 8K | 256 words | YES | - | - | - | - | ||
![]() K8D1716UBC-FI07 Samsung Semiconductor | In Stock | - | Datasheet | YES | 48 | 70 ns | SAMSUNG SEMICONDUCTOR INC | 1 | 1048576 words | 1000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | VFBGA | VFBGA, BGA48,6X8,32 | BGA48,6X8,32 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Obsolete | - | No | 3 V | - | No | EAR99 | NOR TYPE | - | 8542.32.00.51 | BOTTOM | BALL | 1 | 0.8 mm | compliant | R-PBGA-B48 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.05 mA | 1MX16 | 1 mm | 16 | 0.000018 A | 16777216 bit | PARALLEL | FLASH | 3 V | - | 8 | YES | YES | YES | 8,31 | 8K,64K | - | YES | BOTTOM | YES | 8.5 mm | 6 mm | ||
![]() K9F1G16Q0M-PCB0 Samsung Semiconductor | In Stock | - | Datasheet | YES | 48 | 60 ns | SAMSUNG SEMICONDUCTOR INC | - | 67108864 words | 64000000 | 70 °C | - | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP48,.8,20 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | Yes | 1.8 V | - | - | EAR99 | - | - | 8542.32.00.51 | DUAL | GULL WING | - | 0.5 mm | compliant | R-PDSO-G48 | Not Qualified | - | COMMERCIAL | - | - | 0.015 mA | 64MX16 | - | 16 | 0.00005 A | 1073741824 bit | PARALLEL | FLASH | - | - | - | NO | NO | YES | 1K | 64K | 1K words | YES | - | - | - | - | ||
![]() K4B1G0846I-BCNB Samsung | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K4Z80325BC-HC16 Samsung | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K4A4G165WF-BITD Samsung | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K9WAG08U1M-YCB0 Samsung Semiconductor | In Stock | - | Datasheet | YES | 48 | 25 ns | SAMSUNG SEMICONDUCTOR INC | 1 | 2147483648 words | 2000000000 | 70 °C | - | - | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP48,.8,20 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | - | No | 3.3 V | - | No | EAR99 | - | - | 8542.32.00.51 | DUAL | GULL WING | 1 | 0.5 mm | compliant | R-PDSO-G48 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | ASYNCHRONOUS | 0.035 mA | 2GX8 | 1.2 mm | 8 | 0.0001 A | 17179869184 bit | PARALLEL | FLASH | 2.7 V | - | - | NO | NO | YES | 16K | 128K | 2K words | YES | - | - | 18.4 mm | 12 mm | ||
![]() MZ7L33T8HBNA-00A07 Samsung Semiconductor | In Stock | - | Datasheet | NO | 22 | - | SAMSUNG SEMICONDUCTOR INC | - | 4123168604160 words | 3840000000000 | 70 °C | - | - | UNSPECIFIED | SMA | MODULE-22 | - | RECTANGULAR | SINGLE IN-LINE MEMORY MODULE | Active | - | Yes | 5 V | - | - | - | MLC NAND TYPE | - | - | SINGLE | NO LEAD | 1 | - | unknown | R-XSMA-N22 | - | 5.25 V | - | 4.75 V | ASYNCHRONOUS | - | 3840GX8 | 7 mm | 8 | - | 32985348833280 bit | SERIAL | FLASH MODULE | 5 V | HARDWARE | - | - | - | - | - | - | - | - | - | - | 100.2 mm | 69.85 mm | ||
![]() KLM8G1GETF-B041008 Samsung Electronics Co. Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K9F5616D0C-YCB0 Samsung Semiconductor | In Stock | - | Datasheet | YES | 48 | 30 ns | SAMSUNG SEMICONDUCTOR INC | - | 16777216 words | 16000000 | 70 °C | - | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP48,.8,20 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | No | 2.65 V | e0 | No | EAR99 | - | TIN LEAD | 8542.32.00.51 | DUAL | GULL WING | - | 0.5 mm | compliant | R-PDSO-G48 | Not Qualified | - | COMMERCIAL | - | - | 0.02 mA | 16MX16 | - | 16 | 0.00005 A | 268435456 bit | PARALLEL | FLASH | - | - | - | NO | NO | YES | 2K | 8K | 256 words | YES | - | - | - | - | ||
![]() K4U8E3S4AD-GFCL Samsung | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K4A8G165WC-BCPB Samsung | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M386AAG40AM3-CWE Samsung | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K9F2G16Q0M-YCB0 Samsung Semiconductor | In Stock | - | Datasheet | YES | 48 | 45 ns | SAMSUNG SEMICONDUCTOR INC | - | 134217728 words | 128000000 | 70 °C | - | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP48,.8,20 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | No | 1.8 V | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | 8542.32.00.51 | DUAL | GULL WING | - | 0.5 mm | compliant | R-PDSO-G48 | Not Qualified | - | COMMERCIAL | - | - | 0.015 mA | 128MX16 | - | 16 | 0.00005 A | 2147483648 bit | PARALLEL | FLASH | - | - | - | NO | NO | YES | 2K | 64K | 1K words | YES | - | - | - | - | ||
![]() MZ7L3480HCHQ-00A07 Samsung Electronics Co. Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MZ7L3240HCHQ-00A07 Samsung Electronics Co. Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KLMCG4JEUD-B04 Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |