- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
- Package Code
- Package Description
- Package Equivalence Code
- Package Shape
Attribute column
Manufacturer
Samsung Serial Device Servers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Seated Height-Max | Telecom IC Type | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KS8804B Samsung Semiconductor | In Stock | - | Datasheet | YES | 16 | SAMSUNG SEMICONDUCTOR INC | 75 °C | -30 °C | PLASTIC/EPOXY | SOP | SOP, DIP16,.3 | DIP16,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | e0 | No | TIN LEAD | 8542.39.00.01 | DUAL | GULL WING | 1 | 2.54 mm | compliant | - | R-PDSO-G16 | Not Qualified | COMMERCIAL EXTENDED | 0.007 mA | - | CORDLESS TELEPHONE SUPPORT CIRCUIT | - | - | ||
![]() KA8510Q Samsung Semiconductor | In Stock | - | Datasheet | YES | 64 | SAMSUNG SEMICONDUCTOR INC | 75 °C | -25 °C | PLASTIC/EPOXY | QFP | QFP, QFP64(UNSPEC) | QFP64(UNSPEC) | RECTANGULAR | FLATPACK | Obsolete | QFP | No | 3 V | e0 | No | TIN LEAD | 8542.39.00.01 | QUAD | GULL WING | 1 | 1 mm | compliant | 64 | R-PQFP-G64 | Not Qualified | COMMERCIAL EXTENDED | - | 3 mm | CORDLESS TELEPHONE RF AND BASEBAND CIRCUIT | 20 mm | 14 mm | ||
![]() S1A0429A01-S0BA Samsung Semiconductor | In Stock | - | Datasheet | YES | 16 | SAMSUNG SEMICONDUCTOR INC | 70 °C | -10 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 3 V | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | compliant | 16 | R-PDSO-G16 | Not Qualified | COMMERCIAL | 0.008 mA | 1.95 mm | CORDLESS TELEPHONE RF AND BASEBAND CIRCUIT | 9.9 mm | 3.95 mm |