- Part Status
- Efficiency
- Mounting Type
- Number of Outputs
- Power (Watts)
- Size / Dimension
- Termination Style
- Topology
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Voltage - Output
Attribute column
Manufacturer
Samsung LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Max Power Dissipation | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Voltage - Output | Topology | Min Input Voltage | Max Input Voltage | Dimming | Features | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI-CA1427501US Samsung Semiconductor, Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | 0.661lb 299.82g | -40°C~60°C | 2003 | - | 14.10Lx1.20W x 1.00 H 359.0mmx30.0mmx26.5mm | Obsolete | 1 (Unlimited) | Screw | Constant Current | 60°C | -40°C | 75W | 75W | Screw Terminal | 1 | cURus | 88% | - | 304VAC | 1.4A | 90VAC | 27V~54V | AC DC Converter | - | - | Analog | OTP, OVP, SCP | 25.4mm | 358.14mm | 30.48mm | RoHS Compliant | IP20 | ||
![]() SLP-DUA45501US Samsung Semiconductor, Inc. | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount | - | -20°C~50°C | - | PMD | 11.81Lx1.30W x 0.98 H 300.0mmx33.0mmx25.0mm | Obsolete | Not Applicable | - | Constant Current | - | - | 55W | - | Terminal Block | 2 | cUL | 88% | - | 277VAC | - | 120VAC | 20V~50V | AC DC Converter | - | - | Analog | OTP, OVP, SCP | - | - | - | - | IP20 | ||
![]() SLP-DUA43501US Samsung Semiconductor, Inc. | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount | - | -20°C~50°C | - | PMD | 10.63Lx1.30W x 0.98 H 270.0mmx33.0mmx25.0mm | Obsolete | Not Applicable | - | Constant Current | - | - | 35W | - | Terminal Block | 2 | cUL | 88% | - | 277VAC | - | 120VAC | 20V~50V | AC DC Converter | - | - | Analog | OTP, OVP, SCP | - | - | - | - | IP20 | ||
![]() SLP-DUA4350AUS Samsung Semiconductor, Inc. | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount | - | -20°C~50°C | - | PMD | 4.21Lx3.01W x 1.17 H 107.0mmx76.4mmx29.8mm | Obsolete | Not Applicable | - | Constant Current | - | - | 35W | - | Terminal Block | 2 | cUL | 88% | - | 277VAC | - | 120VAC | 20V~50V | AC DC Converter | - | - | Analog | OTP, OVP, SCP | - | - | - | - | IP20 | ||
![]() SLP-DUA4550AUS Samsung Semiconductor, Inc. | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount | - | -20°C~50°C | - | PMD | 4.21Lx3.01W x 1.17 H 107.0mmx76.4mmx29.8mm | Obsolete | Not Applicable | - | Constant Current | - | - | 55W | - | Terminal Block | 2 | cUL | 88% | - | 277VAC | - | 120VAC | 20V~50V | AC DC Converter | - | - | Analog | OTP, OVP, SCP | - | - | - | - | IP20 | ||
![]() SL-LA1425002US Samsung Semiconductor, Inc. | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount | - | -40°C~70°C | - | - | 6.77Lx1.67W x 1.36 H 172.0mmx42.5mmx34.5mm | Obsolete | 2A (4 Weeks) | - | Constant Current | - | - | 50W | - | Wire Leads | 1 | cURus | 88% | - | 277VAC | - | 100VAC | 18V~36V | AC DC Converter | - | - | Analog | OVP, SCP | - | - | - | RoHS Compliant | IP67 | ||
![]() SI-EPF007040WW Samsung Semiconductor, Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | 0.871lb 395.08g | -20°C~50°C | 2015 | - | 14.10Lx1.20W x 1.00 H 359.0mmx30.0mmx26.5mm | Obsolete | 1 (Unlimited) | Terminal Block | Constant Current | 50°C | -20°C | 75W | 75W | Terminal Block | 1 | cURus | 88% | 3kV | 305VAC | 2.1A | 108VAC | 22V~52V | AC DC Converter | - | - | Analog | OCP, OTP, OVP | 25.4mm | 358.14mm | 30.48mm | RoHS Compliant | IP20 | ||
![]() SI-CU5523001WW Samsung Semiconductor, Inc. | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | - | -20°C~50°C | - | - | 6.50Lx1.69W x 1.26 H 165.0mmx43.0mmx32.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 30W | - | Terminal Block | 1 | - | 87% | - | 277VAC | - | 120VAC | 37V~54V | AC DC Converter | - | - | Analog | - | - | - | - | RoHS Compliant | - | ||
![]() SI-EPF006400WW Samsung Semiconductor, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Chassis Mount | - | -25°C~50°C | 2015 | - | 14.17Lx1.18W x 0.83 H 360.0mmx30.0mmx21.0mm | Not For New Designs | 1 (Unlimited) | Terminal Block | Constant Current | 50°C | -25°C | 75W | 75W | Terminal Block | 1 | CE, VDE | 87% | - | 264VAC | 1.55A | 198VAC | 27V~54V | AC DC Converter | 198V | 264V | - | OCP, OTP, OVP, SCP | 21.082mm | 359.918mm | 29.972mm | RoHS Compliant | IP20 | ||
![]() SI-CU8725001WW Samsung Semiconductor, Inc. | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | - | -20°C~50°C | - | - | 6.50Lx1.69W x 1.26 H 165.0mmx43.0mmx32.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 50W | - | Terminal Block | 1 | - | 88% | - | 277VAC | - | 120VAC | 37V~54V | AC DC Converter | - | - | Analog | - | - | - | - | RoHS Compliant | - | ||
![]() SLP-DUA47501US Samsung Semiconductor, Inc. | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount | - | -20°C~50°C | - | PMD | 12.99Lx1.30W x 1.18 H 330.0mmx33.0mmx30.0mm | Obsolete | Not Applicable | - | Constant Current | - | - | 75W | - | Terminal Block | 2 | cUL | 88% | - | 277VAC | - | 120VAC | 20V~50V | AC DC Converter | - | - | Analog | OTP, OVP, SCP | - | - | - | - | IP20 | ||
![]() SLP-DUA435D1US Samsung Semiconductor, Inc. | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount | - | -20°C~50°C | - | PMD | 10.63Lx1.30W x 0.98 H 270.0mmx33.0mmx25.0mm | Obsolete | Not Applicable | - | Constant Current | - | - | 35W | - | Terminal Block | 2 | cUL | 88% | - | 277VAC | - | 120VAC | 20V~50V | AC DC Converter | - | - | DALI | OTP, OVP, SCP | - | - | - | - | IP20 | ||
![]() SLP-DUA475D1US Samsung Semiconductor, Inc. | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount | - | -20°C~50°C | - | PMD | 12.99Lx1.30W x 1.18 H 330.0mmx33.0mmx30.0mm | Obsolete | Not Applicable | - | Constant Current | - | - | 75W | - | Terminal Block | 2 | cUL | 88% | - | 277VAC | - | 120VAC | 20V~50V | AC DC Converter | - | - | Analog | OTP, OVP, SCP | - | - | - | - | IP20 | ||
![]() SLP-DUA455D1US Samsung Semiconductor, Inc. | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount | - | -20°C~50°C | - | PMD | 11.81Lx1.30W x 0.98 H 300.0mmx33.0mmx25.0mm | Obsolete | Not Applicable | - | Constant Current | - | - | 55W | - | Terminal Block | 2 | cUL | 88% | - | 277VAC | - | 120VAC | 20V~50V | AC DC Converter | - | - | DALI | OTP, OVP, SCP | - | - | - | - | IP20 | ||
![]() SLP-DUA47531WW Samsung Semiconductor, Inc. | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount | 0.661lb 299.82g | -20°C~50°C | 2016 | PMD | 12.99Lx1.18W x 1.18 H 330.0mmx30.0mmx30.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 75W | - | Terminal Block | 2 | CE | 88% | - | 277VAC | - | 120VAC | 20V~50V | AC DC Converter | - | - | Analog, DALI | OTP, OVP, SCP | - | - | - | - | IP20 | ||
![]() SI-EPF006440WW Samsung Semiconductor, Inc. | In Stock | - | - | 6 Weeks | Chassis Mount | Chassis Mount | - | -20°C~50°C | 2015 | - | 14.17Lx1.18W x 0.83 H 360.0mmx30.0mmx21.0mm | Not For New Designs | 1 (Unlimited) | Terminal Block | Constant Current | 50°C | -20°C | 50W | 50W | Terminal Block | 1 | CE, VDE | 86% | - | 264VAC | 1.05A | 198VAC | 27V~54V | AC DC Converter | 198V | 264V | - | OCP, OTP, OVP, SCP | 21.082mm | 359.918mm | 29.972mm | RoHS Compliant | IP20 | ||
![]() SL-L22127502US Samsung Semiconductor, Inc. | In Stock | - | - | 10 Weeks | - | Chassis Mount | - | -40°C~70°C | 2016 | - | 5.94Lx2.66W x 1.57 H 151.0mmx67.5mmx40.0mm | Obsolete | 2A (4 Weeks) | - | Constant Current | - | - | 75W | - | Wire Leads | 1 | cURus | 89% | - | 277VAC | - | 100VAC | 18V~36V | AC DC Converter | - | - | Analog | OVP, SCP | - | - | - | RoHS Compliant | IP67 | ||
![]() SL-LA142A002US Samsung Semiconductor, Inc. | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount | - | -40°C~70°C | - | - | 6.50Lx2.66W x 1.57 H 165.0mmx67.5mmx40.0mm | Obsolete | 2A (4 Weeks) | - | Constant Current | - | - | 100W | - | Wire Leads | 1 | cURus | 87% | - | 277VAC | - | 100VAC | 17V~34V | AC DC Converter | - | - | Analog | OVP, SCP | - | - | - | RoHS Compliant | IP67 | ||
![]() SI-EPF006640WW Samsung Semiconductor, Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | -20°C~50°C | 2014 | - | 4.84Lx3.11W x 1.30 H 123.0mmx79.0mmx33.0mm | Obsolete | 1 (Unlimited) | Terminal Block | Constant Current | 50°C | -20°C | 15W | 15W | Terminal Block | 1 | cURus | 83% | 3.75kV | 305VAC | 500mA | 108VAC | 20V~50V | AC DC Converter | - | - | Analog | OVP, SCP | 33.02mm | 122.936mm | 78.994mm | RoHS Compliant | - | ||
![]() SL-L2282B002US Samsung Semiconductor, Inc. | In Stock | - | - | 8 Weeks | - | Chassis Mount | - | -40°C~70°C | - | - | 9.02Lx2.66W x 1.57 H 229.0mmx67.5mmx40.0mm | Obsolete | 2A (4 Weeks) | - | Constant Current | - | - | 200W | - | Wire Leads | 1 | cURus | 88% | - | 277VAC | - | 100VAC | 18V~36V | AC DC Converter | - | - | Analog | OVP, SCP | - | - | - | RoHS Compliant | IP67 |