- Part Status
- Efficiency
- Mounting Type
- Number of Outputs
- Power (Watts)
- Size / Dimension
- Termination Style
- Topology
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Voltage - Output
Attribute column
Manufacturer
Samsung LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Max Power Dissipation | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Voltage - Output | Topology | Min Input Voltage | Max Input Voltage | Dimming | Features | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI-EPF006660WW Samsung Semiconductor, Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | -20°C~50°C | 2014 | - | 11.81Lx1.18W x 0.83 H 300.0mmx30.0mmx21.0mm | Obsolete | 1 (Unlimited) | Terminal Block | Constant Current | 50°C | -20°C | 50W | 50W | Terminal Block | 1 | cURus | 83% | 3.75kV | 305VAC | 1.4A | 108VAC | 20V~50V | AC DC Converter | - | - | Analog | OVP, SCP | 21.082mm | 299.974mm | 29.972mm | RoHS Compliant | - | ||
![]() SLP-DUA0250AUS Samsung Semiconductor, Inc. | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount | 0.662lb 300.28g | -20°C~50°C | - | PMD | 4.06Lx2.64W x 1.15 H 103.0mmx67.0mmx29.3mm | Obsolete | Not Applicable | - | Constant Current | - | - | 25W | - | Terminal Block | 2 | cUL | 88% | - | 277VAC | - | 120VAC | 20V~50V | AC DC Converter | - | - | Analog | OTP, OVP, SCP | - | - | - | - | IP20 | ||
![]() SI-CU87250N1WW Samsung Semiconductor, Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | - | -20°C~50°C | - | - | 6.50Lx1.69W x 1.26 H 165.0mmx43.0mmx32.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 50W | - | Terminal Block | 1 | - | 88% | - | 277VAC | - | 120VAC | 37V~54V | AC DC Converter | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SL-LA7012502US Samsung Semiconductor, Inc. | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount | - | -40°C~70°C | - | - | 6.77Lx1.67W x 1.36 H 172.0mmx42.5mmx34.5mm | Obsolete | 2A (4 Weeks) | - | Constant Current | - | - | 25W | - | Wire Leads | 1 | cURus | 85% | - | 277VAC | - | 100VAC | 18V~36V | AC DC Converter | - | - | Analog | OVP, SCP | - | - | - | RoHS Compliant | IP67 | ||
![]() SL-LA7012501KR Samsung Semiconductor, Inc. | In Stock | - | - | 6 Weeks | Chassis Mount | Chassis Mount | - | -30°C~50°C | 2015 | - | 7.95Lx1.77W x 1.58 H 202.0mmx45.0mmx40.2mm | Not For New Designs | 1 (Unlimited) | Wire Leads | Constant Current | 50°C | -30°C | 25W | 25W | Wire Leads | 1 | - | 85% | - | 240VAC | 700mA | 220VAC | 26V~33V | AC DC Converter | 220V | 240V | Analog, PWM | OCP, OVP, SCP | 40.132mm | 201.93mm | 44.958mm | RoHS Compliant | IP66 | ||
![]() SI-EPF006650WW Samsung Semiconductor, Inc. | In Stock | - | - | 10 Weeks | Chassis Mount | Chassis Mount | - | -20°C~50°C | 2014 | - | 4.84Lx3.11W x 1.30 H 123.0mmx79.0mmx33.0mm | Obsolete | 1 (Unlimited) | Terminal Block | Constant Current | 50°C | -20°C | 30W | 30W | Terminal Block | 1 | cURus | 83% | 3.75kV | 305VAC | 1.05A | 108VAC | 20V~50V | AC DC Converter | - | - | Analog | OVP, SCP | 33.02mm | 122.936mm | 78.994mm | RoHS Compliant | - | ||
![]() SL-LU1425501US Samsung Semiconductor, Inc. | In Stock | - | - | 12 Weeks | - | Chassis Mount | 1.808lb 820g | -40°C~70°C | - | - | 6.81Lx2.66W x 1.57 H 173.0mmx67.5mmx40.0mm | Active | - | - | Constant Current | - | - | 55W | - | Wire Leads | 1 | cURus | 87% | - | 277VAC | - | 120VAC | 30V~39V | AC DC Converter | - | - | Analog | OTP, OVP, SCP | - | - | - | - | IP67 | ||
![]() SL-LU0923501US Samsung Semiconductor, Inc. | In Stock | - | - | 12 Weeks | - | Chassis Mount | 1.2lbs 544.3g | -40°C~70°C | - | - | 7.60Lx1.67W x 1.36 H 193.0mmx42.5mmx34.5mm | Active | - | - | Constant Current | - | - | 35W | - | Wire Leads | 1 | cURus | 85% | - | 277VAC | - | 120VAC | 30V~39V | AC DC Converter | - | - | Analog | OTP, OVP, SCP | - | - | - | - | IP67 | ||
![]() SI-CA2029601US Samsung Semiconductor, Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | 0.882lb 400.07g | -40°C~60°C | 2016 | - | 16.50Lx1.20W x 1.00 H 420.0mmx31.0mmx26.0mm | Obsolete | 1 (Unlimited) | Screw | Constant Current | 60°C | -40°C | 96W | 96W | Screw Terminal | 1 | cURus | 88% | - | 304VAC | 2A | 110VAC | 24V~48V | AC DC Converter | - | - | Analog | OTP, OVP, SCP | 25.4mm | 419.1mm | 30.48mm | RoHS Compliant | IP20 | ||
![]() SI-EPF006480EU Samsung Semiconductor, Inc. | In Stock | - | - | 6 Weeks | Chassis Mount | Chassis Mount | - | -25°C~45°C | 2015 | - | 14.17Lx1.18W x 0.83 H 360.0mmx30.0mmx21.0mm | Not For New Designs | 1 (Unlimited) | Terminal Block | Constant Current | 45°C | -25°C | 50W | 50W | Terminal Block | 1 | CE, VDE | 87% | - | 264VAC | 1.4A | 198VAC | 20V~54V | AC DC Converter | 198V | 264V | DALI | OCP, OTP, OVP, SCP | 21.082mm | 359.918mm | 29.972mm | RoHS Compliant | IP20 | ||
![]() SI-EPF006450WW Samsung Semiconductor, Inc. | In Stock | - | - | 6 Weeks | Chassis Mount | Chassis Mount | - | -25°C~45°C | 2015 | - | 14.17Lx1.18W x 0.83 H 360.0mmx30.0mmx21.0mm | Not For New Designs | 1 (Unlimited) | Terminal Block | Constant Current | 45°C | -25°C | 80W | 80W | Terminal Block | 1 | CE, VDE | 90% | - | 264VAC | 2.1A | 198VAC | 20V~54V | AC DC Converter | 198V | 264V | DALI | OCP, OTP, OVP, SCP | 21.082mm | 359.918mm | 29.972mm | RoHS Compliant | IP20 | ||
![]() SLP-DUA025DAWW Samsung Semiconductor, Inc. | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount | 0.662lb 300.28g | -20°C~50°C | - | PMD | 4.21Lx3.01W x 1.17 H 107.0mmx76.4mmx29.8mm | Obsolete | Not Applicable | - | Constant Current | - | - | 25W | - | Terminal Block | 2 | CE, cUL | 88% | - | 277VAC | - | 120VAC | 20V~50V | AC DC Converter | - | - | DALI | OTP, OVP, SCP | - | - | - | - | IP20 | ||
![]() STOOPA214A0Z032STD Samsung Semiconductor, Inc. | In Stock | - | - | 6 Weeks | Chassis Mount | Chassis Mount | - | - | 2013 | - | 10.16Lx4.04W x 1.50 H 258.0mmx102.6mmx38.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 100W | 100W | Wire Leads | 2 | - | 85% | - | 277VAC | 1.4A | 100VAC | 28V~36V | AC DC Converter | - | - | Analog | - | 38.1mm | 258.064mm | 102.616mm | RoHS Compliant | - | ||
![]() SI-EPD006580EU Samsung Semiconductor, Inc. | In Stock | - | - | 6 Weeks | Chassis Mount | Chassis Mount | - | -20°C~50°C | 2015 | - | 4.06Lx2.64W x 1.16 H 103.0mmx67.0mmx29.5mm | Not For New Designs | 1 (Unlimited) | Terminal Block | Constant Current | 50°C | -20°C | 35W | 35W | Terminal Block | 1 | CE, VDE | 86% | - | 264VAC | 1A | 198VAC | 15V~54V | AC DC Converter | 198V | 264V | DALI | OCP, OTP, OVP, SCP | 29.464mm | 103.124mm | 67.056mm | RoHS Compliant | IP20 | ||
![]() SL-LA212A501KR Samsung Semiconductor, Inc. | In Stock | - | - | 6 Weeks | Chassis Mount | Chassis Mount | - | -30°C~50°C | 2015 | - | 8.98Lx2.68W x 1.56 H 228.0mmx68.0mmx39.5mm | Not For New Designs | 1 (Unlimited) | Wire Leads | Constant Current | 50°C | -30°C | 150W | 150W | Wire Leads | 1 | - | 90% | - | 240VAC | 4.2A | 220VAC | 26V~33V | AC DC Converter | 220V | 240V | Analog, PWM | OCP, OTP, OVP, SCP | 39.624mm | 228.092mm | 68.072mm | RoHS Compliant | IP66 | ||
![]() SI-CU1425001WW Samsung Semiconductor, Inc. | In Stock | - | - | 10 Weeks | - | Chassis Mount | 0.507lb 229.97g | -20°C~50°C | 2016 | - | 11.81Lx1.18W x 0.83 H 300.0mmx30.0mmx21.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 50W | - | Terminal Block | 1 | cURus | 87% | - | 277VAC | - | 108VAC | 20V~50V | AC DC Converter | - | - | Analog | OVP, SCP | - | - | - | RoHS Compliant | IP20 | ||
![]() STOOPA221A5Z032STD Samsung Semiconductor, Inc. | In Stock | - | - | 6 Weeks | Chassis Mount | Chassis Mount | - | - | 2013 | - | 10.16Lx4.04W x 1.50 H 258.0mmx102.6mmx38.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 150W | 150W | Wire Leads | 2 | - | 85% | - | 277VAC | 2.1A | 100VAC | 28V~36V | AC DC Converter | - | - | Analog | - | 38.1mm | 258.064mm | 102.616mm | RoHS Compliant | - | ||
![]() STOOPF221A5Z032S00 Samsung Semiconductor, Inc. | In Stock | - | - | 6 Weeks | Chassis Mount | Chassis Mount | - | -30°C~50°C | 2014 | - | 10.16Lx4.04W x 1.50 H 258.0mmx102.6mmx38.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 50°C | -30°C | 150W | 150W | Wire Leads | 1 | CE | 85% | - | 240VAC | 2.1A | 100VAC | 28V~36V | AC DC Converter | 100V | 240V | Analog | OTP, OVP, SCP | 38.1mm | 258.064mm | 102.616mm | RoHS Compliant | IP66 | ||
![]() SI-EPD006550KR Samsung Semiconductor, Inc. | In Stock | - | - | 6 Weeks | Chassis Mount | Chassis Mount | - | -20°C~50°C | 2015 | - | 3.82Lx1.69W x 1.16 H 97.0mmx43.0mmx29.5mm | Not For New Designs | 1 (Unlimited) | Terminal Block | Constant Current | 50°C | -20°C | 15W | 15W | Terminal Block | 1 | CE, VDE | 85% | - | 264VAC | 420mA | 198VAC | 27V~54V | AC DC Converter | 198V | 264V | - | OCP, OTP, OVP, SCP | 29.464mm | 97.028mm | 42.926mm | RoHS Compliant | IP20 | ||
![]() STOOPF214A0Z032S01 Samsung Semiconductor, Inc. | In Stock | - | - | 6 Weeks | Chassis Mount | Chassis Mount | - | - | 2014 | - | 9.21Lx4.04W x 1.50 H 234.0mmx102.6mmx38.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 100W | 100W | Wire Leads | 1 | CE | 85% | - | 240VAC | 1.4A | 100VAC | 28V~34V | AC DC Converter | 100V | 240V | - | - | 38.1mm | 233.934mm | 102.616mm | RoHS Compliant | IP67 |