- Tolerance
- Resistance
- Series
- Composition
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Height Seated (Max)
- Size / Dimension
- Number of Terminations
- Power (Watts)
Attribute column
Manufacturer
Samsung Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Features | Height | Height Seated (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC0603J165CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 47 Weeks | 0201 (0603 Metric) | YES | - | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 1.6MOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | - | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603J225CS Samsung Electro-Mechanics | 9 |
| - | 47 Weeks | 0201 (0603 Metric) | YES | - | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 2.2MOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | - | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603J185CS Samsung Electro-Mechanics | 13 |
| Datasheet | 47 Weeks | 0201 (0603 Metric) | YES | - | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 1.8MOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | - | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603J753CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | 0201 (0603 Metric) | YES | - | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 75kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | - | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603J685CS Samsung Electro-Mechanics | 38 |
| - | 47 Weeks | 0201 (0603 Metric) | YES | - | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 6.8MOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | - | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603J3R6CS Samsung Electro-Mechanics | 634828 |
| - | 47 Weeks | 0201 (0603 Metric) | YES | - | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 3.6Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | - | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F430CS Samsung Electro-Mechanics | 692655 |
| - | 47 Weeks | 0201 (0603 Metric) | YES | - | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 43Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | - | 50mW | 25V | TR, 7 INCH | 50mW | Chip | FIXED RESISTOR | 0603 | 0.05W | 0201 | Moisture Resistant | 254μm | 0.010 0.26mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F6810CS Samsung Electro-Mechanics | 595979 |
| - | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 681Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | 50mW | Chip | FIXED RESISTOR | 0603 | 0.05W | 0201 | Moisture Resistant | 254μm | 0.010 0.26mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F34R8CS Samsung Electro-Mechanics | 948363 |
| Datasheet | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 34.8Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | 50mW | Chip | FIXED RESISTOR | 0603 | 0.05W | 0201 | Moisture Resistant | 254μm | 0.010 0.26mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F4531CS Samsung Electro-Mechanics | 11 |
| - | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 4.53kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | 50mW | Chip | FIXED RESISTOR | 0603 | 0.05W | 0201 | Moisture Resistant | 254μm | 0.010 0.26mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F2741CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 2.74kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | 50mW | Chip | FIXED RESISTOR | 0603 | 0.05W | 0201 | Moisture Resistant | 254μm | 0.010 0.26mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F1023CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 102kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F1151CS Samsung Electro-Mechanics | 7 |
| Datasheet | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 1.15kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F115CS Samsung Electro-Mechanics | 7 |
| - | 47 Weeks | 0201 (0603 Metric) | - | - | - | 0201 | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 1.1MOhms | - | Thick Film | 0.05W 1/20W | - | 50mW | 25V | - | - | - | - | 0603 | - | - | Moisture Resistant | - | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F13R7CS Samsung Electro-Mechanics | 703213 |
| Datasheet | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 13.7Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F1432CS Samsung Electro-Mechanics | 7 |
| Datasheet | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 14.3kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F155CS Samsung Electro-Mechanics | 7 |
| Datasheet | 47 Weeks | 0201 (0603 Metric) | - | - | - | 0201 | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 1.5MOhms | - | Thick Film | 0.05W 1/20W | - | 50mW | 25V | - | - | - | - | 0603 | - | - | Moisture Resistant | - | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F1653CS Samsung Electro-Mechanics | 44 |
| Datasheet | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 165kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F1401CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 1.4kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F1373CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 137kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | ROHS3 Compliant | Lead Free |