- Tolerance
- Resistance
- Series
- Composition
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Height Seated (Max)
- Size / Dimension
- Number of Terminations
- Power (Watts)
Attribute column
Manufacturer
Samsung Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC0603F1331CS Samsung Electro-Mechanics | 37 |
| Datasheet | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 1.33kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F1182CS Samsung Electro-Mechanics | 7 |
| Datasheet | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 11.8kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F1050CS Samsung Electro-Mechanics | 861005 |
| Datasheet | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 105Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F1184CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 1.18MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F1214CS Samsung Electro-Mechanics | 37 |
| Datasheet | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 1.21MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F110CS Samsung Electro-Mechanics | 692666 |
| Datasheet | 47 Weeks | - | 0201 (0603 Metric) | YES | - | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 11Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | - | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F86R6CS Samsung Electro-Mechanics | 969836 |
| Datasheet | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 86.6Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F8871CS Samsung Electro-Mechanics | 7 |
| Datasheet | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 8.87kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F8873CS Samsung Electro-Mechanics | 28 |
| Datasheet | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 887kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F6R19CS Samsung Electro-Mechanics | 44 |
| Datasheet | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 6.19Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F275CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | Tin | 0201 (0603 Metric) | - | - | - | 0201 | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 2.7MOhms | - | 125°C | -55°C | Thick Film | 0.05W 1/20W | - | 50mW | 25V | - | 50mW | - | - | 0603 | - | 0201 | Moisture Resistant | 254μm | 0.010 0.26mm | 609.6μm | 304.8μm | No | ROHS3 Compliant | Lead Free | ||
![]() RC0603F8664CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 8.66MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F915CS Samsung Electro-Mechanics | 28 |
| Datasheet | 47 Weeks | - | 0201 (0603 Metric) | - | - | - | 0201 | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 9.1MOhms | - | - | - | Thick Film | 0.05W 1/20W | - | 50mW | 25V | - | - | - | - | 0603 | - | - | Moisture Resistant | - | 0.010 0.25mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F6R81CS Samsung Electro-Mechanics | 7 |
| Datasheet | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 6.81Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F8R06CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 8.06Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F106CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 47 Weeks | Tin | 0201 (0603 Metric) | - | - | - | 0201 | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 10MOhms | - | 125°C | -55°C | Thick Film | 0.05W 1/20W | - | 50mW | 25V | - | 50mW | - | - | 0603 | - | 0201 | Moisture Resistant | 254μm | 0.010 0.26mm | 609.6μm | 304.8μm | No | ROHS3 Compliant | Lead Free | ||
![]() RCS1608F102CS Samsung Electro-Mechanics | 13 |
| Datasheet | 26 Weeks | Tin | 0603 (1608 Metric) | - | - | - | 0603 | -55°C~155°C | Tape & Reel (TR) | 2015 | RCS | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 1kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Moisture Resistant | - | 0.022 0.55mm | - | - | No | ROHS3 Compliant | - | ||
![]() RC0603F1690CS Samsung Electro-Mechanics | 365528 |
| Datasheet | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 169Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F1741CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 1.74kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F1R05CS Samsung Electro-Mechanics | 28 |
| Datasheet | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 1.05Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | - | - | ROHS3 Compliant | Lead Free |