- Tolerance
- Resistance
- Series
- Composition
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Height Seated (Max)
- Size / Dimension
- Number of Terminations
- Power (Watts)
Attribute column
Manufacturer
Samsung Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC2012J822CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | Tin | - | 0805 (2012 Metric) | YES | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2004 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 8.2kOhm | - | - | Thick Film | 0.125W 1/8W | 125mW | 150V | TR, 7 INCH | 125mW | 1.25mm | Chip | FIXED RESISTOR | Not | 2012 | - | 0805 | Moisture Resistant | 609.6μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC1608J200CS Samsung Electro-Mechanics | 966464 |
| - | 47 Weeks | Tin | - | 0603 (1608 Metric) | YES | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 20Ohm | - | - | Thick Film | 0.1W 1/10W | 100mW | 50V | TR, 7 INCH | 100mW | - | Chip | FIXED RESISTOR | - | 1608 | 0.1W | 0603 | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC1005J274CS Samsung Electro-Mechanics | 284 |
| - | 47 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 270kOhm | - | - | Thick Film | 0.063W 1/16W | 63mW | 50V | TR, 7 INCH | 63mW | 500μm | Chip | FIXED RESISTOR | Not | 1005 | 0.06W | 0402 | Moisture Resistant | 406.4μm | 0.016 0.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC2012F153CS Samsung Electro-Mechanics | 142598 |
| - | 47 Weeks | Tin | - | 0805 (2012 Metric) | YES | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 15kOhm | - | - | Thick Film | 0.125W 1/8W | 125mW | 150V | TR, 7 INCH | 125mW | 1.25mm | Chip | FIXED RESISTOR | Not | 2012 | - | 0805 | Moisture Resistant | 609.6μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC1608J241CS Samsung Electro-Mechanics | 431751 |
| - | 47 Weeks | Tin | - | 0603 (1608 Metric) | YES | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 240Ohm | - | - | Thick Film | 0.1W 1/10W | 100mW | 50V | TR, 7 INCH | 100mW | 800μm | Chip | FIXED RESISTOR | Not | 1608 | 0.1W | 0603 | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC1608J275CS Samsung Electro-Mechanics | 20 |
| - | 47 Weeks | Tin | - | 0603 (1608 Metric) | YES | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 2.7MOhm | - | - | Thick Film | 0.1W 1/10W | 100mW | 50V | TR, 7 INCH | 100mW | - | Chip | FIXED RESISTOR | - | 1608 | 0.1W | 0603 | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC1005J152CS Samsung Electro-Mechanics | 213933 |
| - | 47 Weeks | Tin | - | 0402 (1005 Metric) | YES | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 1.5kOhm | - | - | Thick Film | 0.063W 1/16W | 63mW | 50V | TR, 7 INCH | 63mW | 500μm | Chip | FIXED RESISTOR | Not | 1005 | 0.06W | 0402 | Moisture Resistant | 406.4μm | 0.016 0.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC1005J131CS Samsung Electro-Mechanics | 240 |
| - | 47 Weeks | Tin | - | 0402 (1005 Metric) | YES | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 130Ohm | - | - | Thick Film | 0.063W 1/16W | 63mW | 50V | TR, 7 INCH | 63mW | 500μm | Chip | FIXED RESISTOR | Not | 1005 | 0.06W | 0402 | Moisture Resistant | 406.4μm | 0.016 0.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC3216J8R2CS Samsung Electro-Mechanics | 861260 |
| - | - | Tin | - | 1206 (3216 Metric) | YES | SURFACE MOUNT | - | -55°C~155°C | Cut Tape (CT) | 2008 | RC | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | - | Discontinued | 1 (Unlimited) | 2 | ±300ppm/°C | 8.2Ohm | - | - | Thick Film | 0.25W 1/4W | 250mW | 200V | TR, 7 INCH | 250mW | 1.6mm | Chip | FIXED RESISTOR | Not | 3216 | - | 1206 | Moisture Resistant | 660.4μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC1608F5112CS Samsung Electro-Mechanics | 16 |
| - | 47 Weeks | - | - | 0603 (1608 Metric) | - | - | 0603 | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 51.1kOhms | 155°C | -55°C | Thick Film | 0.1W 1/10W | 100mW | 50V | - | 100mW | 800μm | - | - | Not | 1608 | - | 0603 | Moisture Resistant | 558.8μm | 0.022 0.55mm | 1.6002mm | 787.4μm | - | ROHS3 Compliant | Lead Free | ||
![]() RC1608F3241CS Samsung Electro-Mechanics | 16 |
| - | 47 Weeks | Tin | - | 0603 (1608 Metric) | - | - | 0603 | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 3.24kOhms | 155°C | -55°C | Thick Film | 0.1W 1/10W | 100mW | 50V | - | 100mW | 800μm | - | - | Not | 1608 | - | 0603 | Moisture Resistant | 558.8μm | 0.022 0.55mm | 1.6002mm | 787.4μm | No | ROHS3 Compliant | Lead Free | ||
![]() RC1608F6192CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | Tin | - | 0603 (1608 Metric) | - | - | 0603 | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 61.9kOhms | 155°C | -55°C | Thick Film | 0.1W 1/10W | 100mW | 50V | - | 100mW | 800μm | - | - | Not | 1608 | - | 0603 | Moisture Resistant | 558.8μm | 0.022 0.55mm | 1.6002mm | 787.4μm | No | ROHS3 Compliant | Lead Free | ||
![]() RC1608F4751CS Samsung Electro-Mechanics | 34 |
| - | 47 Weeks | Tin | - | 0603 (1608 Metric) | - | - | 0603 | -55°C~155°C | Tape & Reel (TR) | 2012 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 4.75kOhms | 155°C | -55°C | Thick Film | 0.1W 1/10W | 100mW | 50V | - | 100mW | 800μm | - | - | Not | 1608 | - | 0603 | Moisture Resistant | 558.8μm | 0.022 0.55mm | 1.6mm | 787.4μm | No | ROHS3 Compliant | Lead Free | ||
![]() RC3216J470CS Samsung Electro-Mechanics | 385146 |
| - | 18 Weeks | Tin | - | 1206 (3216 Metric) | YES | SURFACE MOUNT | - | -55°C~155°C | Cut Tape (CT) | 2015 | RC | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | ±100ppm/°C | 47Ohm | - | - | Thick Film | 0.25W 1/4W | 250mW | 200V | TR, 7 INCH | 250mW | - | Chip | FIXED RESISTOR | - | 3216 | - | 1206 | Moisture Resistant | 660.4μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC2012F132CS Samsung Electro-Mechanics | 74089 |
| - | 47 Weeks | Tin | - | 0805 (2012 Metric) | YES | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 1.3kOhm | - | - | Thick Film | 0.125W 1/8W | 125mW | 150V | TR, 7 INCH | 125mW | - | Chip | FIXED RESISTOR | - | 2012 | - | 0805 | Moisture Resistant | 609.6μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC2012F8R2CS Samsung Electro-Mechanics | 900163 |
| Datasheet | 47 Weeks | Tin | - | 0805 (2012 Metric) | YES | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 8.2Ohm | - | - | Thick Film | 0.125W 1/8W | 125mW | 150V | TR, 7 INCH | 125mW | 1.25mm | Chip | FIXED RESISTOR | Not | 2012 | - | 0805 | Moisture Resistant | 609.6μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC1608J511CS Samsung Electro-Mechanics | 347432 |
| - | 47 Weeks | Tin | - | 0603 (1608 Metric) | YES | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 510Ohm | - | - | Thick Film | 0.1W 1/10W | 100mW | 50V | TR, 7 INCH | 100mW | 800μm | Chip | FIXED RESISTOR | Not | 1608 | 0.1W | 0603 | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC0603J105CS Samsung Electro-Mechanics | 49 |
| - | 47 Weeks | Tin | - | 0201 (0603 Metric) | YES | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 1MOhm | - | - | Thick Film | 0.05W 1/20W | 50mW | 25V | TR, 7 INCH | 50mW | 300μm | Chip | FIXED RESISTOR | Not | 0603 | 0.05W | 0201 | Moisture Resistant | 254μm | 0.010 0.26mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC0402F472CS Samsung Electro-Mechanics | 43 |
| Datasheet | 47 Weeks | - | - | 01005 (0402 Metric) | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.016Lx0.008W 0.40mmx0.20mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 4.7kOhm | - | - | Thick Film | 0.03W 1/32W | 32.15mW | 15V | - | 30mW | - | - | - | - | 0402 | - | 1005 | Moisture Resistant | 152.4μm | 0.006 0.15mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC3216F124CS Samsung Electro-Mechanics | In Stock | - | - | - | Tin | - | 1206 (3216 Metric) | YES | SURFACE MOUNT | - | -55°C~155°C | Cut Tape (CT) | 2015 | RC | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | ±100ppm/°C | 120kOhm | - | - | Thick Film | 0.25W 1/4W | 250mW | 200V | TR, 7 INCH | 250mW | 1.6mm | Chip | FIXED RESISTOR | Not | 3216 | - | 1206 | Moisture Resistant | 660.4μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | Lead Free |