- Tolerance
- Resistance
- Series
- Composition
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Height Seated (Max)
- Size / Dimension
- Number of Terminations
- Power (Watts)
Attribute column
Manufacturer
Samsung Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC1005F240CS Samsung Electro-Mechanics | 927224 |
| - | 47 Weeks | Tin | 0402 (1005 Metric) | YES | - | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 24Ohm | - | - | - | Thick Film | 0.063W 1/16W | - | 62.5mW | 50V | TR, 7 INCH | 63mW | 500μm | Chip | FIXED RESISTOR | Not | 1005 | 0.06W | 0402 | Moisture Resistant | 406.4μm | 0.016 0.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC1608F6042CS Samsung Electro-Mechanics | 29 |
| - | 47 Weeks | Tin | 0603 (1608 Metric) | - | - | - | 0603 | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 60.4kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | 50V | - | 100mW | - | - | - | - | 1608 | - | 0603 | Moisture Resistant | 558.8μm | 0.022 0.55mm | 1.6002mm | 787.4μm | No | ROHS3 Compliant | Lead Free | ||
![]() RC1608F8870CS Samsung Electro-Mechanics | 688838 |
| - | 47 Weeks | Tin | 0603 (1608 Metric) | - | - | - | 0603 | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 887Ohms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | 50V | - | 100mW | - | - | - | - | 1608 | - | 0603 | Moisture Resistant | 558.8μm | 0.022 0.55mm | 1.6002mm | 787.4μm | No | ROHS3 Compliant | Lead Free | ||
![]() RC1608F2321CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | Tin | 0603 (1608 Metric) | - | - | - | 0603 | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 2.32kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | 50V | - | 100mW | 800μm | - | - | Not | 1608 | - | 0603 | Moisture Resistant | 558.8μm | 0.022 0.55mm | 1.6002mm | 787.4μm | No | ROHS3 Compliant | Lead Free | ||
![]() RC2012J302CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | Tin | 0805 (2012 Metric) | YES | - | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 3kOhm | - | - | - | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, 7 INCH | 125mW | 1.25mm | Chip | FIXED RESISTOR | Not | 2012 | - | 0805 | Moisture Resistant | 609.6μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC2012F1133CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 113kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 2012 | - | - | Moisture Resistant | 500μm | 0.026 0.66mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012J754CS Samsung Electro-Mechanics | 200000 |
| - | 47 Weeks | Tin | 0805 (2012 Metric) | - | - | - | 0805 | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 750kOhms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | - | 125mW | 150V | - | 125mW | 1.25mm | - | - | Not | 2012 | - | 0805 | Moisture Resistant | 609.6μm | 0.026 0.65mm | 2.0066mm | 1.2446mm | No | ROHS3 Compliant | Lead Free | ||
![]() RC0603F6982CS Samsung Electro-Mechanics | 7 |
| - | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 69.8kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F8251CS Samsung Electro-Mechanics | 44 |
| - | 47 Weeks | Tin | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 8.25kOhm | - | - | - | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | 125mW | - | Chip | FIXED RESISTOR | - | 2012 | - | 0805 | Moisture Resistant | 609.6μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC2012F37R4CS Samsung Electro-Mechanics | 948691 |
| - | 47 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 37.4Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | 125mW | - | Chip | FIXED RESISTOR | - | 2012 | - | 0805 | Moisture Resistant | 609.6μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F6982CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | Tin | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 69.8kOhm | - | - | - | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | 125mW | - | Chip | FIXED RESISTOR | - | 2012 | - | 0805 | Moisture Resistant | 609.6μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC1608F5490CS Samsung Electro-Mechanics | 476446 |
| - | 47 Weeks | Tin | 0603 (1608 Metric) | - | - | - | 0603 | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 549Ohms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | 50V | - | - | - | - | - | - | 1608 | - | - | Moisture Resistant | 230μm | 0.022 0.55mm | 300μm | 300μm | No | ROHS3 Compliant | Lead Free | ||
![]() RC2012F2430CS Samsung Electro-Mechanics | 456562 |
| - | 47 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 243Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 2012 | - | - | Moisture Resistant | 500μm | 0.026 0.66mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC2012F8873CS Samsung Electro-Mechanics | 20 |
| - | 47 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 887kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 150V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 2012 | - | - | Moisture Resistant | 500μm | 0.026 0.66mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1005F1653CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 165kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.063W 1/16W | PRECISION | 63mW | 50V | TR, 7 INCH | 63mW | - | Chip | FIXED RESISTOR | - | 1005 | - | 0402 | Moisture Resistant | 406.4μm | 0.016 0.40mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1608F334CS Samsung Electro-Mechanics | 10000 | - | - | 47 Weeks | Tin | 0603 (1608 Metric) | YES | - | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 330kOhm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, 7 INCH | 100mW | 800μm | Chip | FIXED RESISTOR | Not | 1608 | 0.1W | 0603 | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RCS2012J000CS Samsung Electro-Mechanics | 28 |
| - | 26 Weeks | Tin | 0805 (2012 Metric) | - | - | - | 0805 | -55°C~155°C | Tape & Reel (TR) | - | RCS | 0.079Lx0.049W 2.00mmx1.25mm | Jumper | - | - | Active | 1 (Unlimited) | 2 | - | 0Ohms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Moisture Resistant | - | 0.026 0.66mm | - | - | - | ROHS3 Compliant | - | ||
![]() RC0402J681CS Samsung Electro-Mechanics | 146 |
| Datasheet | 47 Weeks | - | 01005 (0402 Metric) | - | - | - | 01005 | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.016Lx0.008W 0.40mmx0.20mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 680Ohms | - | 125°C | -55°C | Thick Film | 0.03W 1/32W | - | 32.15mW | 15V | - | 30mW | - | - | - | - | 0402 | - | 1005 | Moisture Resistant | 152.4μm | 0.006 0.15mm | 406.4μm | 203.2μm | - | ROHS3 Compliant | Lead Free | ||
![]() RC1005F1822CS Samsung Electro-Mechanics | 34 |
| - | 47 Weeks | Tin | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 18.2kOhm | - | - | - | Thick Film | 0.063W 1/16W | PRECISION | 63mW | 50V | TR, 7 INCH | 63mW | - | Chip | FIXED RESISTOR | - | 1005 | - | 0402 | Moisture Resistant | 406.4μm | 0.016 0.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC0603F300CS Samsung Electro-Mechanics | 717670 |
| - | 47 Weeks | Tin | 0201 (0603 Metric) | YES | - | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 30Ohm | - | - | - | Thick Film | 0.05W 1/20W | - | 50mW | 25V | TR, 7 INCH | 50mW | - | Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | Moisture Resistant | 254μm | 0.010 0.26mm | - | - | No | ROHS3 Compliant | Lead Free |