- Tolerance
- Resistance
- Series
- Composition
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Height Seated (Max)
- Size / Dimension
- Number of Terminations
- Power (Watts)
Attribute column
Manufacturer
Samsung Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC0603F2212CS Samsung Electro-Mechanics | 11 |
| - | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 22.1kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F2611CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 2.61kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F3R24CS Samsung Electro-Mechanics | 11 |
| - | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 3.24Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F5R11CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 5.11Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F5R23CS Samsung Electro-Mechanics | 7 |
| - | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 5.23Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC0603F6R65CS Samsung Electro-Mechanics | 7 |
| - | 47 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 6.65Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | - | Chip | FIXED RESISTOR | - | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RCS2012F4R64CS Samsung Electro-Mechanics | 23 |
| - | 26 Weeks | - | 0805 (2012 Metric) | - | - | - | 0805 | -55°C~155°C | Tape & Reel (TR) | 2015 | RCS | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 4.64Ohms | - | Thick Film | 0.125W 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Moisture Resistant | - | 0.026 0.66mm | - | - | - | ROHS3 Compliant | - | ||
![]() RCS0603J362CS Samsung Electro-Mechanics | In Stock | - | - | 26 Weeks | - | 0201 (0603 Metric) | - | - | - | 0201 | -55°C~125°C | Tape & Reel (TR) | - | RCS | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 3.6kOhms | - | Thick Film | 0.05W 1/20W | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Moisture Resistant | - | 0.010 0.25mm | - | - | - | ROHS3 Compliant | - | ||
![]() RCS0603J560CS Samsung Electro-Mechanics | 633360 |
| - | 26 Weeks | - | 0201 (0603 Metric) | - | - | - | 0201 | -55°C~125°C | Tape & Reel (TR) | 2015 | RCS | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 56Ohms | - | Thick Film | 0.05W 1/20W | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Moisture Resistant | - | 0.010 0.25mm | - | - | - | ROHS3 Compliant | - | ||
![]() RC0402F3652CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | - | 01005 (0402 Metric) | - | - | - | 01005 | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.016Lx0.008W 0.40mmx0.20mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 36.5kOhms | - | Thick Film | 0.03W 1/32W | - | 32.1mW | 15V | - | - | - | - | - | - | 0402 | - | - | Moisture Resistant | - | 0.006 0.15mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC0402F3573CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | - | 01005 (0402 Metric) | - | - | - | 01005 | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.016Lx0.008W 0.40mmx0.20mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 357kOhms | - | Thick Film | 0.03W 1/32W | - | 32.1mW | 15V | - | - | - | - | - | - | 0402 | - | - | Moisture Resistant | - | 0.006 0.15mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC0402F4220CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | - | 01005 (0402 Metric) | - | - | - | 01005 | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.016Lx0.008W 0.40mmx0.20mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 422Ohms | - | Thick Film | 0.03W 1/32W | - | 32.1mW | 15V | - | - | - | - | - | - | 0402 | - | - | Moisture Resistant | - | 0.006 0.15mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC0402F4533CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | - | 01005 (0402 Metric) | - | - | - | 01005 | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.016Lx0.008W 0.40mmx0.20mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 453kOhms | - | Thick Film | 0.03W 1/32W | - | 32.1mW | 15V | - | - | - | - | - | - | 0402 | - | - | Moisture Resistant | - | 0.006 0.15mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC0402F3481CS Samsung Electro-Mechanics | 47 |
| - | 47 Weeks | - | 01005 (0402 Metric) | - | - | - | 01005 | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.016Lx0.008W 0.40mmx0.20mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 3.48kOhms | - | Thick Film | 0.03W 1/32W | - | 32.1mW | 15V | - | - | - | - | - | - | 0402 | - | - | Moisture Resistant | - | 0.006 0.15mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC0402F4R53CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | - | 01005 (0402 Metric) | - | - | - | 01005 | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.016Lx0.008W 0.40mmx0.20mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 4.53Ohms | - | Thick Film | 0.03W 1/32W | - | 32.1mW | 15V | - | - | - | - | - | - | 0402 | - | - | Moisture Resistant | - | 0.006 0.15mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC0402F4R64CS Samsung Electro-Mechanics | 34 |
| - | 47 Weeks | - | 01005 (0402 Metric) | - | - | - | 01005 | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.016Lx0.008W 0.40mmx0.20mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 4.64Ohms | - | Thick Film | 0.03W 1/32W | - | 32.1mW | 15V | - | - | - | - | - | - | 0402 | - | - | Moisture Resistant | - | 0.006 0.15mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC0402F52R3CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | - | 01005 (0402 Metric) | - | - | - | 01005 | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.016Lx0.008W 0.40mmx0.20mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 52.3Ohms | - | Thick Film | 0.03W 1/32W | - | 32.1mW | 15V | - | - | - | - | - | - | 0402 | - | - | Moisture Resistant | - | 0.006 0.15mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC0402F8R66CS Samsung Electro-Mechanics | 47 |
| - | 47 Weeks | - | 01005 (0402 Metric) | - | - | - | 01005 | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.016Lx0.008W 0.40mmx0.20mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 8.66Ohms | - | Thick Film | 0.03W 1/32W | - | 32.1mW | 15V | - | - | - | - | - | - | 0402 | - | - | Moisture Resistant | - | 0.006 0.15mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1005F243CS Samsung Electro-Mechanics | 580953 |
| - | 47 Weeks | Tin | 0402 (1005 Metric) | YES | - | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 24kOhm | - | Thick Film | 0.063W 1/16W | - | 62.5mW | 50V | TR, 7 INCH | 63mW | 500μm | Chip | FIXED RESISTOR | Not | 1005 | 0.06W | 0402 | Moisture Resistant | 406.4μm | 0.016 0.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC3216F3241CS Samsung Semiconductor | In Stock | - | Datasheet | - | - | 1206 | - | - | - | - | - | - | - | - | - | 1% | - | - | - | - | - | - | 3.24kOhm | - | Cermet | - | - | 250mW | 200V | - | - | - | - | - | - | 3216 | - | - | - | 550μm | - | 3.2mm | 1.6mm | - | Non-RoHS Compliant | Lead Free |