- Tolerance
- Resistance
- Series
- Composition
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Height Seated (Max)
- Size / Dimension
- Number of Terminations
- Power (Watts)
Attribute column
Manufacturer
Samsung Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Material | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Capacitance | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC1005F5101CS Samsung | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | 50 V | - | - | - | - | - | 1 % | - | - | - | - | - | - | - | 100 ppm/°C | 5.1 kΩ | - | 155 °C | -55 °C | Thick Film | - | - | - | 63 mW | - | - | - | - | - | - | - | - | 1005 | - | - | - | - | - | - | - | - | - | - | - | 400 µm | - | - | - | - | - | Lead Free | ||
![]() RC3216J0182CS Samsung | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | 200 V | - | - | - | - | - | 5 % | - | - | - | - | - | - | - | 100 ppm/°C | 1.8 kΩ | - | 155 °C | -55 °C | Thick Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | 3216 | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | Lead Free | ||
![]() RC1005F1102CS Samsung | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 50 V | 50 V | - | - | - | - | - | 1 % | - | - | - | - | - | - | - | 100 ppm/°C | 11 kΩ | - | 155 °C | -55 °C | Thick Film | - | - | - | 62.5 mW | - | - | - | - | - | - | - | - | 1005 | - | - | - | - | - | - | - | - | - | - | - | 400 µm | - | - | - | - | - | Lead Free | ||
![]() RC1608F20R0CS Samsung | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 50 V | 50 V | - | - | - | - | - | 1 % | - | - | - | - | - | - | - | 100 ppm/°C | 20 Ω | - | 155 °C | -55 °C | Thick Film | - | - | - | 100 mW | - | - | - | - | - | - | - | - | 1608 | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | - | Lead Free | ||
![]() CL05C0R5CB5ANNC Samsung | 620 | - | - | - | - | Surface Mount | - | - | - | - | - | Ceramic | CERAMIC | 2 | SAMSUNG SEMICONDUCTOR INC | Samsung Semiconductor | CL05C0R5CB5ANNC | 125 °C | -55 °C | , 0402 | SMT | Active | 5.32 | Compliant | Yes | 50 V | 50 V | - | Tape & Reel | - | - | - | - | e3 | - | - | - | - | - | EAR99 | 30 ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | - | - | - | 500 fF | - | - | TR, Paper, 7 Inch | - | 500 µm | - | - | compliant | - | - | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | 50 V | 0402 | 50% | 50% | - | 500 µm | - | 1 mm | 0.5 mm | No | - | - | ||
![]() RC3216J0151CS Samsung | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | 200 V | - | - | - | - | - | 5 % | - | - | - | - | - | - | - | 100 ppm/°C | 150 Ω | - | 155 °C | -55 °C | Thick Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | 3216 | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | Lead Free | ||
![]() RC3216F203AS Samsung Electro-Mechanics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 200 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 kΩ | - | - | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | 3216 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() RC1608F1600ES Samsung Electro-Mechanics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 50 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 Ω | - | - | - | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | 1608 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() RC2012J0752CS Samsung | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | 150 V | - | - | - | - | - | 5 % | - | - | - | - | - | - | - | 100 ppm/°C | 7.5 kΩ | - | 155 °C | -55 °C | Thick Film | - | - | - | 125 mW | - | - | - | - | - | - | - | - | 2012 | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | Lead Free | ||
![]() RC2012J0201CS Samsung | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | 150 V | - | - | - | - | - | 5 % | - | - | - | - | - | - | - | 100 ppm/°C | 200 Ω | - | 155 °C | -55 °C | Thick Film | - | - | - | 125 mW | - | - | - | - | - | - | - | - | 2012 | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | Lead Free | ||
![]() RC1005J624AS Samsung | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | 50 V | - | - | - | - | - | 5 % | - | - | - | - | - | - | - | 100 ppm/°C | 620 kΩ | - | 155 °C | -55 °C | Thick Film | - | - | - | 63 mW | - | - | - | - | - | - | - | - | 1005 | - | - | - | - | - | - | - | - | - | - | - | 400 µm | - | - | - | - | - | Lead Free | ||
![]() RC6432F14R0CS Samsung Electro-Mechanics | In Stock | - | - | - | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Cut Tape (CT) | 2015 | RC | 0.252Lx0.126W 6.40mmx3.20mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 14Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | PRECISION | - | 1W | 200V | TR, 7 INCH | 1W | - | Chip | FIXED RESISTOR | - | - | 6432 | 1W | 2512 | - | - | - | - | - | - | - | - | Moisture Resistant | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1608F911CS Samsung Electro-Mechanics | 919026 |
| Datasheet | 47 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 910Ohm | - | - | - | Thick Film | 0.1W 1/10W | - | - | 100mW | 50V | TR, PUNCHED PAPER, 7 INCH | 100mW | 800μm | Chip | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | - | - | - | - | - | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC1005F4993CS Samsung Electro-Mechanics | 190 | - | - | 47 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 499kOhm | - | - | - | Thick Film | 0.063W 1/16W | PRECISION | - | 63mW | 50V | TR, 7 INCH | 63mW | 500μm | Chip | FIXED RESISTOR | - | Not | 1005 | - | 0402 | - | - | - | - | - | - | - | - | Moisture Resistant | 406.4μm | 0.016 0.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RCS1005J121CS Samsung Electro-Mechanics | 430182 |
| - | 26 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RCS | 0.041Lx0.022W 1.05mmx0.55mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | Wraparound | - | ±100ppm/°C | 120Ohms | - | 155°C | -55°C | Thick Film | 0.063W 1/16W | - | - | 62.5mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Moisture Resistant | - | 0.016 0.40mm | 1mm | - | - | ROHS3 Compliant | - | ||
![]() RC2012J751CS Samsung Electro-Mechanics | 375845 |
| - | 47 Weeks | Tin | - | 0805 (2012 Metric) | YES | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 750Ohm | - | - | - | Thick Film | 0.125W 1/8W | - | - | 125mW | 150V | TR, 7 INCH | 125mW | - | Chip | FIXED RESISTOR | - | - | 2012 | - | 0805 | - | - | - | - | - | - | - | - | Moisture Resistant | 609.6μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC2012F2152CS Samsung Electro-Mechanics | 98740 |
| Datasheet | 47 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 21.5kOhm | - | - | - | Thick Film | 0.125W 1/8W | PRECISION | - | 125mW | 150V | TR, 7 INCH | 125mW | - | Chip | FIXED RESISTOR | - | - | 2012 | - | 0805 | - | - | - | - | - | - | - | - | Moisture Resistant | 609.6μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RC1608F3403CS Samsung Electro-Mechanics | In Stock | - | Datasheet | 47 Weeks | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 340kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | - | 100mW | 50V | - | 100mW | - | - | - | - | - | 1608 | - | 0603 | - | - | - | - | - | - | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 1.6002mm | 787.4μm | - | ROHS3 Compliant | Lead Free | ||
![]() RC1608F2210CS Samsung Electro-Mechanics | 846204 |
| Datasheet | 47 Weeks | Tin | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 221Ohms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | - | 100mW | 50V | - | 100mW | - | - | - | - | - | 1608 | - | 0603 | - | - | - | - | - | - | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 1.6002mm | 787.4μm | No | ROHS3 Compliant | Lead Free | ||
![]() RC1608F162CS Samsung Electro-Mechanics | 27 |
| - | 47 Weeks | Tin | - | 0603 (1608 Metric) | YES | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 1.6kOhm | - | - | - | Thick Film | 0.1W 1/10W | - | - | 100mW | 50V | TR, 7 INCH | 100mW | 800μm | Chip | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | - | - | - | - | - | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | No | ROHS3 Compliant | Lead Free |