- Tolerance
- Resistance
- Series
- Composition
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Height Seated (Max)
- Size / Dimension
- Number of Terminations
- Power (Watts)
Attribute column
Manufacturer
Samsung Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Features | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC1005F1R37CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 1.37Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | PRECISION | 62.5mW | 50V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 1005 | - | Moisture Resistant | - | 0.016 0.40mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1005F1430CS Samsung Electro-Mechanics | 463286 |
| - | 47 Weeks | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 143Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | PRECISION | 63mW | 50V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 1005 | - | Moisture Resistant | 350μm | 0.016 0.40mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1005F1R54CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 1.54Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | PRECISION | 62.5mW | 50V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 1005 | - | Moisture Resistant | - | 0.016 0.40mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1005F1620CS Samsung Electro-Mechanics | 675275 |
| - | 47 Weeks | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 162Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | PRECISION | 63mW | 50V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 1005 | - | Moisture Resistant | 350μm | 0.016 0.40mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1005F1150CS Samsung Electro-Mechanics | 637377 |
| - | 47 Weeks | 0402 (1005 Metric) | - | - | - | 0402 | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 115Ohms | - | Thick Film | 0.063W 1/16W | - | 63mW | 50V | - | - | - | - | - | 1005 | - | Moisture Resistant | 350μm | 0.016 0.40mm | 1mm | 500μm | ROHS3 Compliant | Lead Free | ||
![]() RC1005F1R02CS Samsung Electro-Mechanics | 8 |
| - | 47 Weeks | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 1.02Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | PRECISION | 62.5mW | 50V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 1005 | - | Moisture Resistant | - | 0.016 0.40mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1005F1R58CS Samsung Electro-Mechanics | 21 |
| - | 47 Weeks | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 1.58Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | PRECISION | 62.5mW | 50V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 1005 | - | Moisture Resistant | - | 0.016 0.40mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1005F1R05CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 1.05Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | PRECISION | 62.5mW | 50V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 1005 | - | Moisture Resistant | - | 0.016 0.40mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1005F1R82CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 1.82Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | PRECISION | 62.5mW | 50V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 1005 | - | Moisture Resistant | - | 0.016 0.40mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1005F1R62CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 1.62Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | PRECISION | 62.5mW | 50V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 1005 | - | Moisture Resistant | - | 0.016 0.40mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1005F2944CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 2.94MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | PRECISION | 62.5mW | 50V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 1005 | - | Moisture Resistant | - | 0.016 0.40mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1005F1R65CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 1.65Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | PRECISION | 62.5mW | 50V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 1005 | - | Moisture Resistant | - | 0.016 0.40mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1005F1R6CS Samsung Electro-Mechanics | 21 |
| - | 47 Weeks | 0402 (1005 Metric) | YES | - | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 1.6Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | - | 62.5mW | 50V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 1005 | 0.06W | Moisture Resistant | - | 0.016 0.40mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1005F1R96CS Samsung Electro-Mechanics | 46 |
| - | 47 Weeks | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 1.96Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | PRECISION | 62.5mW | 50V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 1005 | - | Moisture Resistant | - | 0.016 0.40mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1005F2554CS Samsung Electro-Mechanics | 46 |
| - | 47 Weeks | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 2.55MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | PRECISION | 62.5mW | 50V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 1005 | - | Moisture Resistant | - | 0.016 0.40mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1005F1874CS Samsung Electro-Mechanics | 37 |
| - | 47 Weeks | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 1.87MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | PRECISION | 62.5mW | 50V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 1005 | - | Moisture Resistant | - | 0.016 0.40mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1005F2670CS Samsung Electro-Mechanics | 686444 |
| - | 47 Weeks | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 267Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | PRECISION | 63mW | 50V | TR, 7 INCH | 500μm | Chip | FIXED RESISTOR | Not | 1005 | - | Moisture Resistant | 350μm | 0.016 0.40mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1005F2324CS Samsung Electro-Mechanics | 46 |
| - | 47 Weeks | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 2.32MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | PRECISION | 62.5mW | 50V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 1005 | - | Moisture Resistant | - | 0.016 0.40mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1005F2674CS Samsung Electro-Mechanics | 21 |
| - | 47 Weeks | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 2.67MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | PRECISION | 62.5mW | 50V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 1005 | - | Moisture Resistant | - | 0.016 0.40mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1005F1964CS Samsung Electro-Mechanics | 46 |
| - | 47 Weeks | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RC | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 1.96MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | PRECISION | 62.5mW | 50V | TR, 7 INCH | - | Chip | FIXED RESISTOR | - | 1005 | - | Moisture Resistant | - | 0.016 0.40mm | - | - | ROHS3 Compliant | Lead Free |