- Tolerance
- Resistance
- Series
- Composition
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Height Seated (Max)
- Size / Dimension
- Number of Terminations
- Power (Watts)
Attribute column
Manufacturer
Samsung Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Features | Height | Height Seated (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RCS2012J304CS Samsung Electro-Mechanics | 37 |
| - | 26 Weeks | 0805 (2012 Metric) | - | - | - | 0805 | -55°C~155°C | Tape & Reel (TR) | - | RCS | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 300kOhms | - | Thick Film | 0.125W 1/8W | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Moisture Resistant | - | 0.026 0.66mm | ROHS3 Compliant | - | ||
![]() RCS2012J750CS Samsung Electro-Mechanics | 665949 |
| - | 26 Weeks | 0805 (2012 Metric) | - | - | - | 0805 | -55°C~155°C | Tape & Reel (TR) | - | RCS | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 75Ohms | - | Thick Film | 0.125W 1/8W | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Moisture Resistant | - | 0.026 0.66mm | ROHS3 Compliant | - | ||
![]() RC0603F90R9CS Samsung Electro-Mechanics | 749464 |
| - | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 90.9Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F9531CS Samsung Electro-Mechanics | 7 |
| - | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 9.53kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F7154CS Samsung Electro-Mechanics | 7 |
| - | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 7.15MOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F9092CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 90.9kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F3923CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 392kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F84R5CS Samsung Electro-Mechanics | 952942 |
| - | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 84.5Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F8454CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 8.45MOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RCS1005F9761CS Samsung Electro-Mechanics | 13 |
| - | 26 Weeks | 0402 (1005 Metric) | - | - | - | 0402 | -55°C~155°C | Tape & Reel (TR) | 2015 | RCS | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 9.76kOhms | - | Thick Film | 0.063W 1/16W | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Moisture Resistant | - | 0.016 0.40mm | ROHS3 Compliant | - | ||
![]() RC0603J244CS Samsung Electro-Mechanics | 46 |
| - | 47 Weeks | 0201 (0603 Metric) | YES | - | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 240kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | - | 50mW | 25V | TR, 7 INCH | 50mW | Chip | FIXED RESISTOR | 0603 | 0.05W | 0201 | Moisture Resistant | 254μm | 0.010 0.26mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603J913CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | 0201 (0603 Metric) | YES | - | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 91kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | - | 50mW | 25V | TR, 7 INCH | 50mW | Chip | FIXED RESISTOR | 0603 | 0.05W | 0201 | Moisture Resistant | 254μm | 0.010 0.26mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F160CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | 0201 (0603 Metric) | YES | - | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 16Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | - | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F1692CS Samsung Electro-Mechanics | 28 |
| - | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 16.9kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F1872CS Samsung Electro-Mechanics | 11 |
| - | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 18.7kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F1913CS Samsung Electro-Mechanics | 44 |
| - | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 191kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F1963CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 196kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F1R62CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | 0201 (0603 Metric) | - | - | - | 0201 | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 1.62Ohms | - | Thick Film | 0.05W 1/20W | - | 50mW | 25V | - | - | - | - | 0603 | - | - | Moisture Resistant | - | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F1R0CS Samsung Electro-Mechanics | 847861 |
| - | 47 Weeks | 0201 (0603 Metric) | YES | - | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 1Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | - | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F19R6CS Samsung Electro-Mechanics | 771321 |
| - | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 19.6Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | - | Chip | FIXED RESISTOR | 0603 | 0.05W | - | Moisture Resistant | - | 0.010 0.25mm | ROHS3 Compliant | Lead Free |