- Tolerance
- Resistance
- Series
- Composition
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Height Seated (Max)
- Size / Dimension
- Number of Terminations
- Power (Watts)
Attribute column
Manufacturer
Samsung Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Case Code (Metric) | Rated Power Dissipation (P) | Features | Height Seated (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC0603F2150CS Samsung Electro-Mechanics | 586613 |
| - | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 215Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F2R43CS Samsung Electro-Mechanics | 7 |
| - | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 2.43Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F2R10CS Samsung Electro-Mechanics | 7 |
| - | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 2.1Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F2R61CS Samsung Electro-Mechanics | 11 |
| - | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 2.61Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F2R74CS Samsung Electro-Mechanics | 28 |
| - | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 2.74Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F1R18CS Samsung Electro-Mechanics | 7 |
| - | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 1.18Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F2434CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 2.43MOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F30R1CS Samsung Electro-Mechanics | 750935 |
| - | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 30.1Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F2R87CS Samsung Electro-Mechanics | 7 |
| - | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 2.87Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F3090CS Samsung Electro-Mechanics | 702206 |
| - | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 309Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F2R80CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 2.8Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F301CS Samsung Electro-Mechanics | 860984 |
| - | 47 Weeks | 0201 (0603 Metric) | YES | - | SURFACE MOUNT | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 300Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | - | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F3092CS Samsung Electro-Mechanics | 28 |
| - | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 30.9kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F1R5CS Samsung Electro-Mechanics | 738317 |
| - | 47 Weeks | 0201 (0603 Metric) | YES | - | SURFACE MOUNT | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 1.5Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | - | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F3162CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 31.6kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F3164CS Samsung Electro-Mechanics | In Stock | - | - | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 3.16MOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F3320CS Samsung Electro-Mechanics | 463231 |
| - | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~125°C | Tape & Reel (TR) | 2015 | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 332Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F31R6CS Samsung Electro-Mechanics | 494822 |
| - | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 31.6Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F3483CS Samsung Electro-Mechanics | 28 |
| - | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 348kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | ROHS3 Compliant | Lead Free | ||
![]() RC0603F3481CS Samsung Electro-Mechanics | 7 |
| - | 47 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~125°C | Tape & Reel (TR) | - | RC | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 3.48kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | PRECISION | 50mW | 25V | TR, 7 INCH | Chip | FIXED RESISTOR | 0603 | 0.05W | Moisture Resistant | 0.010 0.25mm | ROHS3 Compliant | Lead Free |